Larson Electronics LLC Hazardous Area Light - 2 X 400 Watt Metal Halide Lights - Cart - 150,000 Lumens Covers 36,000 SF HAL-C-2X4

Description
The Magnalight HAL-C-2X4 hazardous area light tower carries two metal halide lamps capable of illuminating an area 50,000 square feet in size and is rated Class 1 Division 2 Groups C and D as well as wet area and marine environment suitable. The HAL-C-2X4 hazardous area light tower provides operators in hazardous locations with a versatile lighting solution for operations where easily managed large scale illumination of the workspace is required. Two 400 watt metal halide lamps producing a total of 150,000 lumens provide light coverage for up to 50,000 square feet of work area while a Class 1 Division 2 Groups C and D U.L. approval assures reliable protection against inadvertent ignitions. This light tower can be extended from 5 feet to up to 7 feet in n height and the aluminum tripod includes wheels for easy placement of the tower. Click Photo to Enlarge Click Photo to Enlarge This light tower is constructed of aluminum and provides for both height adjustment and leg placement, assuring a steady and stable platform. Included with this unit are two 400 watt metal halide lamps, each with its own 50 feet of abrasive and oil resistant SOOW cord terminating in an ECP 1523 5-15P Class 1 Division 1 explosion proof straight blade plug. The explosion proof light fixtures can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod center support while the legs can be collapsed, aiding in deployment, storage and transport. This tower is rated for use in wet areas and marine environments, operates on 120v @60hz, and requires connection to a GFI circuit for OSHA compliance. This unit is ideal for most grain and refinery applications and is not suitable for use in confined spaces.
Datasheet
Description
The Magnalight HAL-C-2X4 hazardous area light tower carries two metal halide lamps capable of illuminating an area 50,000 square feet in size and is rated Class 1 Division 2 Groups C and D as well as wet area and marine environment suitable. The HAL-C-2X4 hazardous area light tower provides operators in hazardous locations with a versatile lighting solution for operations where easily managed large scale illumination of the workspace is required. Two 400 watt metal halide lamps producing a total of 150,000 lumens provide light coverage for up to 50,000 square feet of work area while a Class 1 Division 2 Groups C and D U.L. approval assures reliable protection against inadvertent ignitions. This light tower can be extended from 5 feet to up to 7 feet in n height and the aluminum tripod includes wheels for easy placement of the tower. Click Photo to Enlarge Click Photo to Enlarge This light tower is constructed of aluminum and provides for both height adjustment and leg placement, assuring a steady and stable platform. Included with this unit are two 400 watt metal halide lamps, each with its own 50 feet of abrasive and oil resistant SOOW cord terminating in an ECP 1523 5-15P Class 1 Division 1 explosion proof straight blade plug. The explosion proof light fixtures can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod center support while the legs can be collapsed, aiding in deployment, storage and transport. This tower is rated for use in wet areas and marine environments, operates on 120v @60hz, and requires connection to a GFI circuit for OSHA compliance. This unit is ideal for most grain and refinery applications and is not suitable for use in confined spaces.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazardous Area Light - 2 X 400 Watt Metal Halide Lights - Cart - 150,000 Lumens Covers 36,000 SF - HAL-C-2X4 - Larson Electronics LLC
Kemp, TX, USA
Hazardous Area Light - 2 X 400 Watt Metal Halide Lights - Cart - 150,000 Lumens Covers 36,000 SF
HAL-C-2X4
Hazardous Area Light - 2 X 400 Watt Metal Halide Lights - Cart - 150,000 Lumens Covers 36,000 SF HAL-C-2X4
The Magnalight HAL-C-2X4 hazardous area light tower carries two metal halide lamps capable of illuminating an area 50,000 square feet in size and is rated Class 1 Division 2 Groups C and D as well as wet area and marine environment suitable. The HAL-C-2X4 hazardous area light tower provides operators in hazardous locations with a versatile lighting solution for operations where easily managed large scale illumination of the workspace is required. Two 400 watt metal halide lamps producing a total of 150,000 lumens provide light coverage for up to 50,000 square feet of work area while a Class 1 Division 2 Groups C and D U.L. approval assures reliable protection against inadvertent ignitions. This light tower can be extended from 5 feet to up to 7 feet in n height and the aluminum tripod includes wheels for easy placement of the tower. Click Photo to Enlarge Click Photo to Enlarge This light tower is constructed of aluminum and provides for both height adjustment and leg placement, assuring a steady and stable platform. Included with this unit are two 400 watt metal halide lamps, each with its own 50 feet of abrasive and oil resistant SOOW cord terminating in an ECP 1523 5-15P Class 1 Division 1 explosion proof straight blade plug. The explosion proof light fixtures can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod center support while the legs can be collapsed, aiding in deployment, storage and transport. This tower is rated for use in wet areas and marine environments, operates on 120v @60hz, and requires connection to a GFI circuit for OSHA compliance. This unit is ideal for most grain and refinery applications and is not suitable for use in confined spaces.

The Magnalight HAL-C-2X4 hazardous area light tower carries two metal halide lamps capable of illuminating an area 50,000 square feet in size and is rated Class 1 Division 2 Groups C and D as well as wet area and marine environment suitable.

The HAL-C-2X4 hazardous area light tower provides operators in hazardous locations with a versatile lighting solution for operations where easily managed large scale illumination of the workspace is required. Two 400 watt metal halide lamps producing a total of 150,000 lumens provide light coverage for up to 50,000 square feet of work area while a Class 1 Division 2 Groups C and D U.L. approval assures reliable protection against inadvertent ignitions. This light tower can be extended from 5 feet to up to 7 feet in n height and the aluminum tripod includes wheels for easy placement of the tower.

Click Photo to Enlarge

Click Photo to Enlarge

This light tower is constructed of aluminum and provides for both height adjustment and leg placement, assuring a steady and stable platform. Included with this unit are two 400 watt metal halide lamps, each with its own 50 feet of abrasive and oil resistant SOOW cord terminating in an ECP 1523 5-15P Class 1 Division 1 explosion proof straight blade plug. The explosion proof light fixtures can be removed by releasing the hand knob and sliding the light and mounting bracket off of the tripod center support while the legs can be collapsed, aiding in deployment, storage and transport.

This tower is rated for use in wet areas and marine environments, operates on 120v @60hz, and requires connection to a GFI circuit for OSHA compliance. This unit is ideal for most grain and refinery applications and is not suitable for use in confined spaces.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number HAL-C-2X4
Product Name Hazardous Area Light - 2 X 400 Watt Metal Halide Lights - Cart - 150,000 Lumens Covers 36,000 SF
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Line Lights - CA-DZW45 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
NIR/ICG light module(Laser 780nm+Day Light White 5700K) - MSLM3780 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 780 nm (7800 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details