Golight Radioray wireless remote controlled spotlight with 12 inch stanchion post mount with red/green running lights. WHITE
REMOTE CONTROLLED LIGHT CAPABILITIES:
- 370 degrees motorized rotation
- 140 degrees motorized tilt
- Fast/Slow speed options to improve positioning abilities
REMOTE CONTROLLED LIGHT OUTPUT:
- Handheld wireless remote control and wireless dash mounted remote control
- Philips 9011 bulb with 12 Volts, 65 Watts
- Reflector–computer generated parabolic
- 5.5 amps draw
- 700 foot working beam (you can read a book at 700 feet)
- Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula)
REMOTE CONTROLLED WIRELESS REMOTES:
- Wireless requires no wiring harness
- Effective to 150 feet (even through vehicles, walls, etc.)
- Operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue)
- Handheld and dash mount remotes included
- 4 button operation - up/down, right/left
- Remote turns light on/off, so no additional switch required
- Programmable with 2187 channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified.
- Battery specific's--requires
MATERIALS:
- Housing--ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
- Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance.
- Motors--Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
- Stainless steel mounting plate secures light to aluminum stanchion post
- All connectors are weatherproof meet OEM vehicle manufacturer specifications
CONDITIONS:
- Meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
MOUNTING STANCHION POST:
- 12 inch tall stanchion mount enables light to installed and/or removed and stored. Included running lights are always on when mount is receiving power. The wireless remote controls turn the light on/off and control the motorized position of the light.
- 12 inch long aluminum post mount
- 2 gold plated connectors imbedded in nylon base bring power from Perko socket
- Locking nylon collar twists into place
- Red/green running lights mounted to bottom of the stainless steel plate just forward of the post
- Standard Perko socket, commonly installed on many boats, accepts stanchion post mount. Perko socket included with installation template.
| Larson Electronics LLC | |
|---|---|
| Product Category | Navigation Lights |
| Product Name | Golight GL-2100-12-E Remote Control Spotlight with 12 inch post mount - Perko socket |