Larson Electronics LLC Golight Profiler 2 - GL-8130 Rechargeable Lithium Ion Spotlight GL-8130

Description
GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT Lithium-ion Rechargeable Searchlight with Docking Station Charging System 6.5 million adjusted retail candlepower Beam specs Distance Lux Width 82 280 20 164 125 30 246 79 35 328 43 40 410 31 45 492 19 50 574 17 55 Lux: measurement of illumination falling on an object at distance Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to one mile. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use. The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations. Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System DURABLE • Carbon Fiber Reinforced Housing • Precision Pressure Cast, Aircraft Aluminum Parabolic Reflector • High Performance, High Impact Polycarbonate Lens • Shock-Proof Rubber Lens Surround & Cushioned Grip VERSATILE • Patented Two-Position Swivel Handle • Lantern or Pistol Grip Operation • Dual Light Sources • Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer Battery Pack • 60 Minute Run-Time in Searchlight Mode; Quick 2-Hour Recharge Time • 50+ Hour Run-Time in Convenience Mode POWERFUL • Exclusive NxT BlueFusion™ Technology • 440 M. Lux • 55w 4000K High Color Temperature Blue Vision Searchlight Beam • 1w Super bright LED Convenience Beam This image shows a dark road, similar to a narrow corridor. This image shows the same road, this time with the Golight Profiler II illuminating it; easily reaching distances of more than 900'. GUARANTEED • 1-Year Limited Warranty GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System Package Includes: • Profiler™ II Searchlight • Rechargeable Lithium-Polymer Battery Pack • 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap
Datasheet
Description
GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT Lithium-ion Rechargeable Searchlight with Docking Station Charging System 6.5 million adjusted retail candlepower Beam specs Distance Lux Width 82 280 20 164 125 30 246 79 35 328 43 40 410 31 45 492 19 50 574 17 55 Lux: measurement of illumination falling on an object at distance Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to one mile. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use. The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations. Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System DURABLE • Carbon Fiber Reinforced Housing • Precision Pressure Cast, Aircraft Aluminum Parabolic Reflector • High Performance, High Impact Polycarbonate Lens • Shock-Proof Rubber Lens Surround & Cushioned Grip VERSATILE • Patented Two-Position Swivel Handle • Lantern or Pistol Grip Operation • Dual Light Sources • Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer Battery Pack • 60 Minute Run-Time in Searchlight Mode; Quick 2-Hour Recharge Time • 50+ Hour Run-Time in Convenience Mode POWERFUL • Exclusive NxT BlueFusion™ Technology • 440 M. Lux • 55w 4000K High Color Temperature Blue Vision Searchlight Beam • 1w Super bright LED Convenience Beam This image shows a dark road, similar to a narrow corridor. This image shows the same road, this time with the Golight Profiler II illuminating it; easily reaching distances of more than 900'. GUARANTEED • 1-Year Limited Warranty GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System Package Includes: • Profiler™ II Searchlight • Rechargeable Lithium-Polymer Battery Pack • 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Profiler 2 - GL-8130 Rechargeable Lithium Ion Spotlight - GL-8130 - Larson Electronics LLC
Kemp, TX, USA
Golight Profiler 2 - GL-8130 Rechargeable Lithium Ion Spotlight
GL-8130
Golight Profiler 2 - GL-8130 Rechargeable Lithium Ion Spotlight GL-8130
GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT Lithium-ion Rechargeable Searchlight with Docking Station Charging System 6.5 million adjusted retail candlepower Beam specs Distance Lux Width 82 280 20 164 125 30 246 79 35 328 43 40 410 31 45 492 19 50 574 17 55 Lux: measurement of illumination falling on an object at distance Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to one mile. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use. The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations. Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System DURABLE • Carbon Fiber Reinforced Housing • Precision Pressure Cast, Aircraft Aluminum Parabolic Reflector • High Performance, High Impact Polycarbonate Lens • Shock-Proof Rubber Lens Surround & Cushioned Grip VERSATILE • Patented Two-Position Swivel Handle • Lantern or Pistol Grip Operation • Dual Light Sources • Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer Battery Pack • 60 Minute Run-Time in Searchlight Mode; Quick 2-Hour Recharge Time • 50+ Hour Run-Time in Convenience Mode POWERFUL • Exclusive NxT BlueFusion™ Technology • 440 M. Lux • 55w 4000K High Color Temperature Blue Vision Searchlight Beam • 1w Super bright LED Convenience Beam This image shows a dark road, similar to a narrow corridor. This image shows the same road, this time with the Golight Profiler II illuminating it; easily reaching distances of more than 900'. GUARANTEED • 1-Year Limited Warranty GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System Package Includes: • Profiler™ II Searchlight • Rechargeable Lithium-Polymer Battery Pack • 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap

GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT

Lithium-ion Rechargeable Searchlight with Docking Station Charging System

6.5 million adjusted retail candlepower

Beam specs
Distance Lux Width
82 280 20
164 125 30
246 79 35
328 43 40
410 31 45
492 19 50
574 17 55
Lux: measurement of illumination falling on an object at distance

Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to one mile. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use.
The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations.
Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System
DURABLE
• Carbon Fiber Reinforced Housing
• Precision Pressure Cast,
Aircraft Aluminum Parabolic Reflector
• High Performance, High Impact Polycarbonate Lens
• Shock-Proof Rubber Lens Surround & Cushioned Grip
VERSATILE
• Patented Two-Position Swivel Handle
• Lantern or Pistol Grip Operation
• Dual Light Sources
• Searchlight Beam or LED Convenience Beam
• Precision Balanced and Lightweight - Only 3.5 lbs
• Squeeze-Button, Locking Trigger Switch
• LED Battery Power Level Indicator Gauge
• On Demand 12vDC Docking Station Charging System
• 115vAC Charger & 12v Direct Run Cord
• Revolutionary Battery Technology
• Removable and Rechargeable
• Lithium-Polymer Battery Pack
• 60 Minute Run-Time in Searchlight Mode;
Quick 2-Hour Recharge Time
• 50+ Hour Run-Time in Convenience Mode
POWERFUL
• Exclusive NxT BlueFusion™ Technology
• 440 M. Lux
• 55w 4000K High Color Temperature
Blue Vision Searchlight Beam
• 1w Super bright LED Convenience Beam

This image shows a dark road, similar to a narrow corridor.

This image shows the same road, this time with the Golight Profiler II illuminating it; easily reaching distances of more than 900'.

GUARANTEED
• 1-Year Limited Warranty
GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System
Package Includes:
• Profiler™ II Searchlight
• Rechargeable Lithium-Polymer Battery Pack
• 12vDC Docking Station Charging System
• 115vAC Charger
• 12v Direct Run Power Cord
• Heavy Duty Nylon Shoulder Strap

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-8130
Product Name Golight Profiler 2 - GL-8130 Rechargeable Lithium Ion Spotlight
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQW7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details