Larson Electronics LLC Golight Profiler II - GL-8130-M Rechargeable Lithium Ion Profiler II Spotlight with Magnetic Base GL-8130-M

Description
GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT WITH SWIVELING, TILTING MAGNETIC BASE Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to 1000 feet. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use. The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations. Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System and Adjustable Magnetic Base DURABLE • Carbon Fiber Reinforced Housing • Precision Pressure Cast • Aircraft Aluminum Parabolic Reflector • High Performance, High Impact Polycarbonate Lens • Shock-Proof Rubber Lens Surround & Cushioned Grip VERSATILE • Patented Two-Position Swivel Handle • Lantern or Pistol Grip Operation • Dual Light Sources • Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer Battery Pack • 60 Minute Run-Time in Searchlight Mode; • Quick 2-Hour Recharge Time • 50+ Hour Run-Time in Convenience Mode POWERFUL • Exclusive NxT BlueFusion™ Technology • 440 M. Lux • 55w 4000K High Color Temperature • Blue Vision Searchlight Beam • 1w Super bright LED Convenience Beam GUARANTEED • 1-Year Limited Warranty GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System MODEL 8130(olive drab) Package Includes: • Profiler™ II Searchlight • Rechargeable Lithium-Polymer Battery Pack • 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap • Removable, adjustable magnetic base with 200 pounds magnetic grip *We also offer a 220VAC, 50Hz alternative. Please select the International version option for the 220VAC charger set up*
Datasheet
Description
GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT WITH SWIVELING, TILTING MAGNETIC BASE Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to 1000 feet. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use. The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations. Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System and Adjustable Magnetic Base DURABLE • Carbon Fiber Reinforced Housing • Precision Pressure Cast • Aircraft Aluminum Parabolic Reflector • High Performance, High Impact Polycarbonate Lens • Shock-Proof Rubber Lens Surround & Cushioned Grip VERSATILE • Patented Two-Position Swivel Handle • Lantern or Pistol Grip Operation • Dual Light Sources • Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer Battery Pack • 60 Minute Run-Time in Searchlight Mode; • Quick 2-Hour Recharge Time • 50+ Hour Run-Time in Convenience Mode POWERFUL • Exclusive NxT BlueFusion™ Technology • 440 M. Lux • 55w 4000K High Color Temperature • Blue Vision Searchlight Beam • 1w Super bright LED Convenience Beam GUARANTEED • 1-Year Limited Warranty GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System MODEL 8130(olive drab) Package Includes: • Profiler™ II Searchlight • Rechargeable Lithium-Polymer Battery Pack • 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap • Removable, adjustable magnetic base with 200 pounds magnetic grip *We also offer a 220VAC, 50Hz alternative. Please select the International version option for the 220VAC charger set up*
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Profiler II - GL-8130-M Rechargeable Lithium Ion Profiler II Spotlight with Magnetic Base - GL-8130-M - Larson Electronics LLC
Kemp, TX, USA
Golight Profiler II - GL-8130-M Rechargeable Lithium Ion Profiler II Spotlight with Magnetic Base
GL-8130-M
Golight Profiler II - GL-8130-M Rechargeable Lithium Ion Profiler II Spotlight with Magnetic Base GL-8130-M
GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT WITH SWIVELING, TILTING MAGNETIC BASE Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to 1000 feet. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use. The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations. Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System and Adjustable Magnetic Base DURABLE • Carbon Fiber Reinforced Housing • Precision Pressure Cast • Aircraft Aluminum Parabolic Reflector • High Performance, High Impact Polycarbonate Lens • Shock-Proof Rubber Lens Surround & Cushioned Grip VERSATILE • Patented Two-Position Swivel Handle • Lantern or Pistol Grip Operation • Dual Light Sources • Searchlight Beam or LED Convenience Beam • Precision Balanced and Lightweight - Only 3.5 lbs • Squeeze-Button, Locking Trigger Switch • LED Battery Power Level Indicator Gauge • On Demand 12vDC Docking Station Charging System • 115vAC Charger & 12v Direct Run Cord • Revolutionary Battery Technology • Removable and Rechargeable • Lithium-Polymer Battery Pack • 60 Minute Run-Time in Searchlight Mode; • Quick 2-Hour Recharge Time • 50+ Hour Run-Time in Convenience Mode POWERFUL • Exclusive NxT BlueFusion™ Technology • 440 M. Lux • 55w 4000K High Color Temperature • Blue Vision Searchlight Beam • 1w Super bright LED Convenience Beam GUARANTEED • 1-Year Limited Warranty GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System MODEL 8130(olive drab) Package Includes: • Profiler™ II Searchlight • Rechargeable Lithium-Polymer Battery Pack • 12vDC Docking Station Charging System • 115vAC Charger • 12v Direct Run Power Cord • Heavy Duty Nylon Shoulder Strap • Removable, adjustable magnetic base with 200 pounds magnetic grip *We also offer a 220VAC, 50Hz alternative. Please select the International version option for the 220VAC charger set up*

GOLIGHT PROFILER II LITHIUM-POLYMER RECHARGEABLE HAND-HELD SEARCHLIGHT WITH SWIVELING, TILTING MAGNETIC BASE

Combining a revolutionary deep parabolic reflector with an H-7 axial filament Blue Vision bulb, Golight NxT BlueFusionTM Technology generates an extremely bright, virtually perfect beam of light to eliminate dark spots, cast a broad spectral pattern and reach distances of up to 1000 feet. Projecting more visible light than other handheld brands, Golight brings more power to you, anywhere you go. The Profiler II also has a LED convenience beam for close up use.

The Golight® Profiler™ II Searchlight has been designed and manufactured according to military specifications and is currently being used worldwide during night time special operations.
Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System and Adjustable Magnetic Base

DURABLE
• Carbon Fiber Reinforced Housing
• Precision Pressure Cast
• Aircraft Aluminum Parabolic Reflector
• High Performance, High Impact Polycarbonate Lens
• Shock-Proof Rubber Lens Surround & Cushioned Grip
VERSATILE
• Patented Two-Position Swivel Handle
• Lantern or Pistol Grip Operation
• Dual Light Sources
• Searchlight Beam or LED Convenience Beam
• Precision Balanced and Lightweight - Only 3.5 lbs
• Squeeze-Button, Locking Trigger Switch
• LED Battery Power Level Indicator Gauge
• On Demand 12vDC Docking Station Charging System
• 115vAC Charger & 12v Direct Run Cord
• Revolutionary Battery Technology
• Removable and Rechargeable
• Lithium-Polymer Battery Pack
• 60 Minute Run-Time in Searchlight Mode;
• Quick 2-Hour Recharge Time
• 50+ Hour Run-Time in Convenience Mode
POWERFUL
• Exclusive NxT BlueFusion™ Technology
• 440 M. Lux
• 55w 4000K High Color Temperature
• Blue Vision Searchlight Beam
• 1w Super bright LED Convenience Beam
GUARANTEED
• 1-Year Limited Warranty
GOLIGHT® Profiler™ II Lithium-Polymer Rechargeable Hand-Held Searchlight with Docking Station Charging System MODEL 8130(olive drab)
Package Includes:
• Profiler™ II Searchlight
• Rechargeable Lithium-Polymer Battery Pack
• 12vDC Docking Station Charging System
• 115vAC Charger
• 12v Direct Run Power Cord
• Heavy Duty Nylon Shoulder Strap
• Removable, adjustable magnetic base with 200 pounds magnetic grip
*We also offer a 220VAC, 50Hz alternative. Please select the International version option for the 220VAC charger set up*

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-8130-M
Product Name Golight Profiler II - GL-8130-M Rechargeable Lithium Ion Profiler II Spotlight with Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSB15 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Royal Blue 445nm) - SSLM-445C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 445 nm (4450 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details