Larson Electronics LLC Golight GL-7951-24-M - 24 Volt Portable Remote Control Spotlight w/Magnetic Base GL-7951-24-M

Description
GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Wireless remote control controls on/off of light beam - Philips bulb - 24 Volts, 65 Watts - Reflector –computer generated parabolic - 2.7 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700 feet (can read a book at 700 feet) GOLIGHT REMOTE CONTROLLED WIRELESS REMOTE: - Wireless requires no wiring harness - Effective to 150 feet (even through vehicles, walls, etc.) - Operate on 433 mhz (works on radio signal, not IR, so line of site and obstructions are not an issue) - Handheld remote included - Remote is weatherproof - 4 button operation - up/down, right/left - Remote turns light on/off, so no additional switch required - Programmable with 2187 channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Battery is MN21(GL-7921) GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats. GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT REMOVABLE MAGNETIC SHOE BASE: - Golight slides on and off base of the light. When the shoe is installed a spring loaded button pops up locking the light into the base. The shoe base completely encapsulates the suction cup base - When the base is removed, the light can be mounted using the suction cup and the locking lever on the side to activate the suction mount. - The magnetic shoe has the holes in it to be permanently mounted as well. - Small bar magnets are imbedded in the shoe base and covered with rubber. - Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-M or GL-2051-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles. Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc. GOLIGHT HANDLE: - Golight’s swivel handle on the top of the light enables the operator to move the Golight to different positions easily
Datasheet
Description
GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Wireless remote control controls on/off of light beam - Philips bulb - 24 Volts, 65 Watts - Reflector –computer generated parabolic - 2.7 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700 feet (can read a book at 700 feet) GOLIGHT REMOTE CONTROLLED WIRELESS REMOTE: - Wireless requires no wiring harness - Effective to 150 feet (even through vehicles, walls, etc.) - Operate on 433 mhz (works on radio signal, not IR, so line of site and obstructions are not an issue) - Handheld remote included - Remote is weatherproof - 4 button operation - up/down, right/left - Remote turns light on/off, so no additional switch required - Programmable with 2187 channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Battery is MN21(GL-7921) GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats. GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT REMOVABLE MAGNETIC SHOE BASE: - Golight slides on and off base of the light. When the shoe is installed a spring loaded button pops up locking the light into the base. The shoe base completely encapsulates the suction cup base - When the base is removed, the light can be mounted using the suction cup and the locking lever on the side to activate the suction mount. - The magnetic shoe has the holes in it to be permanently mounted as well. - Small bar magnets are imbedded in the shoe base and covered with rubber. - Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-M or GL-2051-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles. Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc. GOLIGHT HANDLE: - Golight’s swivel handle on the top of the light enables the operator to move the Golight to different positions easily
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight GL-7951-24-M - 24 Volt Portable Remote Control Spotlight w/Magnetic Base - GL-7951-24-M - Larson Electronics LLC
Kemp, TX, USA
Golight GL-7951-24-M - 24 Volt Portable Remote Control Spotlight w/Magnetic Base
GL-7951-24-M
Golight GL-7951-24-M - 24 Volt Portable Remote Control Spotlight w/Magnetic Base GL-7951-24-M
GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Wireless remote control controls on/off of light beam - Philips bulb - 24 Volts, 65 Watts - Reflector –computer generated parabolic - 2.7 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700 feet (can read a book at 700 feet) GOLIGHT REMOTE CONTROLLED WIRELESS REMOTE: - Wireless requires no wiring harness - Effective to 150 feet (even through vehicles, walls, etc.) - Operate on 433 mhz (works on radio signal, not IR, so line of site and obstructions are not an issue) - Handheld remote included - Remote is weatherproof - 4 button operation - up/down, right/left - Remote turns light on/off, so no additional switch required - Programmable with 2187 channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Battery is MN21(GL-7921) GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats. GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT REMOVABLE MAGNETIC SHOE BASE: - Golight slides on and off base of the light. When the shoe is installed a spring loaded button pops up locking the light into the base. The shoe base completely encapsulates the suction cup base - When the base is removed, the light can be mounted using the suction cup and the locking lever on the side to activate the suction mount. - The magnetic shoe has the holes in it to be permanently mounted as well. - Small bar magnets are imbedded in the shoe base and covered with rubber. - Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-M or GL-2051-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles. Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc. GOLIGHT HANDLE: - Golight’s swivel handle on the top of the light enables the operator to move the Golight to different positions easily

GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES:
- 370 degrees motorized rotation
- 140 degrees motorized tilt
- Fast/Slow speed options to improve positioning abilities
GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT:
- Wireless remote control controls on/off of light beam
- Philips bulb - 24 Volts, 65 Watts
- Reflector

–computer generated parabolic
- 2.7 amps draw
- 700 foot working beam (you can read a book at 700 feet)
- Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower
BEAM: Wide Spot beam - effective working beam of 700 feet (can read a book at 700 feet)
GOLIGHT REMOTE CONTROLLED WIRELESS REMOTE:
- Wireless requires no wiring harness
- Effective to 150 feet (even through vehicles, walls, etc.)
- Operate on 433 mhz (works on radio signal, not IR, so line of site and obstructions are not an issue)
- Handheld remote included
- Remote is weatherproof
- 4 button operation - up/down, right/left
- Remote turns light on/off, so no additional switch required
- Programmable with 2187 channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified.
- Battery is MN21(GL-7921)

GOLIGHT CONDITIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
- Ambient temp: -28C (-20F) to 60C (140F)
The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats.
GOLIGHT MATERIALS:
- Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material.
- Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance.
- All connectors are weatherproof meet OEM vehicle manufacturer specifications
- Light gauge 16 foot wiring with multi-spring thin style cigarette plug.
GOLIGHT REMOVABLE MAGNETIC SHOE BASE:
- Golight slides on and off base of the light. When the shoe is installed a spring loaded button pops up locking the light into the base. The shoe base completely encapsulates the suction cup base
- When the base is removed, the light can be mounted using the suction cup and the locking lever on the side to activate the suction mount.
- The magnetic shoe has the holes in it to be permanently mounted as well.
- Small bar magnets are imbedded in the shoe base and covered with rubber.
- Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-M or GL-2051-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles.
Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc.
GOLIGHT HANDLE:
- Golight’s swivel handle on the top of the light enables the operator to move the Golight to different positions easily

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-7951-24-M
Product Name Golight GL-7951-24-M - 24 Volt Portable Remote Control Spotlight w/Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSR15 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details