Larson Electronics LLC Golight Radioray GL-7901-F Wireless Remote Control FLOOD Light - Magnetic Base - Spot/Flood Combo GL-7901-F-M

Description
Golight Radioray 7901-F wireless remote controlled FLOOD LIGHT (short, wide, soft beam) with removable flood lens. Switch to spot in a matter of seconds by simply removing lens. 16 foot cord with cigarette plug. GOLIGHT COLOR: WHITE GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities NEW FLOOD DESIGN: With a new flood design, the GL-7901-F-M can now swap it's beam output from a Flood to a Spot beam in a matter of seconds. The GL-7901-F-M has undergone a change to it's bulb, lens, as well as frame with two brackets for receiving lock-in tabs. Two tabs lock the flood lens into place to create a beam 100'L x 100'W. Previous flood models emitted a beam 60'L x 50'W. When lens is snapped off and a clear, spot lens is revieled, the GL-7901-F-M then emits a beam 750'L x 250'W at it's farthest point. GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - 65 watt halogen bulb - Pentabeam reflector - 5.5 amps draw - 100 foot by 100 foot soft flood beam with Lens; 750'L x 250'W without Lens - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula)more on candlepower BEAM: With Lens, Soft, wide flood beam - effective working beam 100 foot long by 100 foot wide. Without Lens, 750'L x 250'W Click Here for Long-Distance Spotlight Beam GOLIGHT REMOTE CONTROLLED WIRELESS REMOTES: - wireless requires no wiring harness - effective to 150 feet (even through vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld remote - Remotes are encapsulated in a weatherproof plastic enclosure - 4 button operation - up/down, right/left - Fast and slow motor control - remote turns light on/off, so no additional switch required - Programmable with 2187 channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified - Battery is MN21 ( GL-7921) GOLIGHT MATERIALS: -Housing--ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevent rust, corrosion and oxidation that could impair performance -All connectors are weatherproof and meet OEM vehicle manufacturer specifications -Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT CONDITIONS: - Meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) GOLIGHT REMOVABLE MAGNETIC SHOE BASE: -Golight slides on and off of base of the light. When the shoe is installed a sping loaded button pops up locking the light into the base. The shoebase completely encapsulates the suction cup base. -When the base is removed, the light can be mounted using the suction cip and the locking lever on the side to activate the suction mount. - The magnetic shoe has the holes in it to be permanently mounted as well. - Small bar magnets are imbedded in the shoe base and covered with rubber. - Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-F-M and GL-2051-F-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles. Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc. GOLIGHT HANDLE: - Golight's swivel handle on top of the light enables the operator to move the Golight to different locations easily. GOLIGHT MOUNTING OPTIONS INCLUDED: - Permanent mount possible via 4 holes in removable shoe base (ideal for permanent placement) - Suction cup mount (once magnetic mount show is removed the suction cup base is exposed) - Removable magnetic mount shoe (removable) with 40 pound grip magnetic base (ideal for temporary placement of the unit for specific task, not for driving around)
Datasheet
Description
Golight Radioray 7901-F wireless remote controlled FLOOD LIGHT (short, wide, soft beam) with removable flood lens. Switch to spot in a matter of seconds by simply removing lens. 16 foot cord with cigarette plug. GOLIGHT COLOR: WHITE GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities NEW FLOOD DESIGN: With a new flood design, the GL-7901-F-M can now swap it's beam output from a Flood to a Spot beam in a matter of seconds. The GL-7901-F-M has undergone a change to it's bulb, lens, as well as frame with two brackets for receiving lock-in tabs. Two tabs lock the flood lens into place to create a beam 100'L x 100'W. Previous flood models emitted a beam 60'L x 50'W. When lens is snapped off and a clear, spot lens is revieled, the GL-7901-F-M then emits a beam 750'L x 250'W at it's farthest point. GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - 65 watt halogen bulb - Pentabeam reflector - 5.5 amps draw - 100 foot by 100 foot soft flood beam with Lens; 750'L x 250'W without Lens - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula)more on candlepower BEAM: With Lens, Soft, wide flood beam - effective working beam 100 foot long by 100 foot wide. Without Lens, 750'L x 250'W Click Here for Long-Distance Spotlight Beam GOLIGHT REMOTE CONTROLLED WIRELESS REMOTES: - wireless requires no wiring harness - effective to 150 feet (even through vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld remote - Remotes are encapsulated in a weatherproof plastic enclosure - 4 button operation - up/down, right/left - Fast and slow motor control - remote turns light on/off, so no additional switch required - Programmable with 2187 channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified - Battery is MN21 ( GL-7921) GOLIGHT MATERIALS: -Housing--ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevent rust, corrosion and oxidation that could impair performance -All connectors are weatherproof and meet OEM vehicle manufacturer specifications -Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT CONDITIONS: - Meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) GOLIGHT REMOVABLE MAGNETIC SHOE BASE: -Golight slides on and off of base of the light. When the shoe is installed a sping loaded button pops up locking the light into the base. The shoebase completely encapsulates the suction cup base. -When the base is removed, the light can be mounted using the suction cip and the locking lever on the side to activate the suction mount. - The magnetic shoe has the holes in it to be permanently mounted as well. - Small bar magnets are imbedded in the shoe base and covered with rubber. - Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-F-M and GL-2051-F-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles. Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc. GOLIGHT HANDLE: - Golight's swivel handle on top of the light enables the operator to move the Golight to different locations easily. GOLIGHT MOUNTING OPTIONS INCLUDED: - Permanent mount possible via 4 holes in removable shoe base (ideal for permanent placement) - Suction cup mount (once magnetic mount show is removed the suction cup base is exposed) - Removable magnetic mount shoe (removable) with 40 pound grip magnetic base (ideal for temporary placement of the unit for specific task, not for driving around)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Radioray GL-7901-F Wireless Remote Control FLOOD Light - Magnetic Base - Spot/Flood Combo - GL-7901-F-M - Larson Electronics LLC
Kemp, TX, USA
Golight Radioray GL-7901-F Wireless Remote Control FLOOD Light - Magnetic Base - Spot/Flood Combo
GL-7901-F-M
Golight Radioray GL-7901-F Wireless Remote Control FLOOD Light - Magnetic Base - Spot/Flood Combo GL-7901-F-M
Golight Radioray 7901-F wireless remote controlled FLOOD LIGHT (short, wide, soft beam) with removable flood lens. Switch to spot in a matter of seconds by simply removing lens. 16 foot cord with cigarette plug. GOLIGHT COLOR: WHITE GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities NEW FLOOD DESIGN: With a new flood design, the GL-7901-F-M can now swap it's beam output from a Flood to a Spot beam in a matter of seconds. The GL-7901-F-M has undergone a change to it's bulb, lens, as well as frame with two brackets for receiving lock-in tabs. Two tabs lock the flood lens into place to create a beam 100'L x 100'W. Previous flood models emitted a beam 60'L x 50'W. When lens is snapped off and a clear, spot lens is revieled, the GL-7901-F-M then emits a beam 750'L x 250'W at it's farthest point. GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - 65 watt halogen bulb - Pentabeam reflector - 5.5 amps draw - 100 foot by 100 foot soft flood beam with Lens; 750'L x 250'W without Lens - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula)more on candlepower BEAM: With Lens, Soft, wide flood beam - effective working beam 100 foot long by 100 foot wide. Without Lens, 750'L x 250'W Click Here for Long-Distance Spotlight Beam GOLIGHT REMOTE CONTROLLED WIRELESS REMOTES: - wireless requires no wiring harness - effective to 150 feet (even through vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld remote - Remotes are encapsulated in a weatherproof plastic enclosure - 4 button operation - up/down, right/left - Fast and slow motor control - remote turns light on/off, so no additional switch required - Programmable with 2187 channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified - Battery is MN21 ( GL-7921) GOLIGHT MATERIALS: -Housing--ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevent rust, corrosion and oxidation that could impair performance -All connectors are weatherproof and meet OEM vehicle manufacturer specifications -Light gauge 16 foot wiring with multi-spring thin style cigarette plug. GOLIGHT CONDITIONS: - Meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) GOLIGHT REMOVABLE MAGNETIC SHOE BASE: -Golight slides on and off of base of the light. When the shoe is installed a sping loaded button pops up locking the light into the base. The shoebase completely encapsulates the suction cup base. -When the base is removed, the light can be mounted using the suction cip and the locking lever on the side to activate the suction mount. - The magnetic shoe has the holes in it to be permanently mounted as well. - Small bar magnets are imbedded in the shoe base and covered with rubber. - Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-F-M and GL-2051-F-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles. Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc. GOLIGHT HANDLE: - Golight's swivel handle on top of the light enables the operator to move the Golight to different locations easily. GOLIGHT MOUNTING OPTIONS INCLUDED: - Permanent mount possible via 4 holes in removable shoe base (ideal for permanent placement) - Suction cup mount (once magnetic mount show is removed the suction cup base is exposed) - Removable magnetic mount shoe (removable) with 40 pound grip magnetic base (ideal for temporary placement of the unit for specific task, not for driving around)

Golight Radioray 7901-F wireless remote controlled FLOOD LIGHT (short, wide, soft beam) with removable flood lens. Switch to spot in a matter of seconds by simply removing lens. 16 foot cord with cigarette plug.

GOLIGHT COLOR: WHITE

GOLIGHT REMOTE CONTROLLED LIGHT CAPABILITIES:
- 370 degrees motorized rotation
- 140 degrees motorized tilt
- Fast/Slow speed options to improve positioning abilities

NEW FLOOD DESIGN:
With a new flood design, the GL-7901-F-M can now swap it's beam output from a Flood to a Spot beam in a matter of seconds. The GL-7901-F-M has undergone a change to it's bulb, lens, as well as frame with two brackets for receiving lock-in tabs. Two tabs lock the flood lens into place to create a beam 100'L x 100'W. Previous flood models emitted a beam 60'L x 50'W. When lens is snapped off and a clear, spot lens is revieled, the GL-7901-F-M then emits a beam 750'L x 250'W at it's farthest point.

GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT:
- 65 watt halogen bulb
- Pentabeam reflector
- 5.5 amps draw
- 100 foot by 100 foot soft flood beam with Lens; 750'L x 250'W without Lens
- Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula)more on candlepower

BEAM: With Lens, Soft, wide flood beam - effective working beam 100 foot long by 100 foot wide. Without Lens, 750'L x 250'W

Click Here for Long-Distance Spotlight Beam

GOLIGHT REMOTE CONTROLLED WIRELESS REMOTES:
- wireless requires no wiring harness
- effective to 150 feet (even through vehicles, walls, etc.)
- operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue)
- handheld remote
- Remotes are encapsulated in a weatherproof plastic enclosure
- 4 button operation - up/down, right/left
- Fast and slow motor control
- remote turns light on/off, so no additional switch required
- Programmable with 2187 channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified
- Battery is MN21 ( GL-7921)

GOLIGHT MATERIALS:
-Housing--ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
- Gears and transmission parts/engineering Lexan, and brass prevent rust, corrosion and oxidation that could impair performance
-All connectors are weatherproof and meet OEM vehicle manufacturer specifications
-Light gauge 16 foot wiring with multi-spring thin style cigarette plug.

GOLIGHT CONDITIONS:
- Meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
- Ambient temp: -28C (-20F) to 60C (140F)

GOLIGHT REMOVABLE MAGNETIC SHOE BASE:
-Golight slides on and off of base of the light. When the shoe is installed a sping loaded button pops up locking the light into the base. The shoebase completely encapsulates the suction cup base.
-When the base is removed, the light can be mounted using the suction cip and the locking lever on the side to activate the suction mount.
- The magnetic shoe has the holes in it to be permanently mounted as well.
- Small bar magnets are imbedded in the shoe base and covered with rubber.
- Magnetic base offers 40 pounds of magnetic grip. This is suitable for temporary positioning on vehicles, but not appropriate for moving vehicles. Please see our GL-2000-F-M and GL-2051-F-M for 200 pound grip magnetic mount alternatives suitable for moving vehicles.

Once the shoe base is removed from the Golight, a suction cup mount can be used to attach the Golight to smooth surfaces. The suction cup mount is released via side mount lever. The suction cup is not suitable for moving vehicles, boats, etc.

GOLIGHT HANDLE:
- Golight's swivel handle on top of the light enables the operator to move the Golight to different locations easily.

GOLIGHT MOUNTING OPTIONS INCLUDED:
- Permanent mount possible via 4 holes in removable shoe base (ideal for permanent placement)
- Suction cup mount (once magnetic mount show is removed the suction cup base is exposed)
- Removable magnetic mount shoe (removable) with 40 pound grip magnetic base (ideal for temporary placement of the unit for specific task, not for driving around)

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-7901-F-M
Product Name Golight Radioray GL-7901-F Wireless Remote Control FLOOD Light - Magnetic Base - Spot/Flood Combo
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Portable UV Lamp, 8W Long & Short Wave (366nm & 254nm) - 93-28 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 to 366 nm (2540 to 3660 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details