Larson Electronics LLC Golight Stryker Remote Control FLOOD LIGHT with Dash Mount Remote control - Chrome Color GL-3106-F

Description
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet
Description
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Stryker Remote Control FLOOD LIGHT with Dash Mount Remote control - Chrome Color - GL-3106-F - Larson Electronics LLC
Kemp, TX, USA
Golight Stryker Remote Control FLOOD LIGHT with Dash Mount Remote control - Chrome Color
GL-3106-F
Golight Stryker Remote Control FLOOD LIGHT with Dash Mount Remote control - Chrome Color GL-3106-F
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use

Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight.
Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category)
Lamp Wattage: 65 Watts
Amp Draw: 5.5 amps on 12 Volts DC
Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light.
Beam: Soft, wide flood beam - effective working beam 50 foot long by 75 foot wide. Click here for Long-Distance Spotlight Beam
Lamp Construction: GE Sealed Beam Bulb
Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower
Remote Type: Wireless
Remotes Included: Dash Mount - battery operated
Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Warranty: 5 Years
Outdoor Applications: All vehicles, boats, heavy equipment
Other Applications: home and building security (with AC/DC converter)
GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:
Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote.
Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously.
Replacement remote controls are readily available.
Golight Remote Specifications:
- Remotes are weatherproof
- Programmable with more than 60,000 possible channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified.
- Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons.
Golight handheld remote control - details and pictures
Golight dash mount remote control - details and pictures
GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications
GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3106-F
Product Name Golight Stryker Remote Control FLOOD LIGHT with Dash Mount Remote control - Chrome Color
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Coaxial Light - CA-DXB7 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Violet 415nm) - SSLM-415C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 415 nm (4150 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details