Larson Electronics LLC HID Golight Stryker - 35 Watts - 3000 Lumen - Handheld Wireless Remote - Black - Magnetic Base GL-3051H-SE50-M

Description
Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts HID Amp Draw: 7.2 cold start, 3 amps for continuous run off 12 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow Spot beam - effective working beam of 5331 feet (can read a book at 5331 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment This photo shows the unit mounted on a hunting truck, an application the HID Golights are commonly used for. Other Applications: home and building security (with AC/DC converter) Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Golight handheld remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall - Weight: 5 pounds
Datasheet
Description
Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts HID Amp Draw: 7.2 cold start, 3 amps for continuous run off 12 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow Spot beam - effective working beam of 5331 feet (can read a book at 5331 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment This photo shows the unit mounted on a hunting truck, an application the HID Golights are commonly used for. Other Applications: home and building security (with AC/DC converter) Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Golight handheld remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall - Weight: 5 pounds
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Golight Stryker - 35 Watts - 3000 Lumen - Handheld Wireless Remote - Black - Magnetic Base - GL-3051H-SE50-M - Larson Electronics LLC
Kemp, TX, USA
HID Golight Stryker - 35 Watts - 3000 Lumen - Handheld Wireless Remote - Black - Magnetic Base
GL-3051H-SE50-M
HID Golight Stryker - 35 Watts - 3000 Lumen - Handheld Wireless Remote - Black - Magnetic Base GL-3051H-SE50-M
Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watts HID Amp Draw: 7.2 cold start, 3 amps for continuous run off 12 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow Spot beam - effective working beam of 5331 feet (can read a book at 5331 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment This photo shows the unit mounted on a hunting truck, an application the HID Golights are commonly used for. Other Applications: home and building security (with AC/DC converter) Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Golight handheld remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall - Weight: 5 pounds

Color: Black
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Magnetic - water tight 100 pound grip base - tested to 60mph
- Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint.
- Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip.

Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats
Lamp Wattage: 35 Watts HID
Amp Draw: 7.2 cold start, 3 amps for continuous run off 12 Volts DC
Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability.
Beam: Narrow Spot beam - effective working beam of 5331 feet (can read a book at 5331 feet)
Lamp Construction: Phillips bulb and glass lens/reflector assembly (Made in Germany)
Color Temperature: 4100K
Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower
Remote Type: Wireless
Remotes Included: Handheld - battery operated
Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Warranty: 5 Years
Outdoor Applications: All vehicles, boats, heavy equipment

This photo shows the unit mounted on a hunting truck, an application the HID Golights are commonly used for.
Other Applications: home and building security (with AC/DC converter)

Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models.

In this photograph, the halogen Golight is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so.


With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet.
GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:
Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12 volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 100 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dip switches inside each remote.
Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously.
Replacement remote controls are readily available.
Golight Remote Specifications:
- Remotes are weatherproof
- Programmable with more than 60,000 possible channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified.
- Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads.
Golight handheld remote control - details and pictures
GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications
GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
GOLIGHT DIMENSIONS:
- 6 inches by 6 inches by 7 inches tall
- Weight: 5 pounds

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3051H-SE50-M
Product Name HID Golight Stryker - 35 Watts - 3000 Lumen - Handheld Wireless Remote - Black - Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Linear Light Source - SMI-BL-10017-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details
Line Lights - CA-DZB30 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
Mid-size sight glass luminaire - LumiStar2000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details