Larson Electronics LLC Golight Stryker GL-3049-P Remote Controlled Spotlight - Adjustable Double Ball / Socket Mount Base GL-3049-P

Description
Golight Stryker wireless remote controlled spotlight with double ball and socket mount REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities REMOTE CONTROLLED LIGHT OUTPUT: - 65 watt halogen bulb - Pentabeam reflector - 5.5 amps draw - 850 foot working beam (you can read a book at 850 feet) REMOTE CONTROLLED WIRELESS REMOTES: - wireless requires no wiring harness - effective to 150 feet (even through vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld and dash mount remotes included - 4 button operation - up/down, right/left - remote turns light on/off, so no additional switch required MATERIALS: - ABS housing and internal moving parts prevents rust, corrosion and oxidation which could diminish performance - Stainless mounting brackets/plates - all connectors meet OEM vehicle manufacturer specifications
Datasheet
Description
Golight Stryker wireless remote controlled spotlight with double ball and socket mount REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities REMOTE CONTROLLED LIGHT OUTPUT: - 65 watt halogen bulb - Pentabeam reflector - 5.5 amps draw - 850 foot working beam (you can read a book at 850 feet) REMOTE CONTROLLED WIRELESS REMOTES: - wireless requires no wiring harness - effective to 150 feet (even through vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld and dash mount remotes included - 4 button operation - up/down, right/left - remote turns light on/off, so no additional switch required MATERIALS: - ABS housing and internal moving parts prevents rust, corrosion and oxidation which could diminish performance - Stainless mounting brackets/plates - all connectors meet OEM vehicle manufacturer specifications
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Stryker GL-3049-P Remote Controlled Spotlight - Adjustable Double Ball / Socket Mount Base - GL-3049-P - Larson Electronics LLC
Kemp, TX, USA
Golight Stryker GL-3049-P Remote Controlled Spotlight - Adjustable Double Ball / Socket Mount Base
GL-3049-P
Golight Stryker GL-3049-P Remote Controlled Spotlight - Adjustable Double Ball / Socket Mount Base GL-3049-P
Golight Stryker wireless remote controlled spotlight with double ball and socket mount REMOTE CONTROLLED LIGHT CAPABILITIES: - 370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities REMOTE CONTROLLED LIGHT OUTPUT: - 65 watt halogen bulb - Pentabeam reflector - 5.5 amps draw - 850 foot working beam (you can read a book at 850 feet) REMOTE CONTROLLED WIRELESS REMOTES: - wireless requires no wiring harness - effective to 150 feet (even through vehicles, walls, etc.) - operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue) - handheld and dash mount remotes included - 4 button operation - up/down, right/left - remote turns light on/off, so no additional switch required MATERIALS: - ABS housing and internal moving parts prevents rust, corrosion and oxidation which could diminish performance - Stainless mounting brackets/plates - all connectors meet OEM vehicle manufacturer specifications

Golight Stryker wireless remote controlled spotlight with double ball and socket mount

REMOTE CONTROLLED LIGHT CAPABILITIES:
- 370 degrees motorized rotation
- 140 degrees motorized tilt
- Fast/Slow speed options to improve positioning abilities

REMOTE CONTROLLED LIGHT OUTPUT:
- 65 watt halogen bulb
- Pentabeam reflector
- 5.5 amps draw
- 850 foot working beam (you can read a book at 850 feet)

REMOTE CONTROLLED WIRELESS REMOTES:
- wireless requires no wiring harness
- effective to 150 feet (even through vehicles, walls, etc.)
- operate on 433 mhz (works on radio signal, not IR so line of site and obstructions are not an issue)
- handheld and dash mount remotes included
- 4 button operation - up/down, right/left
- remote turns light on/off, so no additional switch required

MATERIALS:
- ABS housing and internal moving parts prevents rust, corrosion and oxidation which could diminish performance
- Stainless mounting brackets/plates
- all connectors meet OEM vehicle manufacturer specifications

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3049-P
Product Name Golight Stryker GL-3049-P Remote Controlled Spotlight - Adjustable Double Ball / Socket Mount Base
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Flat Ring Light - CA-DRW4F - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Lime 565nm) - SSLM-565C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 565 nm (5650 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details