Larson Electronics LLC Golight Stryker GL-3049-24-M -24 Volt Wireless Remote Control Spotlight - 2 Remotes-Magnetic GL-3049-24-M

Description
Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 24 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats. Golight 24 volt models are configured using an internal step down transformer. The step down transformer is inline, within the housing of the Golight remote control light. For this reason, all replacement parts, including bulbs, motors and other electrical components are still 12 volts. The Golight 24 volt model is basically a 12-volt light with an integral step down board that converts the incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly. Lamp Wattage: 65 Watts Amp Draw: 2.7 amps on 24 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Click here for Short, Wide Floodlight Beam Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld and Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet
Description
Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 24 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats. Golight 24 volt models are configured using an internal step down transformer. The step down transformer is inline, within the housing of the Golight remote control light. For this reason, all replacement parts, including bulbs, motors and other electrical components are still 12 volts. The Golight 24 volt model is basically a 12-volt light with an integral step down board that converts the incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly. Lamp Wattage: 65 Watts Amp Draw: 2.7 amps on 24 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Click here for Short, Wide Floodlight Beam Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld and Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Stryker GL-3049-24-M -24 Volt Wireless Remote Control Spotlight - 2 Remotes-Magnetic - GL-3049-24-M - Larson Electronics LLC
Kemp, TX, USA
Golight Stryker GL-3049-24-M -24 Volt Wireless Remote Control Spotlight - 2 Remotes-Magnetic
GL-3049-24-M
Golight Stryker GL-3049-24-M -24 Volt Wireless Remote Control Spotlight - 2 Remotes-Magnetic GL-3049-24-M
Color: Black Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Magnetic - water tight 100 pound grip base - tested to 60mph - Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint. - Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip. Voltage: 24 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats. Golight 24 volt models are configured using an internal step down transformer. The step down transformer is inline, within the housing of the Golight remote control light. For this reason, all replacement parts, including bulbs, motors and other electrical components are still 12 volts. The Golight 24 volt model is basically a 12-volt light with an integral step down board that converts the incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly. Lamp Wattage: 65 Watts Amp Draw: 2.7 amps on 24 Volts DC Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Click here for Short, Wide Floodlight Beam Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Wireless Remotes Included: Handheld and Dash Mount - battery operated Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote. Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously. Replacement remote controls are readily available. Golight Remote Specifications: - Remotes are weatherproof - Programmable with more than 60,000 possible channels - Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified. - Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons. Golight handheld remote control - details and pictures Golight dash mount remote control - details and pictures GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use

Color: Black
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Magnetic - water tight 100 pound grip base - tested to 60mph
- Magnetic base encapsulated in soft rubber to adapt to uneven vehicle surfaces and prevent scratches on vehicle paint.
- Wrap around base seal prevents dirt from entering the base of the light. Includes rubber cord grip.

Voltage: 24 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats. Golight 24 volt models are configured using an internal step down transformer. The step down transformer is inline, within the housing of the Golight remote control light. For this reason, all replacement parts, including bulbs, motors and other electrical components are still 12 volts. The Golight 24 volt model is basically a 12-volt light with an integral step down board that converts the incoming 24 volts DC to 12 volts DC. Any 24-volt Golight can be turned into a 12 volt Golight by simply removing the step down board and plugging power connection into the main board directly.
Lamp Wattage: 65 Watts
Amp Draw: 2.7 amps on 24 Volts DC
Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability.
Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet)

Click here for Short, Wide Floodlight Beam
Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here)
Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower
Remote Type: Wireless
Remotes Included: Handheld and Dash Mount - battery operated

Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Warranty: 5 Years
Outdoor Applications: All vehicles, boats, heavy equipment
Other Applications: home and building security (with AC/DC converter)

GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:

Golight Remote Control Type(s): Wireless. Radio based, 433 MHz (not infrared). No wiring required. Remotes powered from internal 12-volt batteries (included) that last approximately 1 year. Small red LED light indicates active remote button. Golight remote controls effective to 150 feet through all manner of wall buildings and vehicles. Individual remotes can be programmed to work with individual lights or the same light based on positioning of dipswitches inside each remote.

Golight Remote Functionality: 4 buttons control up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the buttons are depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on remote. Fast and slow button (turtle/hare) control speed of the motor while pan and tilt function buttons depressed. 12 seconds for a full 370-degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.

Golight remote controls can be programmed to work with one Golight light or control several Golights simultaneously.
Replacement remote controls are readily available.

Golight Remote Specifications:
- Remotes are weatherproof
- Programmable with more than 60,000 possible channels
- Radio R.F. Frequency, F.C.C., S.A.E. tested and Canada Certified.
- Handheld remote is 3 inches long by 2 inches wide by 3/8 inch thick. Solid polycarbonate with rubber button pads. Dash mount unit is 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate includes buttons.
Golight handheld remote control - details and pictures
Golight dash mount remote control - details and pictures

GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications

GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3049-24-M
Product Name Golight Stryker GL-3049-24-M -24 Volt Wireless Remote Control Spotlight - 2 Remotes-Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Ringlights & Ringlight Options - FTIRL16856-2.5 - Fiberoptics Technology, Inc.
Specs
Illumination Type Ring
Illuminator Features Fiber Optic
Active Area Length 2.65 inch (67.31 mm)
View Details
Telecentric Transmission Illuminator - TDB 150 - JENOPTIK Optical Systems, Inc.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 5.91 inch (150 mm)
View Details