Larson Electronics LLC HID Golight Stryker - 35 Watt HID - 3000 Lumen - Wired Joystick Remote - Chrome - 12 VDC - Spot Beam GL-3026H

Description
Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt HID Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds on startup) Cord: 1 foot pigtail with stripped and tinned leads extend from the remote. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. 20 foot wire harness connects the dash mount remote to the remote control light. Beam: Tight spot beam - effective working beam of 5,331 feet (can read a book at 5,331 feet) Lamp Construction: 35 Watt High Intensity Discharge bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the Halogen Stryker is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. “Click here for an industrial grade alternatives remote control spotlight for mining, oil field and other high vibration applications.” GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall
Datasheet
Description
Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt HID Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds on startup) Cord: 1 foot pigtail with stripped and tinned leads extend from the remote. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. 20 foot wire harness connects the dash mount remote to the remote control light. Beam: Tight spot beam - effective working beam of 5,331 feet (can read a book at 5,331 feet) Lamp Construction: 35 Watt High Intensity Discharge bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the Halogen Stryker is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. “Click here for an industrial grade alternatives remote control spotlight for mining, oil field and other high vibration applications.” GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Golight Stryker - 35 Watt HID - 3000 Lumen - Wired Joystick Remote - Chrome - 12 VDC - Spot Beam - GL-3026H - Larson Electronics LLC
Kemp, TX, USA
HID Golight Stryker - 35 Watt HID - 3000 Lumen - Wired Joystick Remote - Chrome - 12 VDC - Spot Beam
GL-3026H
HID Golight Stryker - 35 Watt HID - 3000 Lumen - Wired Joystick Remote - Chrome - 12 VDC - Spot Beam GL-3026H
Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt HID Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds on startup) Cord: 1 foot pigtail with stripped and tinned leads extend from the remote. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. 20 foot wire harness connects the dash mount remote to the remote control light. Beam: Tight spot beam - effective working beam of 5,331 feet (can read a book at 5,331 feet) Lamp Construction: 35 Watt High Intensity Discharge bulb and glass lens/reflector assembly (Made in Germany) Color Temperature: 4100K Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models. In this photograph, the Halogen Stryker is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so. With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet. “Click here for an industrial grade alternatives remote control spotlight for mining, oil field and other high vibration applications.” GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use GOLIGHT DIMENSIONS: - 6 inches by 6 inches by 7 inches tall

Color: Chrome
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight.
Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats
Lamp Wattage: 35 Watt HID
Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds on startup)
Cord: 1 foot pigtail with stripped and tinned leads extend from the remote. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. 20 foot wire harness connects the dash mount remote to the remote control light.
Beam: Tight spot beam - effective working beam of 5,331 feet (can read a book at 5,331 feet)
Lamp Construction: 35 Watt High Intensity Discharge bulb and glass lens/reflector assembly (Made in Germany)
Color Temperature: 4100K
Industrial Candlepower Rating: 5.5 million (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 15 million (newer formula used in retail stores) more on candlepower
Remote Type: Dash mount remote connects to light via 20 foot harness
Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Warranty: 5 Years
Outdoor Applications: All vehicles, boats, heavy equipment
Other Applications: home and building security (with AC/DC converter)

NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER.

Magnalight recently went out into the field to conduct a comparison between the Golight HID Strykers vs. the Halogen Stryker Models.

In this photograph, the Halogen Stryker is illuminating a stretch of road about 5000 feet in length. The beam starts to go soft after about 750' or so.

With the HID golights, the difference is noticeable. The light on this particular unit is just all around better quality, stays tighter for longer distances, and even illuminates the trees at the end of the road. The power of the HID is exceptionally more than the halogen, while consuming much less amps. The Golight HID Strykers are measured at 5,331 feet.

“Click here for an industrial grade alternatives remote control spotlight for mining, oil field and other high vibration applications.”
GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:
Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons.


Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
Replacement remote controls are readily available.
GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications
GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
GOLIGHT DIMENSIONS:
- 6 inches by 6 inches by 7 inches tall

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3026H
Product Name HID Golight Stryker - 35 Watt HID - 3000 Lumen - Wired Joystick Remote - Chrome - 12 VDC - Spot Beam
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBW8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Orange 617nm) - SSLM-617C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 617 nm (6170 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details