Larson Electronics LLC Stryker Golight Spotlight w/ WIRED DASH CONTROLLER - Chrome - 50'L x 75'W Flood Beam GL-3026-F

Description
Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Flood beam - effective working beam of 50'L X 75'W Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) Click here for Dimensional Drawing of Wired Dash Mount Remote NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet
Description
Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Flood beam - effective working beam of 50'L X 75'W Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) Click here for Dimensional Drawing of Wired Dash Mount Remote NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stryker Golight Spotlight w/ WIRED DASH CONTROLLER - Chrome - 50'L x 75'W Flood Beam - GL-3026-F - Larson Electronics LLC
Kemp, TX, USA
Stryker Golight Spotlight w/ WIRED DASH CONTROLLER - Chrome - 50'L x 75'W Flood Beam
GL-3026-F
Stryker Golight Spotlight w/ WIRED DASH CONTROLLER - Chrome - 50'L x 75'W Flood Beam GL-3026-F
Color: Chrome Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Flood beam - effective working beam of 50'L X 75'W Lamp Construction: GE Sealed Beam Bulb Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) Click here for Dimensional Drawing of Wired Dash Mount Remote NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use

Color: Chrome
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight.
Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category)
Lamp Wattage: 65 Watts
Amp Draw: 5.5 amps on 12 Volts DC
Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light.
Beam: Wide Flood beam - effective working beam of 50'L X 75'W


Lamp Construction: GE Sealed Beam Bulb
Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower
Remote Type: Dash mount remote connects to light via 20 foot harness
Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Warranty: 5 Years
Outdoor Applications: All vehicles, boats, heavy equipment
Other Applications: home and building security (with AC/DC converter)

Click here for Dimensional Drawing of Wired Dash Mount Remote

NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER.

GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:
Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons.


Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
Replacement remote controls are readily available.
GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications
GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3026-F
Product Name Stryker Golight Spotlight w/ WIRED DASH CONTROLLER - Chrome - 50'L x 75'W Flood Beam
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Dome Light - CA-DDB8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details