Larson Electronics LLC Golight Stryker 3020 Remote Controlled Spotlight w/ WIRED DASH MOUNT CONTROLLER - White GL-3020

Description
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Click here for Dimensional Drawing of Wired Dash Mount Remote NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) SCROLL (PAGE) DOWN TO SEE PRICING AND PLACE YOUR ORDER GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet
Description
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Click here for Dimensional Drawing of Wired Dash Mount Remote NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) SCROLL (PAGE) DOWN TO SEE PRICING AND PLACE YOUR ORDER GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Golight Stryker 3020 Remote Controlled Spotlight w/ WIRED DASH MOUNT CONTROLLER - White - GL-3020 - Larson Electronics LLC
Kemp, TX, USA
Golight Stryker 3020 Remote Controlled Spotlight w/ WIRED DASH MOUNT CONTROLLER - White
GL-3020
Golight Stryker 3020 Remote Controlled Spotlight w/ WIRED DASH MOUNT CONTROLLER - White GL-3020
Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category) Lamp Wattage: 65 Watts Amp Draw: 5.5 amps on 12 Volts DC Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light. Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet) Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here) Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower Remote Type: Dash mount remote connects to light via 20 foot harness Click here for Dimensional Drawing of Wired Dash Mount Remote NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER. Dimensions: 6 inches wide by 6 inches deep by 7 inches tall Weather Rating: Weatherproof Warranty: 5 Years Outdoor Applications: All vehicles, boats, heavy equipment Other Applications: home and building security (with AC/DC converter) SCROLL (PAGE) DOWN TO SEE PRICING AND PLACE YOUR ORDER GOLIGHT REMOTE CONTROLLED LIGHT REMOTES: Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons. Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt. Replacement remote controls are readily available. GOLIGHT MATERIALS: Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material. Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance. Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include: - R.P.M.: 6087 constant Torque 17.133 mN.m/amp - Stall: 12.31 mN.m Draw point 4 amps. - Output: 1.96 watts with built in stall protection circuitry All connectors are weatherproof meet OEM vehicle manufacturer specifications GOLIGHT CERTIFICATIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use

Pan and Tilt: 370 degrees rotation with hard stop. 140 degrees tilt to direct upward beam position
Mount: Permanent. Detachable, interlocking stainless steel mounting plate simplifies mounting. 3 mounting holes secure plate to the surface. Interlocking brackets and machine screw at back of unit secure plate to Golight.
Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats (24 Volts DC available in the 24 Volt Golight Light Category)
Lamp Wattage: 65 Watts
Amp Draw: 5.5 amps on 12 Volts DC
Cord: 1 foot pigtail with stripped and tinned leads. Operator must provide wiring (16 AWG) from battery and/or fuse box to the light.
Beam: Wide Spot beam - effective working beam of 850 feet (can read a book at 850 feet)
Lamp Construction: Phillips bulb and glass lens/reflector assembly (Golight spare bulbs available here)
Industrial Candlepower Rating: 500,000 (original GE formula used in OEM/industrial) more on candlepower
Retail Candlepower Rating: 6.5 million (newer formula used in retail stores) more on candlepower
Remote Type: Dash mount remote connects to light via 20 foot harness

Click here for Dimensional Drawing of Wired Dash Mount Remote

NOTE: THIS GOLIGHT STRYKER MODEL HAS NO WIRELESS RECEIVER. IT IS DESIGNED FOR BOATS WITH CERTAIN UHF RADIOS, MILITARY VEHICLES WITH IED JAMMERS and OTHER APPLICATIONS WHERE RADIO INTERFERENCE COULD BE PROBLEMATIC. IT WORKS STRICTLY OFF THE HARD WIRED CONTROLLER.
Dimensions: 6 inches wide by 6 inches deep by 7 inches tall
Weather Rating: Weatherproof
Warranty: 5 Years
Outdoor Applications: All vehicles, boats, heavy equipment
Other Applications: home and building security (with AC/DC converter)
SCROLL (PAGE) DOWN TO SEE PRICING AND PLACE YOUR ORDER
GOLIGHT REMOTE CONTROLLED LIGHT REMOTES:
Golight Remote Control Type(s): Wired. The outer rubber cover of the remote can be removed so that the rear mounting plate can be attached to a mounting surface via 4 screws. The remote requires that a 2 inch hole be drilled in the mounting surface to accommodate the rear portion of the controller and wiring harness. The rear "shaft" of the mount, in combination with the base plate secures the remote. A 20 foot harness is included (32 foot available). A joystick is provided to enable the operator to move the light in all directions. An on/off button and a separate fast and slow button are positioned on the remote for ease of reach and operation. 4 inches long by 2.5 inches wide by 1/2 inch thick. Rubber cover over polycarbonate back plate include buttons.


Golight Remote Functionality: A joystick controls up, down, left and right movement of motorized Golight. Pan and tilt function of the Golight continues while the joystick is depressed. When the operator releases the button, the Golight stops and holds position. On/off button included on the controller. Fast and slow button (turtle/hare) control speed of the motor during pan and tilt functions. 12 seconds for a full 370 degree rotation and 8 seconds for full tilt on fast mode. Slow mode is used to pinpoint accuracy at distance and is approximately 35 seconds for full rotation and 20 seconds for one full range tilt.
Replacement remote controls are readily available.
GOLIGHT MATERIALS:
Housing: ASA Luranheat resistant, high impact, weather resistant housing with highest quality UV resistant material.
Gears and transmission parts/engineering: Lexan, brass and stainless steel prevents rust, corrosion and oxidation that could impair performance.
Motors: Automotive grade 12 Volt D.C. High Torque Characteristics include:
- R.P.M.: 6087 constant Torque 17.133 mN.m/amp
- Stall: 12.31 mN.m Draw point 4 amps.
- Output: 1.96 watts with built in stall protection circuitry
All connectors are weatherproof meet OEM vehicle manufacturer specifications
GOLIGHT CERTIFICATIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-3020
Product Name Golight Stryker 3020 Remote Controlled Spotlight w/ WIRED DASH MOUNT CONTROLLER - White
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Ring Light - CA-DRR13M - KEYENCE
Specs
Illumination Type Ring
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Cold White 6500K) - SSLM-Cold - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6500 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details