Larson Electronics LLC GL-2080 Camouflage Golight Remote Controlled Spotlight - Hard Wired Dash Mount Controller GL-2080

Description
370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Dash mount remote control controls on/off of light beam - Philips bulb - 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 725ft x 150ft (can read a book at 725 feet) The Golight 2080 is surface mounted via four screws (one in each corner). GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - power connects via one foot cord to existing vehicle/boat harness or 16 gauge wire to fuse box. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats. Snap on rock guard protects glass lens when not in use. The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button
Datasheet
Description
370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Dash mount remote control controls on/off of light beam - Philips bulb - 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 725ft x 150ft (can read a book at 725 feet) The Golight 2080 is surface mounted via four screws (one in each corner). GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - power connects via one foot cord to existing vehicle/boat harness or 16 gauge wire to fuse box. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats. Snap on rock guard protects glass lens when not in use. The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GL-2080 Camouflage Golight Remote Controlled Spotlight - Hard Wired Dash Mount Controller - GL-2080 - Larson Electronics LLC
Kemp, TX, USA
GL-2080 Camouflage Golight Remote Controlled Spotlight - Hard Wired Dash Mount Controller
GL-2080
GL-2080 Camouflage Golight Remote Controlled Spotlight - Hard Wired Dash Mount Controller GL-2080
370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Dash mount remote control controls on/off of light beam - Philips bulb - 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 725ft x 150ft (can read a book at 725 feet) The Golight 2080 is surface mounted via four screws (one in each corner). GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - power connects via one foot cord to existing vehicle/boat harness or 16 gauge wire to fuse box. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -28C (-20F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats. Snap on rock guard protects glass lens when not in use. The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button

370 degrees motorized rotation
- 140 degrees motorized tilt
- Fast/Slow speed options to improve positioning abilities

GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT:
- Dash mount remote control controls on/off of light beam
- Philips bulb - 12 Volts, 65 Watts
- Reflector–computer generated parabolic
- 5.5 amps draw
- 700 foot working beam (you can read a book at 700 feet)
- Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower

BEAM: Wide Spot beam - effective working beam of 725ft x 150ft (can read a book at 725 feet)

The Golight 2080 is surface mounted via four screws (one in each corner).

GOLIGHT MATERIALS:
- Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material.
- Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance.
- All connectors are weatherproof meet OEM vehicle manufacturer specifications
- power connects via one foot cord to existing vehicle/boat harness or 16 gauge wire to fuse box.

GOLIGHT CONDITIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
- Ambient temp: -28C (-20F) to 60C (140F)

The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats.

Snap on rock guard protects glass lens when not in use.
The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-2080
Product Name GL-2080 Camouflage Golight Remote Controlled Spotlight - Hard Wired Dash Mount Controller
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Back Light - CA-DSB7 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Far Red 740nm) - SSLM-740C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 740 nm (7400 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details