Larson Electronics LLC GL-2021 - Golight Radioray Spotlight - Permanent Mount - Black - Wired Joystick Remote Control GL-2021

Description
370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Dash mount remote control controls on/off of light beam - Philips bulb - 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700ft x 150ft (can read a book at 700 feet) GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. REMOTE The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button. The joystick controls the motorized 135 degree tilt of the spotlight and the motorized rotation of the light a full 370 degrees. The light continues to move while the joystick is pressed. Once any button is released, the spotlight remains locked in that position until the joystick is moved again. The dash controller also turn the light on and off, so no additional switches are required. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -40C (-40F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats.
Datasheet
Description
370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Dash mount remote control controls on/off of light beam - Philips bulb - 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700ft x 150ft (can read a book at 700 feet) GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. REMOTE The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button. The joystick controls the motorized 135 degree tilt of the spotlight and the motorized rotation of the light a full 370 degrees. The light continues to move while the joystick is pressed. Once any button is released, the spotlight remains locked in that position until the joystick is moved again. The dash controller also turn the light on and off, so no additional switches are required. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -40C (-40F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GL-2021 - Golight Radioray Spotlight - Permanent Mount - Black - Wired Joystick Remote Control - GL-2021 - Larson Electronics LLC
Kemp, TX, USA
GL-2021 - Golight Radioray Spotlight - Permanent Mount - Black - Wired Joystick Remote Control
GL-2021
GL-2021 - Golight Radioray Spotlight - Permanent Mount - Black - Wired Joystick Remote Control GL-2021
370 degrees motorized rotation - 140 degrees motorized tilt - Fast/Slow speed options to improve positioning abilities GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT: - Dash mount remote control controls on/off of light beam - Philips bulb - 12 Volts, 65 Watts - Reflector–computer generated parabolic - 5.5 amps draw - 700 foot working beam (you can read a book at 700 feet) - Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower BEAM: Wide Spot beam - effective working beam of 700ft x 150ft (can read a book at 700 feet) GOLIGHT MATERIALS: - Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material. - Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance. - All connectors are weatherproof meet OEM vehicle manufacturer specifications - Light gauge 16 foot wiring with multi-spring thin style cigarette plug. REMOTE The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button. The joystick controls the motorized 135 degree tilt of the spotlight and the motorized rotation of the light a full 370 degrees. The light continues to move while the joystick is pressed. Once any button is released, the spotlight remains locked in that position until the joystick is moved again. The dash controller also turn the light on and off, so no additional switches are required. GOLIGHT CONDITIONS: - Golight meets marine standards for fresh water and saltwater usage - UV and weatherproof for outdoor use - Ambient temp: -40C (-40F) to 60C (140F) The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats.

370 degrees motorized rotation
- 140 degrees motorized tilt
- Fast/Slow speed options to improve positioning abilities

GOLIGHT REMOTE CONTROLLED LIGHT OUTPUT:
- Dash mount remote control controls on/off of light beam
- Philips bulb - 12 Volts, 65 Watts
- Reflector–computer generated parabolic
- 5.5 amps draw
- 700 foot working beam (you can read a book at 700 feet)
- Candlepower - 5 million (new retail formula) or 400,000 (old industrial formula) more on candlepower

BEAM:
Wide Spot beam - effective working beam of 700ft x 150ft (can read a book at 700 feet)

GOLIGHT MATERIALS:

- Housing - ASA Luran heat resistant, high impact, weather resistant housing with highest quality UV resistant material.
- Gears and transmission parts/engineering Lexan, and brass prevents rust, corrosion and oxidation that could impair performance.
- All connectors are weatherproof meet OEM vehicle manufacturer specifications
- Light gauge 16 foot wiring with multi-spring thin style cigarette plug.

REMOTE
The wired dash mount remote control has a 20 foot cord and uses a joystick control to position the light. Dual speed control of the motorized rotation and tilt. This is an ideal feature for remote operation conditions where the operator cannot see the angle of the beam from the driver's seat. The dash mount controller has a power toggle switch and light on/off button.

The joystick controls the motorized 135 degree tilt of the spotlight and the motorized rotation of the light a full 370 degrees. The light continues to move while the joystick is pressed. Once any button is released, the spotlight remains locked in that position until the joystick is moved again. The dash controller also turn the light on and off, so no additional switches are required.

GOLIGHT CONDITIONS:
- Golight meets marine standards for fresh water and saltwater usage
- UV and weatherproof for outdoor use
- Ambient temp: -40C (-40F) to 60C (140F)

The Golight remote controlled lights are made to be used outside in bad weather. Golights are UV proof and weatherproof. You can splash them with water and leave them in the rain. They are normally used on vehicles, heavy equipment and boats.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number GL-2021
Product Name GL-2021 - Golight Radioray Spotlight - Permanent Mount - Black - Wired Joystick Remote Control
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Active Area Length 2.63 inch (66.7 mm)
View Details
Multi-Angle Square Light - CA-DQR7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details