Larson Electronics LLC AC / DC Converter - GL-1204 GL-1204

Description
This is a portable step down transformer than enables operators to power 12 Volt appliances from a wall outlet. The 12 volt appliance can be plugged directly into the cigarette plug socket on the front of the unit or connected via terminal connections in the reat of the unit. This enables the Golight spotlight or Magnalight Spotlight to work from normal wall outlet and/or direct wiring to a 110 AC circuit. You can plug in the Golight 7951, Golight 7901, Golight 5149, Golight 5167, Golight 7900 and any of the magnetic Golight Strykers (Golight 3000-M,3100-M,3067-M ,3049-M, etc) directly into the cigarette plug socket on the front of the unit. Any Magnalight spotlight with cigarette plug, rint terminals or battery clamps can be connected to this transformer as well. There are screw terminals for hard wired connections. Max amp draw for this unit is 5.5 amps, which restricts its use to halogen lights 65 watts and below. This is coil based transformer, so does not produce a "ripple." For larger amp draw
Datasheet
Description
This is a portable step down transformer than enables operators to power 12 Volt appliances from a wall outlet. The 12 volt appliance can be plugged directly into the cigarette plug socket on the front of the unit or connected via terminal connections in the reat of the unit. This enables the Golight spotlight or Magnalight Spotlight to work from normal wall outlet and/or direct wiring to a 110 AC circuit. You can plug in the Golight 7951, Golight 7901, Golight 5149, Golight 5167, Golight 7900 and any of the magnetic Golight Strykers (Golight 3000-M,3100-M,3067-M ,3049-M, etc) directly into the cigarette plug socket on the front of the unit. Any Magnalight spotlight with cigarette plug, rint terminals or battery clamps can be connected to this transformer as well. There are screw terminals for hard wired connections. Max amp draw for this unit is 5.5 amps, which restricts its use to halogen lights 65 watts and below. This is coil based transformer, so does not produce a "ripple." For larger amp draw
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC / DC Converter - GL-1204 - GL-1204 - Larson Electronics LLC
Kemp, TX, USA
AC / DC Converter - GL-1204
GL-1204
AC / DC Converter - GL-1204 GL-1204
This is a portable step down transformer than enables operators to power 12 Volt appliances from a wall outlet. The 12 volt appliance can be plugged directly into the cigarette plug socket on the front of the unit or connected via terminal connections in the reat of the unit. This enables the Golight spotlight or Magnalight Spotlight to work from normal wall outlet and/or direct wiring to a 110 AC circuit. You can plug in the Golight 7951, Golight 7901, Golight 5149, Golight 5167, Golight 7900 and any of the magnetic Golight Strykers (Golight 3000-M,3100-M,3067-M ,3049-M, etc) directly into the cigarette plug socket on the front of the unit. Any Magnalight spotlight with cigarette plug, rint terminals or battery clamps can be connected to this transformer as well. There are screw terminals for hard wired connections. Max amp draw for this unit is 5.5 amps, which restricts its use to halogen lights 65 watts and below. This is coil based transformer, so does not produce a "ripple." For larger amp draw

This is a portable step down transformer than enables operators to power 12 Volt appliances from a wall outlet. The 12 volt appliance can be plugged directly into the cigarette plug socket on the front of the unit or connected via terminal connections in the reat of the unit. This enables the Golight spotlight or Magnalight Spotlight to work from normal wall outlet and/or direct wiring to a 110 AC circuit. You can plug in the Golight 7951, Golight 7901, Golight 5149, Golight 5167, Golight 7900 and any of the magnetic Golight Strykers (Golight 3000-M,3100-M,3067-M,3049-M, etc) directly into the cigarette plug socket on the front of the unit. Any Magnalight spotlight with cigarette plug, rint terminals or battery clamps can be connected to this transformer as well. There are screw terminals for hard wired connections. Max amp draw for this unit is 5.5 amps, which restricts its use to halogen lights 65 watts and below. This is coil based transformer, so does not produce a "ripple." For larger amp draw

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category AC-DC Converters
Product Number GL-1204
Product Name AC / DC Converter - GL-1204
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Converters - 2139028P - RS Components, Ltd.
RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
AC Input Voltage 8.0 volts
DC Output Power 7.5 watts
View Details
IP66-Rated, Rugged Industrial, AC-DC Power Converter - PFC 319-D4 (IP66) - ABSOPULSE Electronics Ltd.
Specs
Ripple Less than 1% of output voltage peak to peak or 0.2% RMS of the output voltage (20MHz BW)
Features Power Factor Correction; Weatherproof
Regulatory Compliance Designed to meet EN62368-1 and corresponding UL and CSA standards; RoHS Compliant
View Details
Plug-in - Linear Power Supplies, Wide Adjust Output -  - Acopian Power Supplies
Specs
Form Factor Wall Mount
Applications Instrumentation
Ripple 1. 5 mVRMS
View Details
German IGBT Electroplating Rectifier 1000A 3000A 6000A 8000A 12V Rectifier for Metal Pulse Plating - No.1601569966893 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Form Factor Desktop / Free Standing
Applications IGBT
Features Power Factor Correction (optional feature)
View Details