Larson Electronics LLC Explosion Proof Pen Light - Intrinsically Safe Pen Light - Class 1 Division 1 Pen Light EXP-LED-PL1

Description
The Magnalight EXP-LED-PL1 intrinsically safe LED pen light can run for up to 60 hours continuously and provides a convenient task light solution for use in hazardous locations. This LED pen light produces 4.3 lumens and can run for up to 60 hours continuously on a single set of batteries. This light is intrinsically safe rated and approved under ATEX as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight has momentary blink and constant on operation capability and includes a durable pocket clip for easy carrying in any shirt pocket. Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED provides an operational lamp life of 100,000 hours. This unit comes in the color black and is available in green and orange colors as well. Choose your color from the drop down menu when ordering.
Datasheet
Description
The Magnalight EXP-LED-PL1 intrinsically safe LED pen light can run for up to 60 hours continuously and provides a convenient task light solution for use in hazardous locations. This LED pen light produces 4.3 lumens and can run for up to 60 hours continuously on a single set of batteries. This light is intrinsically safe rated and approved under ATEX as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight has momentary blink and constant on operation capability and includes a durable pocket clip for easy carrying in any shirt pocket. Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED provides an operational lamp life of 100,000 hours. This unit comes in the color black and is available in green and orange colors as well. Choose your color from the drop down menu when ordering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Pen Light - Intrinsically Safe Pen Light - Class 1 Division 1 Pen Light - EXP-LED-PL1 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Pen Light - Intrinsically Safe Pen Light - Class 1 Division 1 Pen Light
EXP-LED-PL1
Explosion Proof Pen Light - Intrinsically Safe Pen Light - Class 1 Division 1 Pen Light EXP-LED-PL1
The Magnalight EXP-LED-PL1 intrinsically safe LED pen light can run for up to 60 hours continuously and provides a convenient task light solution for use in hazardous locations. This LED pen light produces 4.3 lumens and can run for up to 60 hours continuously on a single set of batteries. This light is intrinsically safe rated and approved under ATEX as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight has momentary blink and constant on operation capability and includes a durable pocket clip for easy carrying in any shirt pocket. Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED provides an operational lamp life of 100,000 hours. This unit comes in the color black and is available in green and orange colors as well. Choose your color from the drop down menu when ordering.

The Magnalight EXP-LED-PL1 intrinsically safe LED pen light can run for up to 60 hours continuously and provides a convenient task light solution for use in hazardous locations.

This LED pen light produces 4.3 lumens and can run for up to 60 hours continuously on a single set of batteries. This light is intrinsically safe rated and approved under ATEX as well. This light features a compact size and long run time that gives operators in hazardous locations a ready source of light any time it is needed. This penlight has momentary blink and constant on operation capability and includes a durable pocket clip for easy carrying in any shirt pocket.

Power for this penlight comes from 3 "AAAA" alkaline batteries, and the high intensity LED provides an operational lamp life of 100,000 hours. This unit comes in the color black and is available in green and orange colors as well. Choose your color from the drop down menu when ordering.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EXP-LED-PL1
Product Name Explosion Proof Pen Light - Intrinsically Safe Pen Light - Class 1 Division 1 Pen Light
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Square Light - CA-DQR15 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details