Larson Electronics LLC Explosion Proof LED Strobe Light - 12-36 Volts DC - 141 Candela - Class 1 Div 1. EPSL-80-141-VDC

Description
VDC LED hazardous area strobe beacon from Magnalight operates on 12-36 VDC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this low voltage LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well. The powerful and durable EPSL-80-141-VDC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable low voltage strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors. Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 12 to 36 VDC without modification. This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects. Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.
Datasheet
Description
VDC LED hazardous area strobe beacon from Magnalight operates on 12-36 VDC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this low voltage LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well. The powerful and durable EPSL-80-141-VDC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable low voltage strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors. Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 12 to 36 VDC without modification. This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects. Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Strobe Light - 12-36 Volts DC - 141 Candela - Class 1 Div 1. - EPSL-80-141-VDC - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Strobe Light - 12-36 Volts DC - 141 Candela - Class 1 Div 1.
EPSL-80-141-VDC
Explosion Proof LED Strobe Light - 12-36 Volts DC - 141 Candela - Class 1 Div 1. EPSL-80-141-VDC
VDC LED hazardous area strobe beacon from Magnalight operates on 12-36 VDC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this low voltage LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well. The powerful and durable EPSL-80-141-VDC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable low voltage strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors. Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 12 to 36 VDC without modification. This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects. Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.

VDC LED hazardous area strobe beacon from Magnalight operates on 12-36 VDC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this low voltage LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well.

The powerful and durable EPSL-80-141-VDC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable low voltage strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors.

Click Photo to Enlarge

Click Photo to Enlarge

This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 12 to 36 VDC without modification.

This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects.

Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPSL-80-141-VDC
Product Name Explosion Proof LED Strobe Light - 12-36 Volts DC - 141 Candela - Class 1 Div 1.
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Dome Light - CA-DDB8 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Deep Red 660nm) - SSLM-660C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 660 nm (6600 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details