Larson Electronics LLC Explosion Proof LED Strobe Light - 120-240 Volts AC - 141 Candela - Class 1 Div. 1 EPSL-80-141-VAC

Description
VAC LED hazardous area strobe beacon from Magnalight operates on 120-240 VAC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well. The powerful and durable EPSL-80-141-VAC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors. Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 120 to 240 VAC without modification. This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects. Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.
Datasheet
Description
VAC LED hazardous area strobe beacon from Magnalight operates on 120-240 VAC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well. The powerful and durable EPSL-80-141-VAC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors. Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 120 to 240 VAC without modification. This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects. Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Strobe Light - 120-240 Volts AC - 141 Candela - Class 1 Div. 1 - EPSL-80-141-VAC - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Strobe Light - 120-240 Volts AC - 141 Candela - Class 1 Div. 1
EPSL-80-141-VAC
Explosion Proof LED Strobe Light - 120-240 Volts AC - 141 Candela - Class 1 Div. 1 EPSL-80-141-VAC
VAC LED hazardous area strobe beacon from Magnalight operates on 120-240 VAC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well. The powerful and durable EPSL-80-141-VAC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors. Click Photo to Enlarge Click Photo to Enlarge This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 120 to 240 VAC without modification. This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects. Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.

VAC LED hazardous area strobe beacon from Magnalight operates on 120-240 VAC and provides operators with a very long lived and powerful alternative to traditional HID and incandescent strobe lights. Weather proof and Nema 4X compliant for marine use, this LED strobe light is available in pendant, ceiling or wall mount versions with several color options available as well.

The powerful and durable EPSL-80-141-VAC strobing beacon from Magnalight is approved for use in marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 1 & 2 areas where a powerful and durable strobe light solution is needed. The lamp housing is weatherproof and constructed of copper-free aluminum alloy featuring a baked on powder coat finish, o-ring sealed glass dome with double pitch acme threads, and stainless steel hardware for corrosion resistance. This unit is available in pendant, ceiling and wall mount versions as well as red, blue, green, amber, and white LED colors.

Click Photo to Enlarge

Click Photo to Enlarge

This hazardous area light is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2 Groups A, B, C, D, and Class 2, Division 2, Groups F and G. These lights are also compliant with NEMA 4X standards and marine-rated for use in salt water environments. The high power LED cluster is protected by an internal cooling fin array that reduces heat build for longer LED life and higher light output consistency. An internal DIP switch allows operators to choose from steady on, single flash or double flash modes and the choice of ceiling, pendant or wall mounting options provide versatility when choosing mounting locations. These LED strobe beacons have 3/4" hubs and can be operated with voltages of 120 to 240 VAC without modification.

This strobe light has a T6 termperature rating and and an operating temp range of -55 C to 85 C. The LED output of these beacons is rated at 141 Candela and provides highly effective strobe visibility in combustible atmospheres. In single flash mode this LED beacon produces 80 single flashes per minute and in double flash mode produces 40 double flashes per minute. This Strobing LED beacon is warrented for 5 years against manufacturing defects.

Suggested applications: ship yards, boat yards, plants, manufacturing, vessels, petrochemical plants, barges and oil rig and oil field applications.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPSL-80-141-VAC
Product Name Explosion Proof LED Strobe Light - 120-240 Volts AC - 141 Candela - Class 1 Div. 1
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Spot Light - CA-DPW2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NIR/ICG light module(Laser 760nm+Day Light White 5700K) - MSLM3760 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 760 nm (7600 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details