Larson Electronics LLC Low Voltage Explosion Proof Fluorescent Hand Lamp (Drop Light) - 220/240VAC to 12 Volts EPLFL-26W-P-12VI-220V-100

Description
The Magnalight EPLFL-26W-P-12VI-220 V-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and is ideal for close quarter work and inspection activities in hazardous locations requiring explosion proof protection. This 220-240 to 12 Volt-26 watt explosion proof fluorescent work light from Magnalight produces 1800 lumens of fluorescent illumination and comes complete with 100 feet of explosion proof cord, inline step down transformer and straight blade plug. The EPLFL-26W-P-12VI-220 V-100 fluorescent drop light uses a compact fluorescent bulb and the lamp body is constructed of high strength plastic and aluminum which helps to reduce weight and improve durability.This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. An inline step down transformer reduces the 220/240 volt input to 12 volts. The 100 foot SOOW cord carries the 12 volts to the explosion proof hand lamp. The inline transformer is encapsulated in a NEMA enclosure with an aluminum handle for portability. Click Photo to Enlarge This 26 watt fluorescent light operates on 220-240 Volt current that is stepped down by an inline transformer to 12 Volts and is suitable for use in areas where petrochemical vapors and various dusts are present. The lamp creates 1,800 lumens of light, roughly equivalent to a 100 watt incandescent bulb as estimated by Sylvania. The bulb is backed with a white reflector which is designed to keep the light out of the operator's eyes and focus more of the light on the subject area. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations due to the even white color light produced. Incandescent lights tend to create yellowish, shadowy light that confuses the eye and makes it difficult to examine a work area with consistency. The light output, color and evenness of coverage make fluorescent lights popular for a wide variety of close quarter work and inspection activities. This explosion proof hand lamp is relatively easy to relamp. Set screws hold the 2 piece plastic cover in place over the aluminum core. Once the plastic covers are unscrewed, the bulb is revealed. The bulb is encapsulated within a glass dome, which is enveloped by the plastic outer housing. An aluminum ring is screwed into place over the lip of the dome and a o-ring style gasket ensures the seal. Once the glass dome and seal are removed, the operator can replace the 4-pin compact fluorescent bulb.
Datasheet
Description
The Magnalight EPLFL-26W-P-12VI-220 V-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and is ideal for close quarter work and inspection activities in hazardous locations requiring explosion proof protection. This 220-240 to 12 Volt-26 watt explosion proof fluorescent work light from Magnalight produces 1800 lumens of fluorescent illumination and comes complete with 100 feet of explosion proof cord, inline step down transformer and straight blade plug. The EPLFL-26W-P-12VI-220 V-100 fluorescent drop light uses a compact fluorescent bulb and the lamp body is constructed of high strength plastic and aluminum which helps to reduce weight and improve durability.This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. An inline step down transformer reduces the 220/240 volt input to 12 volts. The 100 foot SOOW cord carries the 12 volts to the explosion proof hand lamp. The inline transformer is encapsulated in a NEMA enclosure with an aluminum handle for portability. Click Photo to Enlarge This 26 watt fluorescent light operates on 220-240 Volt current that is stepped down by an inline transformer to 12 Volts and is suitable for use in areas where petrochemical vapors and various dusts are present. The lamp creates 1,800 lumens of light, roughly equivalent to a 100 watt incandescent bulb as estimated by Sylvania. The bulb is backed with a white reflector which is designed to keep the light out of the operator's eyes and focus more of the light on the subject area. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations due to the even white color light produced. Incandescent lights tend to create yellowish, shadowy light that confuses the eye and makes it difficult to examine a work area with consistency. The light output, color and evenness of coverage make fluorescent lights popular for a wide variety of close quarter work and inspection activities. This explosion proof hand lamp is relatively easy to relamp. Set screws hold the 2 piece plastic cover in place over the aluminum core. Once the plastic covers are unscrewed, the bulb is revealed. The bulb is encapsulated within a glass dome, which is enveloped by the plastic outer housing. An aluminum ring is screwed into place over the lip of the dome and a o-ring style gasket ensures the seal. Once the glass dome and seal are removed, the operator can replace the 4-pin compact fluorescent bulb.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Explosion Proof Fluorescent Hand Lamp (Drop Light) - 220/240VAC to 12 Volts - EPLFL-26W-P-12VI-220V-100 - Larson Electronics LLC
Kemp, TX, USA
Low Voltage Explosion Proof Fluorescent Hand Lamp (Drop Light) - 220/240VAC to 12 Volts
EPLFL-26W-P-12VI-220V-100
Low Voltage Explosion Proof Fluorescent Hand Lamp (Drop Light) - 220/240VAC to 12 Volts EPLFL-26W-P-12VI-220V-100
The Magnalight EPLFL-26W-P-12VI-220 V-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and is ideal for close quarter work and inspection activities in hazardous locations requiring explosion proof protection. This 220-240 to 12 Volt-26 watt explosion proof fluorescent work light from Magnalight produces 1800 lumens of fluorescent illumination and comes complete with 100 feet of explosion proof cord, inline step down transformer and straight blade plug. The EPLFL-26W-P-12VI-220 V-100 fluorescent drop light uses a compact fluorescent bulb and the lamp body is constructed of high strength plastic and aluminum which helps to reduce weight and improve durability.This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. An inline step down transformer reduces the 220/240 volt input to 12 volts. The 100 foot SOOW cord carries the 12 volts to the explosion proof hand lamp. The inline transformer is encapsulated in a NEMA enclosure with an aluminum handle for portability. Click Photo to Enlarge This 26 watt fluorescent light operates on 220-240 Volt current that is stepped down by an inline transformer to 12 Volts and is suitable for use in areas where petrochemical vapors and various dusts are present. The lamp creates 1,800 lumens of light, roughly equivalent to a 100 watt incandescent bulb as estimated by Sylvania. The bulb is backed with a white reflector which is designed to keep the light out of the operator's eyes and focus more of the light on the subject area. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations due to the even white color light produced. Incandescent lights tend to create yellowish, shadowy light that confuses the eye and makes it difficult to examine a work area with consistency. The light output, color and evenness of coverage make fluorescent lights popular for a wide variety of close quarter work and inspection activities. This explosion proof hand lamp is relatively easy to relamp. Set screws hold the 2 piece plastic cover in place over the aluminum core. Once the plastic covers are unscrewed, the bulb is revealed. The bulb is encapsulated within a glass dome, which is enveloped by the plastic outer housing. An aluminum ring is screwed into place over the lip of the dome and a o-ring style gasket ensures the seal. Once the glass dome and seal are removed, the operator can replace the 4-pin compact fluorescent bulb.

The Magnalight EPLFL-26W-P-12VI-220V-100 Hazardous Area Fluorescent Work light is U.L. approved Class 1 Division1 Groups C and D and is ideal for close quarter work and inspection activities in hazardous locations requiring explosion proof protection.

This 220-240 to 12 Volt-26 watt explosion proof fluorescent work light from Magnalight produces 1800 lumens of fluorescent illumination and comes complete with 100 feet of explosion proof cord, inline step down transformer and straight blade plug. The EPLFL-26W-P-12VI-220V-100 fluorescent drop light uses a compact fluorescent bulb and the lamp body is constructed of high strength plastic and aluminum which helps to reduce weight and improve durability.This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved.

An inline step down transformer reduces the 220/240 volt input to 12 volts. The 100 foot SOOW cord carries the 12 volts to the explosion proof hand lamp. The inline transformer is encapsulated in a NEMA enclosure with an aluminum handle for portability.

Click Photo to Enlarge
This 26 watt fluorescent light operates on 220-240 Volt current that is stepped down by an inline transformer to 12 Volts and is suitable for use in areas where petrochemical vapors and various dusts are present. The lamp creates 1,800 lumens of light, roughly equivalent to a 100 watt incandescent bulb as estimated by Sylvania. The bulb is backed with a white reflector which is designed to keep the light out of the operator's eyes and focus more of the light on the subject area. Fluorescent lights are popular in paint prep, painting and post-paint inspection operations due to the even white color light produced.

Incandescent lights tend to create yellowish, shadowy light that confuses the eye and makes it difficult to examine a work area with consistency. The light output, color and evenness of coverage make fluorescent lights popular for a wide variety of close quarter work and inspection activities.

This explosion proof hand lamp is relatively easy to relamp. Set screws hold the 2 piece plastic cover in place over the aluminum core. Once the plastic covers are unscrewed, the bulb is revealed. The bulb is encapsulated within a glass dome, which is enveloped by the plastic outer housing. An aluminum ring is screwed into place over the lip of the dome and a o-ring style gasket ensures the seal. Once the glass dome and seal are removed, the operator can replace the 4-pin compact fluorescent bulb.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPLFL-26W-P-12VI-220V-100
Product Name Low Voltage Explosion Proof Fluorescent Hand Lamp (Drop Light) - 220/240VAC to 12 Volts
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
LED Luminaire For Sight Glass Lighting - Series 53LED-EX - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Specs
Active Area Width 3.9 inch (99.06 mm)
Lifetime 20000 hours
Color Temperature 6000 K
View Details