Larson Electronics LLC Explosion Proof LED Light - Equivilant to 175 Watt Metal Halide - Class 1 Divsion 2 EPLC2-LED-175W

Description
175 LED hazardous area light fixture from Magnalight produces 6,300 lumens of light capable of illuminating an area approximately 7,500 square feet in size. Weather proof and U.L. listed for marine use, this LED fixture is an ideal choice for industrial applications and use in enclosed spaces. The durable EPLC2-LED-175 LED fixture from Magnalight is approved for use in wet marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 2 areas where a powerful and durable floodlighting solution is needed. The lamp housing is weatherproof and constructed of non-sparking aluminum featuring a heavy duty aluminum heat sink. This lamp carries a long lamp life rating of 60,000 hours and a fast hot restrike capability, reducing downtime and replacement costs.This unit is available in stanchion, pendant, ceiling and wall mount versions. This hazardous area light is U.L. rated Class 1 Division 2, Groups A, B, C and D and UL1598 listed for outdoor marine use. The integral multi-tap is protected within the weatherproof housing and can be operated on 120, 208, 240 and 277 Volts. This lamp is suitable for use in confined spaces and areas where wet marine conditions exist. The multi-purpose floodlight design of this fixture makes it a popular choice for industrial and marine applications regardless of whether the locations are designated hazardous or not. The non sparking aluminum fixture body is electrocoated for durability and corrosion resistance. Wiring: This light is highly durable and produces 6300 lumen light output in a wide flood pattern. Wiring is through a convenient ¾ inch NPT conduit entrance. Three-conductor No. 14 cable (with 90° C minimum insulation) is recommended for making electrical connections. Wiring is accomplished through the wiring enclosure provided on the fixture. The box is provided with a size 3/4-in. NPT threaded conduit opening. Wiring methods must comply with NFPA 70 (The National Electrical Code). Suggested applications: ship yards, boat yards, plants, tanks, vessels, fuel cells, barges and oil field applications.
Datasheet
Description
175 LED hazardous area light fixture from Magnalight produces 6,300 lumens of light capable of illuminating an area approximately 7,500 square feet in size. Weather proof and U.L. listed for marine use, this LED fixture is an ideal choice for industrial applications and use in enclosed spaces. The durable EPLC2-LED-175 LED fixture from Magnalight is approved for use in wet marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 2 areas where a powerful and durable floodlighting solution is needed. The lamp housing is weatherproof and constructed of non-sparking aluminum featuring a heavy duty aluminum heat sink. This lamp carries a long lamp life rating of 60,000 hours and a fast hot restrike capability, reducing downtime and replacement costs.This unit is available in stanchion, pendant, ceiling and wall mount versions. This hazardous area light is U.L. rated Class 1 Division 2, Groups A, B, C and D and UL1598 listed for outdoor marine use. The integral multi-tap is protected within the weatherproof housing and can be operated on 120, 208, 240 and 277 Volts. This lamp is suitable for use in confined spaces and areas where wet marine conditions exist. The multi-purpose floodlight design of this fixture makes it a popular choice for industrial and marine applications regardless of whether the locations are designated hazardous or not. The non sparking aluminum fixture body is electrocoated for durability and corrosion resistance. Wiring: This light is highly durable and produces 6300 lumen light output in a wide flood pattern. Wiring is through a convenient ¾ inch NPT conduit entrance. Three-conductor No. 14 cable (with 90° C minimum insulation) is recommended for making electrical connections. Wiring is accomplished through the wiring enclosure provided on the fixture. The box is provided with a size 3/4-in. NPT threaded conduit opening. Wiring methods must comply with NFPA 70 (The National Electrical Code). Suggested applications: ship yards, boat yards, plants, tanks, vessels, fuel cells, barges and oil field applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Light - Equivilant to 175 Watt Metal Halide - Class 1 Divsion 2 - EPLC2-LED-175W - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Light - Equivilant to 175 Watt Metal Halide - Class 1 Divsion 2
EPLC2-LED-175W
Explosion Proof LED Light - Equivilant to 175 Watt Metal Halide - Class 1 Divsion 2 EPLC2-LED-175W
175 LED hazardous area light fixture from Magnalight produces 6,300 lumens of light capable of illuminating an area approximately 7,500 square feet in size. Weather proof and U.L. listed for marine use, this LED fixture is an ideal choice for industrial applications and use in enclosed spaces. The durable EPLC2-LED-175 LED fixture from Magnalight is approved for use in wet marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 2 areas where a powerful and durable floodlighting solution is needed. The lamp housing is weatherproof and constructed of non-sparking aluminum featuring a heavy duty aluminum heat sink. This lamp carries a long lamp life rating of 60,000 hours and a fast hot restrike capability, reducing downtime and replacement costs.This unit is available in stanchion, pendant, ceiling and wall mount versions. This hazardous area light is U.L. rated Class 1 Division 2, Groups A, B, C and D and UL1598 listed for outdoor marine use. The integral multi-tap is protected within the weatherproof housing and can be operated on 120, 208, 240 and 277 Volts. This lamp is suitable for use in confined spaces and areas where wet marine conditions exist. The multi-purpose floodlight design of this fixture makes it a popular choice for industrial and marine applications regardless of whether the locations are designated hazardous or not. The non sparking aluminum fixture body is electrocoated for durability and corrosion resistance. Wiring: This light is highly durable and produces 6300 lumen light output in a wide flood pattern. Wiring is through a convenient ¾ inch NPT conduit entrance. Three-conductor No. 14 cable (with 90° C minimum insulation) is recommended for making electrical connections. Wiring is accomplished through the wiring enclosure provided on the fixture. The box is provided with a size 3/4-in. NPT threaded conduit opening. Wiring methods must comply with NFPA 70 (The National Electrical Code). Suggested applications: ship yards, boat yards, plants, tanks, vessels, fuel cells, barges and oil field applications.

175 LED hazardous area light fixture from Magnalight produces 6,300 lumens of light capable of illuminating an area approximately 7,500 square feet in size. Weather proof and U.L. listed for marine use, this LED fixture is an ideal choice for industrial applications and use in enclosed spaces.

The durable EPLC2-LED-175 LED fixture from Magnalight is approved for use in wet marine locations and is ideal for industrial applications, confined spaces, hazardous work areas and Class 1 DIV 2 areas where a powerful and durable floodlighting solution is needed. The lamp housing is weatherproof and constructed of non-sparking aluminum featuring a heavy duty aluminum heat sink. This lamp carries a long lamp life rating of 60,000 hours and a fast hot restrike capability, reducing downtime and replacement costs.This unit is available in stanchion, pendant, ceiling and wall mount versions.

This hazardous area light is U.L. rated Class 1 Division 2, Groups A, B, C and D and UL1598 listed for outdoor marine use. The integral multi-tap is protected within the weatherproof housing and can be operated on 120, 208, 240 and 277 Volts. This lamp is suitable for use in confined spaces and areas where wet marine conditions exist. The multi-purpose floodlight design of this fixture makes it a popular choice for industrial and marine applications regardless of whether the locations are designated hazardous or not. The non sparking aluminum fixture body is electrocoated for durability and corrosion resistance.

Wiring: This light is highly durable and produces 6300 lumen light output in a wide flood pattern. Wiring is through a convenient ¾ inch NPT conduit entrance. Three-conductor No. 14 cable (with 90° C minimum insulation) is recommended for making electrical connections. Wiring is accomplished through the wiring enclosure provided on the fixture. The box is provided with a size 3/4-in. NPT threaded conduit opening. Wiring methods must comply with NFPA 70 (The National Electrical Code).

Suggested applications: ship yards, boat yards, plants, tanks, vessels, fuel cells, barges and oil field applications.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPLC2-LED-175W
Product Name Explosion Proof LED Light - Equivilant to 175 Watt Metal Halide - Class 1 Divsion 2
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBR8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details