Larson Electronics LLC Explosion Proof Light - Portable Cart -18/24 Inch - 400 Watt Metal Halide - WITH Flange Mount Option EPL-TL-C-F

Description
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Portable Explosion Proof Tank Light with 400 Watt Metal Halide light, providing 20,000 square foot of coverage with 75,000 lumens of light output. This tank light is 23 7/8 inches in diameter or 17 and 3/4 so it can fit into 18 inch or 24 inch man ways for cleaning vessels in the petrochemical industry or cleaning out fuel cells in the marine industry. Tank light with aluminum cart with wheels is built to be taken down and set up by the operator to work through manways. MADE IN THE USA The upper cage of the tank light is removable from the wheeled cart base. This is typically done to facilitate positioning and placement of the light within the man ways. The diameter of the 18 inch tank light and the 24 inch tank light is a quarter inch less than the dimension of the comparable man way. To further advance the usability of this upper cage light of the tank light, we developed a flange mount option that enables operators to mount the light in a suspended position from an overhead man way. In this way, the light is similar to the functionality of an overhead light in a warehouse, illuminating the entire tank. The flange wraps around the edges of the man way and the light is mounted via the threaded brass rod. Developed specifically for a petrochemical client, this solution has been field tested extensively. This tank light has an explosion proof Class 1, Division 1 rating for confined hazardous area for Groups C and D. Click here to learn more about National Electrical Code Hazardous Location Classifications Equipped with a 250ft lamp cord so that floodlight can be productively positioned in the tank. Operates off of 120 Volts or 240 Volts. Illuminates over 20,000 sq.ft. with a beam projection of over 100ft. Fixture rotates 360 degrees and offers vertical aiming of 90 degrees. Protable tank light fixture provides lamp guard protection and replaceable plexiglass lens.
Datasheet
Description
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Portable Explosion Proof Tank Light with 400 Watt Metal Halide light, providing 20,000 square foot of coverage with 75,000 lumens of light output. This tank light is 23 7/8 inches in diameter or 17 and 3/4 so it can fit into 18 inch or 24 inch man ways for cleaning vessels in the petrochemical industry or cleaning out fuel cells in the marine industry. Tank light with aluminum cart with wheels is built to be taken down and set up by the operator to work through manways. MADE IN THE USA The upper cage of the tank light is removable from the wheeled cart base. This is typically done to facilitate positioning and placement of the light within the man ways. The diameter of the 18 inch tank light and the 24 inch tank light is a quarter inch less than the dimension of the comparable man way. To further advance the usability of this upper cage light of the tank light, we developed a flange mount option that enables operators to mount the light in a suspended position from an overhead man way. In this way, the light is similar to the functionality of an overhead light in a warehouse, illuminating the entire tank. The flange wraps around the edges of the man way and the light is mounted via the threaded brass rod. Developed specifically for a petrochemical client, this solution has been field tested extensively. This tank light has an explosion proof Class 1, Division 1 rating for confined hazardous area for Groups C and D. Click here to learn more about National Electrical Code Hazardous Location Classifications Equipped with a 250ft lamp cord so that floodlight can be productively positioned in the tank. Operates off of 120 Volts or 240 Volts. Illuminates over 20,000 sq.ft. with a beam projection of over 100ft. Fixture rotates 360 degrees and offers vertical aiming of 90 degrees. Protable tank light fixture provides lamp guard protection and replaceable plexiglass lens.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Light - Portable Cart -18/24 Inch - 400 Watt Metal Halide - WITH Flange Mount Option - EPL-TL-C-F - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Light - Portable Cart -18/24 Inch - 400 Watt Metal Halide - WITH Flange Mount Option
EPL-TL-C-F
Explosion Proof Light - Portable Cart -18/24 Inch - 400 Watt Metal Halide - WITH Flange Mount Option EPL-TL-C-F
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart Portable Explosion Proof Tank Light with 400 Watt Metal Halide light, providing 20,000 square foot of coverage with 75,000 lumens of light output. This tank light is 23 7/8 inches in diameter or 17 and 3/4 so it can fit into 18 inch or 24 inch man ways for cleaning vessels in the petrochemical industry or cleaning out fuel cells in the marine industry. Tank light with aluminum cart with wheels is built to be taken down and set up by the operator to work through manways. MADE IN THE USA The upper cage of the tank light is removable from the wheeled cart base. This is typically done to facilitate positioning and placement of the light within the man ways. The diameter of the 18 inch tank light and the 24 inch tank light is a quarter inch less than the dimension of the comparable man way. To further advance the usability of this upper cage light of the tank light, we developed a flange mount option that enables operators to mount the light in a suspended position from an overhead man way. In this way, the light is similar to the functionality of an overhead light in a warehouse, illuminating the entire tank. The flange wraps around the edges of the man way and the light is mounted via the threaded brass rod. Developed specifically for a petrochemical client, this solution has been field tested extensively. This tank light has an explosion proof Class 1, Division 1 rating for confined hazardous area for Groups C and D. Click here to learn more about National Electrical Code Hazardous Location Classifications Equipped with a 250ft lamp cord so that floodlight can be productively positioned in the tank. Operates off of 120 Volts or 240 Volts. Illuminates over 20,000 sq.ft. with a beam projection of over 100ft. Fixture rotates 360 degrees and offers vertical aiming of 90 degrees. Protable tank light fixture provides lamp guard protection and replaceable plexiglass lens.
Click here to view the Magnalight explosion proof, hazardous location and paint spray booth lighting comparison chart
Portable Explosion Proof Tank Light with 400 Watt Metal Halide light, providing 20,000 square foot of coverage with 75,000 lumens of light output. This tank light is 23 7/8 inches in diameter or 17 and 3/4 so it can fit into 18 inch or 24 inch man ways for cleaning vessels in the petrochemical industry or cleaning out fuel cells in the marine industry. Tank light with aluminum cart with wheels is built to be taken down and set up by the operator to work through manways.

MADE IN THE USA

The upper cage of the tank light is removable from the wheeled cart base. This is typically done to facilitate positioning and placement of the light within the man ways. The diameter of the 18 inch tank light and the 24 inch tank light is a quarter inch less than the dimension of the comparable man way.

To further advance the usability of this upper cage light of the tank light, we developed a flange mount option that enables operators to mount the light in a suspended position from an overhead man way. In this way, the light is similar to the functionality of an overhead light in a warehouse, illuminating the entire tank. The flange wraps around the edges of the man way and the light is mounted via the threaded brass rod. Developed specifically for a petrochemical client, this solution has been field tested extensively.

This tank light has an explosion proof Class 1, Division 1 rating for confined hazardous area for Groups C and D.

Click here to learn more about National Electrical Code Hazardous Location Classifications

Equipped with a 250ft lamp cord so that floodlight can be productively positioned in the tank. Operates off of 120 Volts or 240 Volts. Illuminates over 20,000 sq.ft. with a beam projection of over 100ft.

Fixture rotates 360 degrees and offers vertical aiming of 90 degrees. Protable tank light fixture provides lamp guard protection and replaceable plexiglass lens.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-TL-C-F
Product Name Explosion Proof Light - Portable Cart -18/24 Inch - 400 Watt Metal Halide - WITH Flange Mount Option
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSB3 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Red 620nm) - SSLM-620D - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 620 nm (6200 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details