Larson Electronics LLC Explosion Proof - Surface Mount - Infrared LED Light - 20 Watts - 1445nm EPL-SMLED-20W-1445

Description
The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is U.L. approved Class 1 Divison 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and 1445nm infrared output of this LED lamp provides operators with high durability and an excellent IR light source for specialty applications such as infrared spectroscopy analysis. The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is designed for use in hazardous locations and produces illumination in the 1445nm infrared end of the light spectrum. This unit is equipped with a 20 watt LED lamp assembly that runs cooler, lasts far longer, and produces infrared light without the need for lenses or filters. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof infrared LED light fixture is comprised of a 20 watt infrared LED equipped light head, aluminum alloy yoke, and flat mounting based with preformed bolt slots designed to allow permanent mounting to flat surfaces. The entire unit is fabricated from heavy duty aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The LED emitters in this unit are specially mounted to provide the highest output possible with little loss from lens diffusion. The 20 watt infrared LEDs produce illumination in the 1445 nanometer range of the mid infrared light spectrum, making this an ideal unit for use in testing and analysis applications such as infrared spectroscopy. The infrared LEDs produce infrared light without the need for lenses or filters. Similar infrared units utilize high wattage incandescent lamps equiped with lenses, which results in a hot running unit with a short operational life. This infrared LED lamp runs much cooler than incandescent lamps and has a far longer operational life of up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. This light is designed to operate with 9 to 48 volts DC standard. This low voltage design allows direct connection to low voltage DC power sources without the need for transformers or inverters. This infrared lamp is extremely rugged and sealed against intrusion from water or dust making it ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue. This explosion proof IR light is approved Class 1 Division 1 Groups C and D as well as UL Standard 1598, and 844 compliant.
Datasheet
Description
The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is U.L. approved Class 1 Divison 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and 1445nm infrared output of this LED lamp provides operators with high durability and an excellent IR light source for specialty applications such as infrared spectroscopy analysis. The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is designed for use in hazardous locations and produces illumination in the 1445nm infrared end of the light spectrum. This unit is equipped with a 20 watt LED lamp assembly that runs cooler, lasts far longer, and produces infrared light without the need for lenses or filters. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof infrared LED light fixture is comprised of a 20 watt infrared LED equipped light head, aluminum alloy yoke, and flat mounting based with preformed bolt slots designed to allow permanent mounting to flat surfaces. The entire unit is fabricated from heavy duty aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The LED emitters in this unit are specially mounted to provide the highest output possible with little loss from lens diffusion. The 20 watt infrared LEDs produce illumination in the 1445 nanometer range of the mid infrared light spectrum, making this an ideal unit for use in testing and analysis applications such as infrared spectroscopy. The infrared LEDs produce infrared light without the need for lenses or filters. Similar infrared units utilize high wattage incandescent lamps equiped with lenses, which results in a hot running unit with a short operational life. This infrared LED lamp runs much cooler than incandescent lamps and has a far longer operational life of up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. This light is designed to operate with 9 to 48 volts DC standard. This low voltage design allows direct connection to low voltage DC power sources without the need for transformers or inverters. This infrared lamp is extremely rugged and sealed against intrusion from water or dust making it ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue. This explosion proof IR light is approved Class 1 Division 1 Groups C and D as well as UL Standard 1598, and 844 compliant.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof - Surface Mount - Infrared LED Light - 20 Watts - 1445nm - EPL-SMLED-20W-1445 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof - Surface Mount - Infrared LED Light - 20 Watts - 1445nm
EPL-SMLED-20W-1445
Explosion Proof - Surface Mount - Infrared LED Light - 20 Watts - 1445nm EPL-SMLED-20W-1445
The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is U.L. approved Class 1 Divison 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and 1445nm infrared output of this LED lamp provides operators with high durability and an excellent IR light source for specialty applications such as infrared spectroscopy analysis. The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is designed for use in hazardous locations and produces illumination in the 1445nm infrared end of the light spectrum. This unit is equipped with a 20 watt LED lamp assembly that runs cooler, lasts far longer, and produces infrared light without the need for lenses or filters. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof infrared LED light fixture is comprised of a 20 watt infrared LED equipped light head, aluminum alloy yoke, and flat mounting based with preformed bolt slots designed to allow permanent mounting to flat surfaces. The entire unit is fabricated from heavy duty aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The LED emitters in this unit are specially mounted to provide the highest output possible with little loss from lens diffusion. The 20 watt infrared LEDs produce illumination in the 1445 nanometer range of the mid infrared light spectrum, making this an ideal unit for use in testing and analysis applications such as infrared spectroscopy. The infrared LEDs produce infrared light without the need for lenses or filters. Similar infrared units utilize high wattage incandescent lamps equiped with lenses, which results in a hot running unit with a short operational life. This infrared LED lamp runs much cooler than incandescent lamps and has a far longer operational life of up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. This light is designed to operate with 9 to 48 volts DC standard. This low voltage design allows direct connection to low voltage DC power sources without the need for transformers or inverters. This infrared lamp is extremely rugged and sealed against intrusion from water or dust making it ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue. This explosion proof IR light is approved Class 1 Division 1 Groups C and D as well as UL Standard 1598, and 844 compliant.

The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is U.L. approved Class 1 Divison 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and 1445nm infrared output of this LED lamp provides operators with high durability and an excellent IR light source for specialty applications such as infrared spectroscopy analysis.

The EPL-SMLED-20W-1445 Explosion Proof Infrared LED Light is designed for use in hazardous locations and produces illumination in the 1445nm infrared end of the light spectrum. This unit is equipped with a 20 watt LED lamp assembly that runs cooler, lasts far longer, and produces infrared light without the need for lenses or filters. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This explosion proof infrared LED light fixture is comprised of a 20 watt infrared LED equipped light head, aluminum alloy yoke, and flat mounting based with preformed bolt slots designed to allow permanent mounting to flat surfaces. The entire unit is fabricated from heavy duty aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The LED emitters in this unit are specially mounted to provide the highest output possible with little loss from lens diffusion.

The 20 watt infrared LEDs produce illumination in the 1445 nanometer range of the mid infrared light spectrum, making this an ideal unit for use in testing and analysis applications such as infrared spectroscopy. The infrared LEDs produce infrared light without the need for lenses or filters. Similar infrared units utilize high wattage incandescent lamps equiped with lenses, which results in a hot running unit with a short operational life. This infrared LED lamp runs much cooler than incandescent lamps and has a far longer operational life of up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing.

This light is designed to operate with 9 to 48 volts DC standard. This low voltage design allows direct connection to low voltage DC power sources without the need for transformers or inverters. This infrared lamp is extremely rugged and sealed against intrusion from water or dust making it ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue. This explosion proof IR light is approved Class 1 Division 1 Groups C and D as well as UL Standard 1598, and 844 compliant.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-SMLED-20W-1445
Product Name Explosion Proof - Surface Mount - Infrared LED Light - 20 Watts - 1445nm
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Square Light - CA-DQB10 - KEYENCE
Specs
Illumination Type Direct Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Day Light White 5700K) - SSLM-Day - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 K
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details