Larson Electronics LLC Class 1 Division 1 LED Light - Surface Mount - 30 Watt LED - 3/4 NPT - 120-240V AC or 12/24V DC EPL-SM-30LED

Description
30LED Explosion Proof LED Light is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability. The EPL-SM-30LED Explosion Proof LED Light provides 3,800 square feet of work area coverage with 5400 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. 53' container no illumination EPL-SM-30LED Dimensions With the EPL-SM-30LED Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a flat pedestal base that is designed to allow mounting in any position desired. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. This light operates with standard 110-240 volts AC current. This unit is also available in 9 - 32 VDC configurations. THESE 12 and 24 VDC models are designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X1 2I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts with inline step down transformer. This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.
Datasheet
Description
30LED Explosion Proof LED Light is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability. The EPL-SM-30LED Explosion Proof LED Light provides 3,800 square feet of work area coverage with 5400 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. 53' container no illumination EPL-SM-30LED Dimensions With the EPL-SM-30LED Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a flat pedestal base that is designed to allow mounting in any position desired. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. This light operates with standard 110-240 volts AC current. This unit is also available in 9 - 32 VDC configurations. THESE 12 and 24 VDC models are designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X1 2I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts with inline step down transformer. This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Class 1 Division 1 LED Light - Surface Mount - 30 Watt LED - 3/4 NPT - 120-240V AC or 12/24V DC - EPL-SM-30LED - Larson Electronics LLC
Kemp, TX, USA
Class 1 Division 1 LED Light - Surface Mount - 30 Watt LED - 3/4 NPT - 120-240V AC or 12/24V DC
EPL-SM-30LED
Class 1 Division 1 LED Light - Surface Mount - 30 Watt LED - 3/4 NPT - 120-240V AC or 12/24V DC EPL-SM-30LED
30LED Explosion Proof LED Light is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability. The EPL-SM-30LED Explosion Proof LED Light provides 3,800 square feet of work area coverage with 5400 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. 53' container no illumination EPL-SM-30LED Dimensions With the EPL-SM-30LED Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a flat pedestal base that is designed to allow mounting in any position desired. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. This light operates with standard 110-240 volts AC current. This unit is also available in 9 - 32 VDC configurations. THESE 12 and 24 VDC models are designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X1 2I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts with inline step down transformer. This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.

30LED Explosion Proof LED Light is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability.

The EPL-SM-30LED Explosion Proof LED Light provides 3,800 square feet of work area coverage with 5400 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications.

53' container no illumination

EPL-SM-30LED Dimensions

With the EPL-SM-30LED

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a flat pedestal base that is designed to allow mounting in any position desired. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating.

The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing.

This light operates with standard 110-240 volts AC current. This unit is also available in 9 - 32 VDC configurations. THESE 12 and 24 VDC models are designed to run off of 12VDC or 24VDC directly. THERE IS NO INLINE TRANSFORMER or plug with the low voltage DC configuration. Please see the EPL-PM-1X30LED-120X12I-100 for a 12 volt explosion proof light that operates off of 120 volts or 240 volts with inline step down transformer.

This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-SM-30LED
Product Name Class 1 Division 1 LED Light - Surface Mount - 30 Watt LED - 3/4 NPT - 120-240V AC or 12/24V DC
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBB8 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 785nm+Day Light White 5700K) - MSLM3785 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 785 nm (7850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details