Larson Electronics LLC Explosion Proof LED Light - Inline Transformer 120V/12V - 30 Watt LED Bulb - Class 1 Groups C,D EPL-PM-1X30LED-120X12I-100

Description
X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability. The EPL-PM-1X30LED-120X1 2I-100 Pedestal Mounted Explosion Proof Light with booted inline transformer provides 1,500 square feet of work area coverage with 1,980 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This portable unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. An included inline transformer steps down standard 120VAC current to 12 Volts to provide a low voltage lighting solution for areas where low voltage operation is preferable. 53' container no illumination EPL-PM-1X30LED-120X1 2I-100 With EPL-PM-1X30LED-120X1 2I-100 Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This portable explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a circular pedestal base. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, has a built in carrying handle, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. Included with this unit is 100 feet of 16/3 SOOW (abrasive and oil resistant) cord with an inline 120VAC to 12 Volts inline transformer ending in an ECP 1523 5-15P explosion proof straight blade plug connector. This light operates with standard 120 volts AC current and has a booted inline transformer which steps it down to 12 Volts before it reaches the lamp. This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.
Datasheet
Description
X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability. The EPL-PM-1X30LED-120X1 2I-100 Pedestal Mounted Explosion Proof Light with booted inline transformer provides 1,500 square feet of work area coverage with 1,980 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This portable unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. An included inline transformer steps down standard 120VAC current to 12 Volts to provide a low voltage lighting solution for areas where low voltage operation is preferable. 53' container no illumination EPL-PM-1X30LED-120X1 2I-100 With EPL-PM-1X30LED-120X1 2I-100 Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This portable explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a circular pedestal base. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, has a built in carrying handle, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. Included with this unit is 100 feet of 16/3 SOOW (abrasive and oil resistant) cord with an inline 120VAC to 12 Volts inline transformer ending in an ECP 1523 5-15P explosion proof straight blade plug connector. This light operates with standard 120 volts AC current and has a booted inline transformer which steps it down to 12 Volts before it reaches the lamp. This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Light - Inline Transformer 120V/12V - 30 Watt LED Bulb - Class 1 Groups C,D - EPL-PM-1X30LED-120X12I-100 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Light - Inline Transformer 120V/12V - 30 Watt LED Bulb - Class 1 Groups C,D
EPL-PM-1X30LED-120X12I-100
Explosion Proof LED Light - Inline Transformer 120V/12V - 30 Watt LED Bulb - Class 1 Groups C,D EPL-PM-1X30LED-120X12I-100
X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability. The EPL-PM-1X30LED-120X1 2I-100 Pedestal Mounted Explosion Proof Light with booted inline transformer provides 1,500 square feet of work area coverage with 1,980 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This portable unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. An included inline transformer steps down standard 120VAC current to 12 Volts to provide a low voltage lighting solution for areas where low voltage operation is preferable. 53' container no illumination EPL-PM-1X30LED-120X1 2I-100 With EPL-PM-1X30LED-120X1 2I-100 Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This portable explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a circular pedestal base. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, has a built in carrying handle, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating. The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing. Included with this unit is 100 feet of 16/3 SOOW (abrasive and oil resistant) cord with an inline 120VAC to 12 Volts inline transformer ending in an ECP 1523 5-15P explosion proof straight blade plug connector. This light operates with standard 120 volts AC current and has a booted inline transformer which steps it down to 12 Volts before it reaches the lamp. This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.

X30LED-120X12I-100 Explosion Proof LED Light with booted inline transformer is U.L. approved Class 1 Groups C and D, and is rated for use in wet and marine environments. The waterproof construction and LED lamp used with this unit provides operators with excellent power and light quality coupled with high versatility and excellent durability.

The EPL-PM-1X30LED-120X12I-100 Pedestal Mounted Explosion Proof Light with booted inline transformer provides 1,500 square feet of work area coverage with 1,980 lumens of light output. The 30 watt LED lamp in this unit produces more illumination than a 150 watt halogen lamp, runs cooler, lasts far longer, and produces better color rendering and object contrast. This portable unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications. An included inline transformer steps down standard 120VAC current to 12 Volts to provide a low voltage lighting solution for areas where low voltage operation is preferable.

53' container no illumination

EPL-PM-1X30LED-120X12I-100

With EPL-PM-1X30LED-120X12I-100

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This portable explosion proof LED light fixture is comprised of a 30 watt LED equipped light head mounted atop a circular pedestal base. The entire unit is fabricated from cast aluminum and is factory sealed and water tight. This unit requires no external seals, has a built in carrying handle, and the light head can be adusted through 135° of vertical movement. The yoke is formed of high strength aluminum alloy, the lens is thermal shock and impact resistant glass, and the entire housing is formed of cast aluminum with an aluminum enamel coating.

The 30 watt LED lamp in this unit is a PAR38 design and produces more lumens than a 150 watt halogen lamp. At 5500k color, the light from this unit is bright white in contrast to the yellowish hue of the standard halogen incandescent bulb. The operating temperature of this LED explosion proof light is approximately 55 degrees Fahrenheit as compared to the the 198 degrees operating temperature of the 300 watt incandescent version. This makes the light easier to handle and move and doesn't create additional heat in smaller, confined spaces. Additionally, the LED lamp in this unit has a far longer operational life at up to 50,000 hours as compared to the 600-100 hours for a standard halogen lamp. This greatly reduces the costs associated with frequently replacing lamps and servicing.

Included with this unit is 100 feet of 16/3 SOOW (abrasive and oil resistant) cord with an inline 120VAC to 12 Volts inline transformer ending in an ECP 1523 5-15P explosion proof straight blade plug connector. This light operates with standard 120 volts AC current and has a booted inline transformer which steps it down to 12 Volts before it reaches the lamp.

This lamp is extremely rugged and ideal for use in marine evnvironments where damage due to salt water spray and dampness is an issue.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-PM-1X30LED-120X12I-100
Product Name Explosion Proof LED Light - Inline Transformer 120V/12V - 30 Watt LED Bulb - Class 1 Groups C,D
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQW7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 405nm) - SSLM-405C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 405 nm (4050 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details