X300-100 Explosion Proof Metal Halide Light is U.L. approved Class 1 Group D, and is rated for use in wet and marine environments. The waterproof construction and halogen lamp used with this unit provides operators with excellent power and economy coupled with high versatility and excellent durability.
The EPL-PM-1X300-100 Pedestal Mounted Explosion Proof Light provides 3,000 square feet of work area coverage with 3030 lumens of light output. The 300 watt halogen lamp on this unit produces illumination in a wide flood pattern and provides an economical alternative to higher priced light sources. This portable unit is waterproof and tested to 500 hours of salt spray exposure in accordance with MIL-F-8115C Military Specifications.
| Larson Electronics LLC | |
|---|---|
| Product Category | Illuminators |
| Product Number | EPL-PM-1X300-100 |
| Product Name | Explosion Proof Light - 300 Watt - Pedestal Mount - 100 foot Cord with Explosion Proof Plug |