Larson Electronics LLC Explosion Proof Light on Adjustable Rail / Ladder / Scaffold Bracket Mount - 70 Watt Metal Halide EPL-JH70-120

Description
The EPL-JH70-120 metal halide hazardous area light fixture from Magnalight is capable of illuminating an area 13,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide lamp comes attached to an aluminum rail/ladder mount bracket that allows operators to easily mount this unit to ladders, handrails, catwalks and other similar structures.. The versatile EPL-JH70-120 bracket mounted metal halide fixture from Magnalight is weatherproof and comes with an adjustable aluminum ladder/scaffold mount that makes it ideal for industrial applications, maintenance, cleaning and servicing duties, large open space hazardous work areas and any Class 1 DIV 2 Groups A,B,C,D area where ladders, scaffolding and other railings provide opportunities for mounting. This unit contains a 70 watt dual ended metal halide lamp and is capable of illuminating 13,000 square feet of work space. The 70 watt metal halide lamp produces illumination equivalent to a typical 400 watt halogen bulb while drawing only 70 watts at .58 amps. The halogen lamp runs cooler than a 400 watt halogen, resulting in an easier to handle unit and less heat in the workspace. The aluminum rail/ladder bracket can be adjusted from 26 inches to 43 inches to allow mounting to a wide variety of railings, scaffoldings or ladders. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This units' lamp assembly includes a 70 watt metal halide bulb, internal ballast and aluminum finish reflector in a copper-free cast aluminum housing with a thermoset powder coat finish. The shell, covers and sealed fittings are also made of copper-free aluminum. The lens is constructed of thermal shock and impact resistant tempered glass and the housing contains threaded joints lubricated with non-drying lubricant. The metal halide lamp in this unit has no filament and is thus highly resistant to damage from shocks or impacts. The lamp is rated at 25000+ hours of life providing longer service life than typical halogen lamps. The lamp operates with 120 VAC and is supplied with 100 feet of 16/3 SOOW cord ending in an explosion proof straight blade plug. This light is highly durable and produces high light output in a wide flood pattern. The lamp is mounted to an aluminum bracket with adjustable J-hook bottom bracket that enables operators to securely mount the light to any ladder or scaffolding. Lamp adjustment is via an adjustable yolk that allows the operator to adjust the lamp both vertically and horizontally. All hardware on this unit is non sparking/corrosion resistant and the included explosion proof cord is resistant to damage from chemicals and abrasion. Suggested Applications: include but are not limited to wastewater treatment plants, refinery tanks, oil and gasoline loading docks, coal pulverizing facilities, munitions storage areas, tunnel projects, utility gas plants, power plant areas, hazardous areas and mining conveyor belts.
Datasheet
Description
The EPL-JH70-120 metal halide hazardous area light fixture from Magnalight is capable of illuminating an area 13,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide lamp comes attached to an aluminum rail/ladder mount bracket that allows operators to easily mount this unit to ladders, handrails, catwalks and other similar structures.. The versatile EPL-JH70-120 bracket mounted metal halide fixture from Magnalight is weatherproof and comes with an adjustable aluminum ladder/scaffold mount that makes it ideal for industrial applications, maintenance, cleaning and servicing duties, large open space hazardous work areas and any Class 1 DIV 2 Groups A,B,C,D area where ladders, scaffolding and other railings provide opportunities for mounting. This unit contains a 70 watt dual ended metal halide lamp and is capable of illuminating 13,000 square feet of work space. The 70 watt metal halide lamp produces illumination equivalent to a typical 400 watt halogen bulb while drawing only 70 watts at .58 amps. The halogen lamp runs cooler than a 400 watt halogen, resulting in an easier to handle unit and less heat in the workspace. The aluminum rail/ladder bracket can be adjusted from 26 inches to 43 inches to allow mounting to a wide variety of railings, scaffoldings or ladders. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This units' lamp assembly includes a 70 watt metal halide bulb, internal ballast and aluminum finish reflector in a copper-free cast aluminum housing with a thermoset powder coat finish. The shell, covers and sealed fittings are also made of copper-free aluminum. The lens is constructed of thermal shock and impact resistant tempered glass and the housing contains threaded joints lubricated with non-drying lubricant. The metal halide lamp in this unit has no filament and is thus highly resistant to damage from shocks or impacts. The lamp is rated at 25000+ hours of life providing longer service life than typical halogen lamps. The lamp operates with 120 VAC and is supplied with 100 feet of 16/3 SOOW cord ending in an explosion proof straight blade plug. This light is highly durable and produces high light output in a wide flood pattern. The lamp is mounted to an aluminum bracket with adjustable J-hook bottom bracket that enables operators to securely mount the light to any ladder or scaffolding. Lamp adjustment is via an adjustable yolk that allows the operator to adjust the lamp both vertically and horizontally. All hardware on this unit is non sparking/corrosion resistant and the included explosion proof cord is resistant to damage from chemicals and abrasion. Suggested Applications: include but are not limited to wastewater treatment plants, refinery tanks, oil and gasoline loading docks, coal pulverizing facilities, munitions storage areas, tunnel projects, utility gas plants, power plant areas, hazardous areas and mining conveyor belts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Light on Adjustable Rail / Ladder / Scaffold Bracket Mount - 70 Watt Metal Halide - EPL-JH70-120 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Light on Adjustable Rail / Ladder / Scaffold Bracket Mount - 70 Watt Metal Halide
EPL-JH70-120
Explosion Proof Light on Adjustable Rail / Ladder / Scaffold Bracket Mount - 70 Watt Metal Halide EPL-JH70-120
The EPL-JH70-120 metal halide hazardous area light fixture from Magnalight is capable of illuminating an area 13,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide lamp comes attached to an aluminum rail/ladder mount bracket that allows operators to easily mount this unit to ladders, handrails, catwalks and other similar structures.. The versatile EPL-JH70-120 bracket mounted metal halide fixture from Magnalight is weatherproof and comes with an adjustable aluminum ladder/scaffold mount that makes it ideal for industrial applications, maintenance, cleaning and servicing duties, large open space hazardous work areas and any Class 1 DIV 2 Groups A,B,C,D area where ladders, scaffolding and other railings provide opportunities for mounting. This unit contains a 70 watt dual ended metal halide lamp and is capable of illuminating 13,000 square feet of work space. The 70 watt metal halide lamp produces illumination equivalent to a typical 400 watt halogen bulb while drawing only 70 watts at .58 amps. The halogen lamp runs cooler than a 400 watt halogen, resulting in an easier to handle unit and less heat in the workspace. The aluminum rail/ladder bracket can be adjusted from 26 inches to 43 inches to allow mounting to a wide variety of railings, scaffoldings or ladders. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This units' lamp assembly includes a 70 watt metal halide bulb, internal ballast and aluminum finish reflector in a copper-free cast aluminum housing with a thermoset powder coat finish. The shell, covers and sealed fittings are also made of copper-free aluminum. The lens is constructed of thermal shock and impact resistant tempered glass and the housing contains threaded joints lubricated with non-drying lubricant. The metal halide lamp in this unit has no filament and is thus highly resistant to damage from shocks or impacts. The lamp is rated at 25000+ hours of life providing longer service life than typical halogen lamps. The lamp operates with 120 VAC and is supplied with 100 feet of 16/3 SOOW cord ending in an explosion proof straight blade plug. This light is highly durable and produces high light output in a wide flood pattern. The lamp is mounted to an aluminum bracket with adjustable J-hook bottom bracket that enables operators to securely mount the light to any ladder or scaffolding. Lamp adjustment is via an adjustable yolk that allows the operator to adjust the lamp both vertically and horizontally. All hardware on this unit is non sparking/corrosion resistant and the included explosion proof cord is resistant to damage from chemicals and abrasion. Suggested Applications: include but are not limited to wastewater treatment plants, refinery tanks, oil and gasoline loading docks, coal pulverizing facilities, munitions storage areas, tunnel projects, utility gas plants, power plant areas, hazardous areas and mining conveyor belts.

The EPL-JH70-120 metal halide hazardous area light fixture from Magnalight is capable of illuminating an area 13,000 square feet in size. Weather proof and U.L. listed for marine use, this metal halide lamp comes attached to an aluminum rail/ladder mount bracket that allows operators to easily mount this unit to ladders, handrails, catwalks and other similar structures..

The versatile EPL-JH70-120 bracket mounted metal halide fixture from Magnalight is weatherproof and comes with an adjustable aluminum ladder/scaffold mount that makes it ideal for industrial applications, maintenance, cleaning and servicing duties, large open space hazardous work areas and any Class 1 DIV 2 Groups A,B,C,D area where ladders, scaffolding and other railings provide opportunities for mounting. This unit contains a 70 watt dual ended metal halide lamp and is capable of illuminating 13,000 square feet of work space. The 70 watt metal halide lamp produces illumination equivalent to a typical 400 watt halogen bulb while drawing only 70 watts at .58 amps.

The halogen lamp runs cooler than a 400 watt halogen, resulting in an easier to handle unit and less heat in the workspace. The aluminum rail/ladder bracket can be adjusted from 26 inches to 43 inches to allow mounting to a wide variety of railings, scaffoldings or ladders.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

This units' lamp assembly includes a 70 watt metal halide bulb, internal ballast and aluminum finish reflector in a copper-free cast aluminum housing with a thermoset powder coat finish. The shell, covers and sealed fittings are also made of copper-free aluminum. The lens is constructed of thermal shock and impact resistant tempered glass and the housing contains threaded joints lubricated with non-drying lubricant. The metal halide lamp in this unit has no filament and is thus highly resistant to damage from shocks or impacts. The lamp is rated at 25000+ hours of life providing longer service life than typical halogen lamps. The lamp operates with 120 VAC and is supplied with 100 feet of 16/3 SOOW cord ending in an explosion proof straight blade plug.

This light is highly durable and produces high light output in a wide flood pattern. The lamp is mounted to an aluminum bracket with adjustable J-hook bottom bracket that enables operators to securely mount the light to any ladder or scaffolding. Lamp adjustment is via an adjustable yolk that allows the operator to adjust the lamp both vertically and horizontally. All hardware on this unit is non sparking/corrosion resistant and the included explosion proof cord is resistant to damage from chemicals and abrasion.

Suggested Applications: include but are not limited to wastewater treatment plants, refinery tanks, oil and gasoline loading docks, coal pulverizing facilities, munitions storage areas, tunnel projects, utility gas plants, power plant areas, hazardous areas and mining conveyor belts.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-JH70-120
Product Name Explosion Proof Light on Adjustable Rail / Ladder / Scaffold Bracket Mount - 70 Watt Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Bar Light - CA-DBW5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Blue 470nm) - SSLM-470C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 470 nm (4700 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details