Larson Electronics LLC Explosion Proof Compact Fluorescent Drop Light - 26 Watt Bulb - 1700 Lumen - 25' SOOW Cord EPL-HL26-25

Description
The Magnalight EPL-HL26-25 Hazardous Area Compact Fluorescent Drop light is U.L. approved Class 1 Division1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 26 watt explosion proof compact fluorescent work light from Magnalight produces 1,700 lumens of fluorescent illumination and comes complete with 25 feet of explosion proof cord. The EPL-HL26-25 fluorescent drop light ballast is contained within the compact fluorescent bulb assembly while the housing is constructed of non sparking aluminum. This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion compact proof fluorescent drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 26 watt fluorescent light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 1,700 lumens of light, roughly equivalent to a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and is complete with 25’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. This hand lamp has a compact flurorescent bulb so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the transformer becomes entangled in the cord. This explosion proof fluorescent hand light comes standard with 120 Volts, 60 Hz operation for US voltages. This unit has a 2800k color temperature and so produces light that is warm white in color. The housing runs warm to the touch and the compact fluorescent lamp used with this unit provides 8,000 hours of lamp life.
Datasheet
Description
The Magnalight EPL-HL26-25 Hazardous Area Compact Fluorescent Drop light is U.L. approved Class 1 Division1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 26 watt explosion proof compact fluorescent work light from Magnalight produces 1,700 lumens of fluorescent illumination and comes complete with 25 feet of explosion proof cord. The EPL-HL26-25 fluorescent drop light ballast is contained within the compact fluorescent bulb assembly while the housing is constructed of non sparking aluminum. This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion compact proof fluorescent drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 26 watt fluorescent light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 1,700 lumens of light, roughly equivalent to a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and is complete with 25’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. This hand lamp has a compact flurorescent bulb so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the transformer becomes entangled in the cord. This explosion proof fluorescent hand light comes standard with 120 Volts, 60 Hz operation for US voltages. This unit has a 2800k color temperature and so produces light that is warm white in color. The housing runs warm to the touch and the compact fluorescent lamp used with this unit provides 8,000 hours of lamp life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Compact Fluorescent Drop Light - 26 Watt Bulb - 1700 Lumen - 25' SOOW Cord - EPL-HL26-25 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Compact Fluorescent Drop Light - 26 Watt Bulb - 1700 Lumen - 25' SOOW Cord
EPL-HL26-25
Explosion Proof Compact Fluorescent Drop Light - 26 Watt Bulb - 1700 Lumen - 25' SOOW Cord EPL-HL26-25
The Magnalight EPL-HL26-25 Hazardous Area Compact Fluorescent Drop light is U.L. approved Class 1 Division1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 26 watt explosion proof compact fluorescent work light from Magnalight produces 1,700 lumens of fluorescent illumination and comes complete with 25 feet of explosion proof cord. The EPL-HL26-25 fluorescent drop light ballast is contained within the compact fluorescent bulb assembly while the housing is constructed of non sparking aluminum. This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion compact proof fluorescent drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 26 watt fluorescent light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 1,700 lumens of light, roughly equivalent to a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and is complete with 25’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. This hand lamp has a compact flurorescent bulb so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the transformer becomes entangled in the cord. This explosion proof fluorescent hand light comes standard with 120 Volts, 60 Hz operation for US voltages. This unit has a 2800k color temperature and so produces light that is warm white in color. The housing runs warm to the touch and the compact fluorescent lamp used with this unit provides 8,000 hours of lamp life.

The Magnalight EPL-HL26-25 Hazardous Area Compact Fluorescent Drop light is U.L. approved Class 1 Division1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection.

This 26 watt explosion proof compact fluorescent work light from Magnalight produces 1,700 lumens of fluorescent illumination and comes complete with 25 feet of explosion proof cord. The EPL-HL26-25 fluorescent drop light ballast is contained within the compact fluorescent bulb assembly while the housing is constructed of non sparking aluminum. This hazardous location hand lamp is Class 1, Division 1 and Class 2 Division 1 hazardous location environment approved. This explosion compact proof fluorescent drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.

Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge
This 26 watt fluorescent light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 1,700 lumens of light, roughly equivalent to a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and is complete with 25’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug.

This hand lamp has a compact flurorescent bulb so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the transformer becomes entangled in the cord. This explosion proof fluorescent hand light comes standard with 120 Volts, 60 Hz operation for US voltages. This unit has a 2800k color temperature and so produces light that is warm white in color. The housing runs warm to the touch and the compact fluorescent lamp used with this unit provides 8,000 hours of lamp life.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-HL26-25
Product Name Explosion Proof Compact Fluorescent Drop Light - 26 Watt Bulb - 1700 Lumen - 25' SOOW Cord
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSR3 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 850nm) - SSLM-850C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 850 nm (8500 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details