Larson Electronics LLC Explosion Proof Aluminum LED Drop Light & Cord Reel - Class I, Div. I - 50' SOOW Cord - 2' LED Tube EPL-FL1524-LED-50-HR

Description
HR Hazardous Area LED Work light with cord reel is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with an explosion proof cord reel housing 50 feet of explosion proof cord for convenient operation and easy cord management. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The non sparking reel contains this unit’s 50 feet of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. The high light output, easy operation, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities.
Datasheet
Description
HR Hazardous Area LED Work light with cord reel is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with an explosion proof cord reel housing 50 feet of explosion proof cord for convenient operation and easy cord management. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The non sparking reel contains this unit’s 50 feet of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. The high light output, easy operation, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Aluminum LED Drop Light & Cord Reel - Class I, Div. I - 50' SOOW Cord - 2' LED Tube - EPL-FL1524-LED-50-HR - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Aluminum LED Drop Light & Cord Reel - Class I, Div. I - 50' SOOW Cord - 2' LED Tube
EPL-FL1524-LED-50-HR
Explosion Proof Aluminum LED Drop Light & Cord Reel - Class I, Div. I - 50' SOOW Cord - 2' LED Tube EPL-FL1524-LED-50-HR
HR Hazardous Area LED Work light with cord reel is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with an explosion proof cord reel housing 50 feet of explosion proof cord for convenient operation and easy cord management. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The non sparking reel contains this unit’s 50 feet of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. The high light output, easy operation, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities.

HR Hazardous Area LED Work light with cord reel is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides higher quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas.

This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with an explosion proof cord reel housing 50 feet of explosion proof cord for convenient operation and easy cord management. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance.

The non sparking reel contains this unit’s 50 feet of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. The high light output, easy operation, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-FL1524-LED-50-HR
Product Name Explosion Proof Aluminum LED Drop Light & Cord Reel - Class I, Div. I - 50' SOOW Cord - 2' LED Tube
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Fiber Optic Light for High Intensity Sight and Light Combo -  - LJ Star
Specs
Illumination Type Spot; Fiber Optic
Light Source Lamp
Illuminator Features Fiber Optic
View Details
Specs
Active Area Width 3.9 inch (99.06 mm)
Lifetime 20000 hours
Color Temperature 6000 K
View Details