Larson Electronics LLC Explosion Proof, 15 Watt LED Tube Drop Light - Class I, Div. I - 25' SOOW Cord w/ Exp. Proof Plug EPL-FL1524-LED-25-1523

Description
1523 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides better quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 25 foot long explosion proof cord and EPP-15A explosion proof twist-lock plug for convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. 40' Container Dark Click Photos to Enlarge Container With EPL-FL1524-LED Click Photos to Enlarge Click Photos to Enlarge The 15-watt LED lamp used in this unit provides as much illumination as higher-wattage incandescent lamps without the associated heat, reducing the chances of accidents or burns. This lamp has no ballast, which reduces lamp weight, an impact resistant tube shield with specially designed annealed glass and an aluminum hook for easy overhead mounting. The 25 foot long Class 1, Division 1 rated SOOW 16/3 AWG cord and explosion proof slip-ring housing help this unit to achieve approval for use in environments containing flammable vapors and combustible dusts. This explosion proof fluorescent hand lamp can be used within hazardous locations rated Class1 Division 1 and 2, and Class 1 Division 1 and 2, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. These particular units also come standard with our EPP-15A explosion proof twist-lock plug. The plug is Class 1, Division 1 & 2 and Class 2, Division 1 & 2 rated. In order to complete the seal and preserve the plugs' explosion proof approval, the operator must connect the plug to a matching explosion proof outlet receptacle. Although this plug will work with a standard outlet, connecting to a regular 120VAC outlet renders the plugs' explosion proof rating useless and should only be done when connecting the light outside of the explosion proof environment. Lamp Features 2 foot 15 watt LED Tube Lamp 50,000 hour service life Non-sparking aluminum housing No Ballast Molded rubber bumper guards Annealed glass tube shields prevent shattering Integrated lamp shock absorbers prevent drop damage to bulbs Swivel hook for hanging and hands free operation Explosion proof cord
Datasheet
Description
1523 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides better quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 25 foot long explosion proof cord and EPP-15A explosion proof twist-lock plug for convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. 40' Container Dark Click Photos to Enlarge Container With EPL-FL1524-LED Click Photos to Enlarge Click Photos to Enlarge The 15-watt LED lamp used in this unit provides as much illumination as higher-wattage incandescent lamps without the associated heat, reducing the chances of accidents or burns. This lamp has no ballast, which reduces lamp weight, an impact resistant tube shield with specially designed annealed glass and an aluminum hook for easy overhead mounting. The 25 foot long Class 1, Division 1 rated SOOW 16/3 AWG cord and explosion proof slip-ring housing help this unit to achieve approval for use in environments containing flammable vapors and combustible dusts. This explosion proof fluorescent hand lamp can be used within hazardous locations rated Class1 Division 1 and 2, and Class 1 Division 1 and 2, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. These particular units also come standard with our EPP-15A explosion proof twist-lock plug. The plug is Class 1, Division 1 & 2 and Class 2, Division 1 & 2 rated. In order to complete the seal and preserve the plugs' explosion proof approval, the operator must connect the plug to a matching explosion proof outlet receptacle. Although this plug will work with a standard outlet, connecting to a regular 120VAC outlet renders the plugs' explosion proof rating useless and should only be done when connecting the light outside of the explosion proof environment. Lamp Features 2 foot 15 watt LED Tube Lamp 50,000 hour service life Non-sparking aluminum housing No Ballast Molded rubber bumper guards Annealed glass tube shields prevent shattering Integrated lamp shock absorbers prevent drop damage to bulbs Swivel hook for hanging and hands free operation Explosion proof cord
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof, 15 Watt LED Tube Drop Light - Class I, Div. I - 25' SOOW Cord w/ Exp. Proof Plug - EPL-FL1524-LED-25-1523 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof, 15 Watt LED Tube Drop Light - Class I, Div. I - 25' SOOW Cord w/ Exp. Proof Plug
EPL-FL1524-LED-25-1523
Explosion Proof, 15 Watt LED Tube Drop Light - Class I, Div. I - 25' SOOW Cord w/ Exp. Proof Plug EPL-FL1524-LED-25-1523
1523 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides better quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas. This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 25 foot long explosion proof cord and EPP-15A explosion proof twist-lock plug for convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors. These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities. 40' Container Dark Click Photos to Enlarge Container With EPL-FL1524-LED Click Photos to Enlarge Click Photos to Enlarge The 15-watt LED lamp used in this unit provides as much illumination as higher-wattage incandescent lamps without the associated heat, reducing the chances of accidents or burns. This lamp has no ballast, which reduces lamp weight, an impact resistant tube shield with specially designed annealed glass and an aluminum hook for easy overhead mounting. The 25 foot long Class 1, Division 1 rated SOOW 16/3 AWG cord and explosion proof slip-ring housing help this unit to achieve approval for use in environments containing flammable vapors and combustible dusts. This explosion proof fluorescent hand lamp can be used within hazardous locations rated Class1 Division 1 and 2, and Class 1 Division 1 and 2, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. These particular units also come standard with our EPP-15A explosion proof twist-lock plug. The plug is Class 1, Division 1 & 2 and Class 2, Division 1 & 2 rated. In order to complete the seal and preserve the plugs' explosion proof approval, the operator must connect the plug to a matching explosion proof outlet receptacle. Although this plug will work with a standard outlet, connecting to a regular 120VAC outlet renders the plugs' explosion proof rating useless and should only be done when connecting the light outside of the explosion proof environment. Lamp Features 2 foot 15 watt LED Tube Lamp 50,000 hour service life Non-sparking aluminum housing No Ballast Molded rubber bumper guards Annealed glass tube shields prevent shattering Integrated lamp shock absorbers prevent drop damage to bulbs Swivel hook for hanging and hands free operation Explosion proof cord

1523 Hazardous Area LED Work light is U.L. approved Class 1 Division 1 & 2. With a 2 foot long 15 watt LED tube lamp, this hazardous location light provides better quality light than higher wattage incandescent lights and more light than previous fluorescent lamp equipped models. This light is suitable for exposure to vapors and dusts and ideal for use in paint spray booth inspections or as general portable lighting in confined spaces like fuel tanks or grain storage areas.

This 2 foot long, 15 watt, explosion proof LED work light from Magnalight.com comes complete with a 25 foot long explosion proof cord and EPP-15A explosion proof twist-lock plug for convenient operation. This hazardous location area light features a rugged, non-sparking aluminum casing and unique rod cage and produces cool, glare-free, shadowless light that improves safety in hazardous locations and maximizes lighting efficiency with built-in metal reflectors.

These LED lights improve on the desirable qualities of similar fluorescent models with higher output and better light quality and are ideal for paint booth applications, storage container inspections and applications involving confined spaces such as tank cleaning and industrial container maintenance. The high light output, good light color and evenness of coverage makes these lights ideal for a wide variety of close quarter work and inspection activities.

40' Container Dark Click Photos to Enlarge Container With EPL-FL1524-LED
Click Photos to Enlarge Click Photos to Enlarge
The 15-watt LED lamp used in this unit provides as much illumination as higher-wattage incandescent lamps without the associated heat, reducing the chances of accidents or burns. This lamp has no ballast, which reduces lamp weight, an impact resistant tube shield with specially designed annealed glass and an aluminum hook for easy overhead mounting. The 25 foot long Class 1, Division 1 rated SOOW 16/3 AWG cord and explosion proof slip-ring housing help this unit to achieve approval for use in environments containing flammable vapors and combustible dusts. This explosion proof fluorescent hand lamp can be used within hazardous locations rated Class1 Division 1 and 2, and Class 1 Division 1 and 2, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired.

These particular units also come standard with our EPP-15A explosion proof twist-lock plug. The plug is Class 1, Division 1 & 2 and Class 2, Division 1 & 2 rated. In order to complete the seal and preserve the plugs' explosion proof approval, the operator must connect the plug to a matching explosion proof outlet receptacle. Although this plug will work with a standard outlet, connecting to a regular 120VAC outlet renders the plugs' explosion proof rating useless and should only be done when connecting the light outside of the explosion proof environment.

Lamp Features

2 foot 15 watt LED Tube Lamp 50,000 hour service life
Non-sparking aluminum housing
No Ballast
Molded rubber bumper guards
Annealed glass tube shields prevent shattering
Integrated lamp shock absorbers prevent drop damage to bulbs
Swivel hook for hanging and hands free operation
Explosion proof cord
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-FL1524-LED-25-1523
Product Name Explosion Proof, 15 Watt LED Tube Drop Light - Class I, Div. I - 25' SOOW Cord w/ Exp. Proof Plug
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
SugarCUBE™ LED Illumination System -  - Ushio America, Inc.
Specs
Light Source Light Emitting Diode
Illuminator Features Fiber Optic
Lifetime 40000 hours
View Details
6W Short Wave UV Tube (254nm) 92-16 - 92-16 - Miles Scientific (Analtech)
Specs
Illumination Type Backlight
Light Source Lamp
Wavelength 254 nm (2540 Å)
View Details
Unitron Ltd.
Specs
Illumination Type Backlight
Light Source Lamp
Illuminator Features Diffused; Fiber Optic
View Details