Larson Electronics LLC Explosion Proof Fluorescent Light with Emergency Battery Backup -4 foot 4 lamp -Paint Booth Approved EPL-EMG-48-4L

Description
4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has the potential to exist. The EPL-EMG-48-4L is our 4 foot long, 4 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is equipped with an added battery backup providing 90 minutes of emergency runtime. This T6 temperature rated fixture comes standard with four T-8 fluorescent lamps which produce a combined 11,800 lumens of light. This fixture is multi-voltage capable and provides operators in hazardous locations with a reliable and durable lighting solution that provides explosion proof protection along with the security of emergency battery backup. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This fluorescent light works, mounts and is wired like our EPL-48-4L explosion proof fluorescent light fixtures. The main difference is that we attach an extra Bodine ballast box to the unit that adds the emergency light functionality to the fixture. This explosion proof emergency light will run the standard 90 minutes after power is lost. The light recharges the battery once standard electrical power is restored. Standard configuration includes a single emergency ballast that will run a single lamp at 900 lumens for 90 minutes. For an additional charge, a second ballast can be added to run a second lamp for 1800 total lumens output for 90 minutes. Mounting options: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection
Datasheet
Description
4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has the potential to exist. The EPL-EMG-48-4L is our 4 foot long, 4 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is equipped with an added battery backup providing 90 minutes of emergency runtime. This T6 temperature rated fixture comes standard with four T-8 fluorescent lamps which produce a combined 11,800 lumens of light. This fixture is multi-voltage capable and provides operators in hazardous locations with a reliable and durable lighting solution that provides explosion proof protection along with the security of emergency battery backup. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This fluorescent light works, mounts and is wired like our EPL-48-4L explosion proof fluorescent light fixtures. The main difference is that we attach an extra Bodine ballast box to the unit that adds the emergency light functionality to the fixture. This explosion proof emergency light will run the standard 90 minutes after power is lost. The light recharges the battery once standard electrical power is restored. Standard configuration includes a single emergency ballast that will run a single lamp at 900 lumens for 90 minutes. For an additional charge, a second ballast can be added to run a second lamp for 1800 total lumens output for 90 minutes. Mounting options: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Fluorescent Light with Emergency Battery Backup -4 foot 4 lamp -Paint Booth Approved - EPL-EMG-48-4L - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Fluorescent Light with Emergency Battery Backup -4 foot 4 lamp -Paint Booth Approved
EPL-EMG-48-4L
Explosion Proof Fluorescent Light with Emergency Battery Backup -4 foot 4 lamp -Paint Booth Approved EPL-EMG-48-4L
4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has the potential to exist. The EPL-EMG-48-4L is our 4 foot long, 4 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is equipped with an added battery backup providing 90 minutes of emergency runtime. This T6 temperature rated fixture comes standard with four T-8 fluorescent lamps which produce a combined 11,800 lumens of light. This fixture is multi-voltage capable and provides operators in hazardous locations with a reliable and durable lighting solution that provides explosion proof protection along with the security of emergency battery backup. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge This fluorescent light works, mounts and is wired like our EPL-48-4L explosion proof fluorescent light fixtures. The main difference is that we attach an extra Bodine ballast box to the unit that adds the emergency light functionality to the fixture. This explosion proof emergency light will run the standard 90 minutes after power is lost. The light recharges the battery once standard electrical power is restored. Standard configuration includes a single emergency ballast that will run a single lamp at 900 lumens for 90 minutes. For an additional charge, a second ballast can be added to run a second lamp for 1800 total lumens output for 90 minutes. Mounting options: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection

4L Explosion Proof, Paint Booth Approved, Fluorescent Light Fixture with Emergency Battery Backup is U.S./Canada U.L. approved Class 1 Division 1, Class 1 Division 2 and ideal for hazardous locations where flammable petrochemical vapor or combustible dust exists or has the potential to exist.

The EPL-EMG-48-4L is our 4 foot long, 4 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is equipped with an added battery backup providing 90 minutes of emergency runtime. This T6 temperature rated fixture comes standard with four T-8 fluorescent lamps which produce a combined 11,800 lumens of light. This fixture is multi-voltage capable and provides operators in hazardous locations with a reliable and durable lighting solution that provides explosion proof protection along with the security of emergency battery backup.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge
This fluorescent light works, mounts and is wired like our EPL-48-4L explosion proof fluorescent light fixtures. The main difference is that we attach an extra Bodine ballast box to the unit that adds the emergency light functionality to the fixture. This explosion proof emergency light will run the standard 90 minutes after power is lost. The light recharges the battery once standard electrical power is restored. Standard configuration includes a single emergency ballast that will run a single lamp at 900 lumens for 90 minutes. For an additional charge, a second ballast can be added to run a second lamp for 1800 total lumens output for 90 minutes.

Mounting options: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection.

Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants.

Made in USA Quality

Lamp Options

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection.
8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-EMG-48-4L
Product Name Explosion Proof Fluorescent Light with Emergency Battery Backup -4 foot 4 lamp -Paint Booth Approved
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Spot Light - CA-DPW2 - KEYENCE
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Green 525nm) - SSLM-525C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 525 nm (5250 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details