Larson Electronics LLC Explosion Proof Emergency LED Light - Class 1, Class 2 Div 1 - Paint Spray Booth Cert EPL-EMG-24-2L-LED

Description
LED Explosion Proof Emergency LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 1/2, Class II Division 1/2, has a T6 temperature rating and is a superior lighting solution for areas where flammable chemical/petrochemic al vapors or pulverized dust exist or have the potential to exist. This 2 foot long, 2 LED tube, explosion proof light fixture is ideal for use in locations requiring powerful yet compact hazardous location lighting that will improve overall illumination levels and light quality while reducing operating costs. The EPL-EMG-24-2L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce 15% more illumination at 8 feet distance as compared to standard T5-HO lamps when measured with an Extech light meter. Our LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels.This 2 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long T17 LED tube design bulbs included with this unit are rated at 50,000+ hours of service life, which is nearly twice as long as standard T5-HO bulbs. With an integrated emergency ballast, this explosion proof LED light will continue to operate for 90 minutes once the main electrical power to the light is severed. Once standard electrical power is restored, the emergency battery pack will be recharged. This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our new second generation LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-24-2L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Click here for dimensional drawings for this explosion proof light. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top of the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The pictures shown above illustrate the side brackets. The third picture enlarged below also shows the brackets at the both ends of the light. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectrically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. We simply run the black wire to one end of the bulb and white wire to the other. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection
Datasheet
Description
LED Explosion Proof Emergency LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 1/2, Class II Division 1/2, has a T6 temperature rating and is a superior lighting solution for areas where flammable chemical/petrochemic al vapors or pulverized dust exist or have the potential to exist. This 2 foot long, 2 LED tube, explosion proof light fixture is ideal for use in locations requiring powerful yet compact hazardous location lighting that will improve overall illumination levels and light quality while reducing operating costs. The EPL-EMG-24-2L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce 15% more illumination at 8 feet distance as compared to standard T5-HO lamps when measured with an Extech light meter. Our LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels.This 2 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long T17 LED tube design bulbs included with this unit are rated at 50,000+ hours of service life, which is nearly twice as long as standard T5-HO bulbs. With an integrated emergency ballast, this explosion proof LED light will continue to operate for 90 minutes once the main electrical power to the light is severed. Once standard electrical power is restored, the emergency battery pack will be recharged. This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our new second generation LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-24-2L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Click here for dimensional drawings for this explosion proof light. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top of the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The pictures shown above illustrate the side brackets. The third picture enlarged below also shows the brackets at the both ends of the light. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectrically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. We simply run the black wire to one end of the bulb and white wire to the other. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Emergency LED Light - Class 1, Class 2 Div 1 - Paint Spray Booth Cert - EPL-EMG-24-2L-LED - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Emergency LED Light - Class 1, Class 2 Div 1 - Paint Spray Booth Cert
EPL-EMG-24-2L-LED
Explosion Proof Emergency LED Light - Class 1, Class 2 Div 1 - Paint Spray Booth Cert EPL-EMG-24-2L-LED
LED Explosion Proof Emergency LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 1/2, Class II Division 1/2, has a T6 temperature rating and is a superior lighting solution for areas where flammable chemical/petrochemic al vapors or pulverized dust exist or have the potential to exist. This 2 foot long, 2 LED tube, explosion proof light fixture is ideal for use in locations requiring powerful yet compact hazardous location lighting that will improve overall illumination levels and light quality while reducing operating costs. The EPL-EMG-24-2L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce 15% more illumination at 8 feet distance as compared to standard T5-HO lamps when measured with an Extech light meter. Our LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels.This 2 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long T17 LED tube design bulbs included with this unit are rated at 50,000+ hours of service life, which is nearly twice as long as standard T5-HO bulbs. With an integrated emergency ballast, this explosion proof LED light will continue to operate for 90 minutes once the main electrical power to the light is severed. Once standard electrical power is restored, the emergency battery pack will be recharged. This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G. Click Here to Enlarge Click Here to Enlarge Click Here to Enlarge The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our new second generation LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-24-2L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Click here for dimensional drawings for this explosion proof light. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top of the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The pictures shown above illustrate the side brackets. The third picture enlarged below also shows the brackets at the both ends of the light. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectrically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. We simply run the black wire to one end of the bulb and white wire to the other. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection

LED Explosion Proof Emergency LED Light Fixture is U.S./Canada U.L. approved Class 1 Division 1/2, Class II Division 1/2, has a T6 temperature rating and is a superior lighting solution for areas where flammable chemical/petrochemical vapors or pulverized dust exist or have the potential to exist.

This 2 foot long, 2 LED tube, explosion proof light fixture is ideal for use in locations requiring powerful yet compact hazardous location lighting that will improve overall illumination levels and light quality while reducing operating costs.

The EPL-EMG-24-2L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce 15% more illumination at 8 feet distance as compared to standard T5-HO lamps when measured with an Extech light meter. Our LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels.This 2 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long T17 LED tube design bulbs included with this unit are rated at 50,000+ hours of service life, which is nearly twice as long as standard T5-HO bulbs.

With an integrated emergency ballast, this explosion proof LED light will continue to operate for 90 minutes once the main electrical power to the light is severed. Once standard electrical power is restored, the emergency battery pack will be recharged.

This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G.

Click Here to Enlarge

Click Here to Enlarge

Click Here to Enlarge

The solid state design of the LED lamps give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. The 15 watt LED lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd of the current. The LED bulbs used in this fixture are our new second generation LED T series 15 watt T17 lamps which produce 15% more light than standard T5-HO bulbs when measured from eight feet. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-24-2L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths.

Click here for dimensional drawings for this explosion proof light.

Additional mounting options:

Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit).

Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top of the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The pictures shown above illustrate the side brackets. The third picture enlarged below also shows the brackets at the both ends of the light.

Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants.

Made in USA Quality

Superior LED Benefits

1. Each unit dialectrically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy
4. No ballast box. No ballast to replace. We simply run the black wire to one end of the bulb and white wire to the other.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-EMG-24-2L-LED
Product Name Explosion Proof Emergency LED Light - Class 1, Class 2 Div 1 - Paint Spray Booth Cert
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Area Light Source - SMI-CFK-100-01 - Smartmore Corporation Limited
Smartmore Corporation Limited
Specs
Illumination Type Coaxial Linear Light
Light Source Light Emitting Diode
Voltage 24 volts
View Details
Low Angle Light - CA-DLR7 - KEYENCE
Specs
Illumination Type Low Angle Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
EX LED Light - Lumiglas® Series USL08EX-LED - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 6200 K
View Details