Larson Electronics LLC Surface Mount Explosion Proof, Waterproof Fluorescent Lights -Paint Booth, Rigs - 2 Lamp - 4 foot EPL-48-2L

Description
2L Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1 and Class 1 Division 2 for hazardous locations where flammable chemical/petrochemic al vapors exist or have the potential to exist. The unit carries a T6 temperature rating, it is also approved for Paint Spray Booths. The EPL-48-2L fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is also approved for use in paint spray booth applications. This T6 temperature rated fixture comes standard with two fluorescent lamps. Lamp choices include T5HO, T12HO, T12VHO and T8. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L provides operators in hazardous locations with a reliable and affordable lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability. Click here to Enlarge Click here to Enlarge Click here to Enlarge We offer a choice of bulbs with all of our explosion proof fluorescent fixtures. However, we standardize on the T-5HO bulbs mostly for longevity and high output. However, many of our customers, including Naval bases, shipyards, oil rigs and petrochemical processing plants operate in very cold conditions, and T-12HO bulbs operate well in those environments. The T12VHO, 110 watt Very High Output lamps make this fixture an ideal replacement for 400 watt metal halide surface mount fixtures in hazardous location areas requiring Class 1 Division 1 rated lights. *However, the 110 watt T12VHO lamp configuration is not appropriate for paint spray booth applications. Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color, CRI 85 RHA-UNV-254-LT5 Ballast is THD<10% and HPF .98 (Suffix –T5) F48-T12/HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color (Suffix –T12HO) F32-T8/841 – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8) T12HO with magnetic ballast for high heat configurations ("hot box" explosion proof light applications) - 60 watt, 4050 lumens per bulbs - This bulb, ballast and wiring configuration is designed for applications to 165 degrees C. F48-T12-D-HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 5100 Kelvin color (76 CRI - Color Rendition) - This specialty lamp is designed to mimic daylight conditions. For paint spray booth operators requiring a brighter color light than a traditional "cool white", this bulb can be useful. (Suffix –T12DHO) F-48-T12-VHO – 110 watt, 7000 lumens per bulb, 12,000 hours life, 4200 Kelvin color (Suffix –T12VHO) NOTE: the 110 watt lamps raise the temperature rating from T5 to T6, which is NOT appropriate for paint spray booth applications. The fixture is still Class 1 Division 1 rated, however, this fixture is no longer paint spray booth certified with the 110 watt Very High Output lamp.
Datasheet
Description
2L Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1 and Class 1 Division 2 for hazardous locations where flammable chemical/petrochemic al vapors exist or have the potential to exist. The unit carries a T6 temperature rating, it is also approved for Paint Spray Booths. The EPL-48-2L fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is also approved for use in paint spray booth applications. This T6 temperature rated fixture comes standard with two fluorescent lamps. Lamp choices include T5HO, T12HO, T12VHO and T8. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L provides operators in hazardous locations with a reliable and affordable lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability. Click here to Enlarge Click here to Enlarge Click here to Enlarge We offer a choice of bulbs with all of our explosion proof fluorescent fixtures. However, we standardize on the T-5HO bulbs mostly for longevity and high output. However, many of our customers, including Naval bases, shipyards, oil rigs and petrochemical processing plants operate in very cold conditions, and T-12HO bulbs operate well in those environments. The T12VHO, 110 watt Very High Output lamps make this fixture an ideal replacement for 400 watt metal halide surface mount fixtures in hazardous location areas requiring Class 1 Division 1 rated lights. *However, the 110 watt T12VHO lamp configuration is not appropriate for paint spray booth applications. Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color, CRI 85 RHA-UNV-254-LT5 Ballast is THD<10% and HPF .98 (Suffix –T5) F48-T12/HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color (Suffix –T12HO) F32-T8/841 – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8) T12HO with magnetic ballast for high heat configurations ("hot box" explosion proof light applications) - 60 watt, 4050 lumens per bulbs - This bulb, ballast and wiring configuration is designed for applications to 165 degrees C. F48-T12-D-HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 5100 Kelvin color (76 CRI - Color Rendition) - This specialty lamp is designed to mimic daylight conditions. For paint spray booth operators requiring a brighter color light than a traditional "cool white", this bulb can be useful. (Suffix –T12DHO) F-48-T12-VHO – 110 watt, 7000 lumens per bulb, 12,000 hours life, 4200 Kelvin color (Suffix –T12VHO) NOTE: the 110 watt lamps raise the temperature rating from T5 to T6, which is NOT appropriate for paint spray booth applications. The fixture is still Class 1 Division 1 rated, however, this fixture is no longer paint spray booth certified with the 110 watt Very High Output lamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Explosion Proof, Waterproof Fluorescent Lights -Paint Booth, Rigs - 2 Lamp - 4 foot - EPL-48-2L - Larson Electronics LLC
Kemp, TX, USA
Surface Mount Explosion Proof, Waterproof Fluorescent Lights -Paint Booth, Rigs - 2 Lamp - 4 foot
EPL-48-2L
Surface Mount Explosion Proof, Waterproof Fluorescent Lights -Paint Booth, Rigs - 2 Lamp - 4 foot EPL-48-2L
2L Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1 and Class 1 Division 2 for hazardous locations where flammable chemical/petrochemic al vapors exist or have the potential to exist. The unit carries a T6 temperature rating, it is also approved for Paint Spray Booths. The EPL-48-2L fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is also approved for use in paint spray booth applications. This T6 temperature rated fixture comes standard with two fluorescent lamps. Lamp choices include T5HO, T12HO, T12VHO and T8. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L provides operators in hazardous locations with a reliable and affordable lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability. Click here to Enlarge Click here to Enlarge Click here to Enlarge We offer a choice of bulbs with all of our explosion proof fluorescent fixtures. However, we standardize on the T-5HO bulbs mostly for longevity and high output. However, many of our customers, including Naval bases, shipyards, oil rigs and petrochemical processing plants operate in very cold conditions, and T-12HO bulbs operate well in those environments. The T12VHO, 110 watt Very High Output lamps make this fixture an ideal replacement for 400 watt metal halide surface mount fixtures in hazardous location areas requiring Class 1 Division 1 rated lights. *However, the 110 watt T12VHO lamp configuration is not appropriate for paint spray booth applications. Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color, CRI 85 RHA-UNV-254-LT5 Ballast is THD<10% and HPF .98 (Suffix –T5) F48-T12/HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color (Suffix –T12HO) F32-T8/841 – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8) T12HO with magnetic ballast for high heat configurations ("hot box" explosion proof light applications) - 60 watt, 4050 lumens per bulbs - This bulb, ballast and wiring configuration is designed for applications to 165 degrees C. F48-T12-D-HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 5100 Kelvin color (76 CRI - Color Rendition) - This specialty lamp is designed to mimic daylight conditions. For paint spray booth operators requiring a brighter color light than a traditional "cool white", this bulb can be useful. (Suffix –T12DHO) F-48-T12-VHO – 110 watt, 7000 lumens per bulb, 12,000 hours life, 4200 Kelvin color (Suffix –T12VHO) NOTE: the 110 watt lamps raise the temperature rating from T5 to T6, which is NOT appropriate for paint spray booth applications. The fixture is still Class 1 Division 1 rated, however, this fixture is no longer paint spray booth certified with the 110 watt Very High Output lamp.

2L Explosion Proof Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1 and Class 1 Division 2 for hazardous locations where flammable chemical/petrochemical vapors exist or have the potential to exist. The unit carries a T6 temperature rating, it is also approved for Paint Spray Booths.

The EPL-48-2L fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class 2 Division 1&2 explosion proof fluorescent light which is also approved for use in paint spray booth applications. This T6 temperature rated fixture comes standard with two fluorescent lamps. Lamp choices include T5HO, T12HO, T12VHO and T8. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum and coated with a high gloss reflective finish.This fixture is multi-voltage capable and is available with a variety of lamp options. The EPL-48-2L provides operators in hazardous locations with a reliable and affordable lighting solution that provides the best explosion proof protection available without sacrificing light quality or fixture durability.

Click here to Enlarge

Click here to Enlarge

Click here to Enlarge

We offer a choice of bulbs with all of our explosion proof fluorescent fixtures. However, we standardize on the T-5HO bulbs mostly for longevity and high output. However, many of our customers, including Naval bases, shipyards, oil rigs and petrochemical processing plants operate in very cold conditions, and T-12HO bulbs operate well in those environments. The T12VHO, 110 watt Very High Output lamps make this fixture an ideal replacement for 400 watt metal halide surface mount fixtures in hazardous location areas requiring Class 1 Division 1 rated lights. *However, the 110 watt T12VHO lamp configuration is not appropriate for paint spray booth applications.

Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light.

Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit).

Made in USA Quality

Lamp Options

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Larger ballast box accommodates High Output lamp ballasts. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection.

F54-T5/850/HO – 54 watt, 5000 lumens per bulb, 20,000 hours life, 5000 Kelvin color, CRI 85 RHA-UNV-254-LT5 Ballast is THD<10% and HPF .98 (Suffix –T5)
F48-T12/HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 4100 Kelvin color (Suffix –T12HO)
F32-T8/841 – 32 watt, 2950 lumens per bulb, 24,000 hours life, 4100 Kelvin color (Suffix –T8)
T12HO with magnetic ballast for high heat configurations ("hot box" explosion proof light applications) - 60 watt, 4050 lumens per bulbs - This bulb, ballast and wiring configuration is designed for applications to 165 degrees C.
F48-T12-D-HO – 60 watt, 4050 lumens per bulb, 12,000 hours life, 5100 Kelvin color (76 CRI - Color Rendition) - This specialty lamp is designed to mimic daylight conditions. For paint spray booth operators requiring a brighter color light than a traditional "cool white", this bulb can be useful. (Suffix –T12DHO)
F-48-T12-VHO – 110 watt, 7000 lumens per bulb, 12,000 hours life, 4200 Kelvin color (Suffix –T12VHO) NOTE: the 110 watt lamps raise the temperature rating from T5 to T6, which is NOT appropriate for paint spray booth applications. The fixture is still Class 1 Division 1 rated, however, this fixture is no longer paint spray booth certified with the 110 watt Very High Output lamp.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-48-2L
Product Name Surface Mount Explosion Proof, Waterproof Fluorescent Lights -Paint Booth, Rigs - 2 Lamp - 4 foot
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Dome Light - CA-DDR15 - KEYENCE
Specs
Illumination Type Dome
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Green 525nm) - SSLM-525C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 525 nm (5250 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details