Larson Electronics LLC Explosion Proof Fluorescent Lights - Class 1 & 2 - Paint Booths, Rigs, Marine - 4' 2 lamp - UV only EPL-48-2L-UV

Description
UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV lamps are used to cure coatings and adhesives or as germicidal agents. The EPL-48-2L-UV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class II Division 1&2 explosion proof fluorescent light that emits light in the ultraviolet spectrum. The EPL-49-2L-UV is made to order and can be configured to produce UVA, UVB or UVC light which is typically used for curing coatings or adhesives, pest management or in germicidal applications. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum coated with a high gloss reflective finish. This fixture can operate on voltages ranging from 120V-277V 50/60Hz and is U.L. approved for use in paint spray booths. The EPL-48-2L-UV provides operators in hazardous locations with a reliable and durable UV lighting solution that combines effective production of UV light with with explosion proof protection. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Ultraviolet Wavelength Options: Ultraviolet A Wavelength produces a longer wave between the 400nm - 315nm spectrum. Ultraviolet B Wavelength produces a shorter wave than the UVA wavelength. These medium sized waves range from 315nm - 280nm. Ultraviolet C wavelength is reduced exceptionally. Some refer to this wave as the 'germicidal' wave. The Ultraviolet C Wavelength ranges from 280nm - 100nm. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection
Datasheet
Description
UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV lamps are used to cure coatings and adhesives or as germicidal agents. The EPL-48-2L-UV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class II Division 1&2 explosion proof fluorescent light that emits light in the ultraviolet spectrum. The EPL-49-2L-UV is made to order and can be configured to produce UVA, UVB or UVC light which is typically used for curing coatings or adhesives, pest management or in germicidal applications. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum coated with a high gloss reflective finish. This fixture can operate on voltages ranging from 120V-277V 50/60Hz and is U.L. approved for use in paint spray booths. The EPL-48-2L-UV provides operators in hazardous locations with a reliable and durable UV lighting solution that combines effective production of UV light with with explosion proof protection. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Ultraviolet Wavelength Options: Ultraviolet A Wavelength produces a longer wave between the 400nm - 315nm spectrum. Ultraviolet B Wavelength produces a shorter wave than the UVA wavelength. These medium sized waves range from 315nm - 280nm. Ultraviolet C wavelength is reduced exceptionally. Some refer to this wave as the 'germicidal' wave. The Ultraviolet C Wavelength ranges from 280nm - 100nm. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Fluorescent Lights - Class 1 & 2 - Paint Booths, Rigs, Marine - 4' 2 lamp - UV only - EPL-48-2L-UV - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Fluorescent Lights - Class 1 & 2 - Paint Booths, Rigs, Marine - 4' 2 lamp - UV only
EPL-48-2L-UV
Explosion Proof Fluorescent Lights - Class 1 & 2 - Paint Booths, Rigs, Marine - 4' 2 lamp - UV only EPL-48-2L-UV
UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV lamps are used to cure coatings and adhesives or as germicidal agents. The EPL-48-2L-UV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class II Division 1&2 explosion proof fluorescent light that emits light in the ultraviolet spectrum. The EPL-49-2L-UV is made to order and can be configured to produce UVA, UVB or UVC light which is typically used for curing coatings or adhesives, pest management or in germicidal applications. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum coated with a high gloss reflective finish. This fixture can operate on voltages ranging from 120V-277V 50/60Hz and is U.L. approved for use in paint spray booths. The EPL-48-2L-UV provides operators in hazardous locations with a reliable and durable UV lighting solution that combines effective production of UV light with with explosion proof protection. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge Ultraviolet Wavelength Options: Ultraviolet A Wavelength produces a longer wave between the 400nm - 315nm spectrum. Ultraviolet B Wavelength produces a shorter wave than the UVA wavelength. These medium sized waves range from 315nm - 280nm. Ultraviolet C wavelength is reduced exceptionally. Some refer to this wave as the 'germicidal' wave. The Ultraviolet C Wavelength ranges from 280nm - 100nm. Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit). Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light. Made in USA Quality Lamp Options 1. Each unit dialectically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy. 4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection

UV Explosion Proof UV Fluorescent Light Fixture is U.S./Canada U.L. approved Class 1 Division 1, Class II Division 1. This fixture uses a special ballast and bulb combination to produce ultraviolet light. This lamp is T6 rated and ideal for hazardous locations where UV lamps are used to cure coatings and adhesives or as germicidal agents.

The EPL-48-2L-UV fixture is a 4 foot long, 2 lamp, UL listed Class 1 Division 1 and Class II Division 1&2 explosion proof fluorescent light that emits light in the ultraviolet spectrum. The EPL-49-2L-UV is made to order and can be configured to produce UVA, UVB or UVC light which is typically used for curing coatings or adhesives, pest management or in germicidal applications. The lamps are protected by heat and impact resistant Pyrex tubes and the fixture is constructed of copper free aluminum alloy. The lamp reflectors are corrosion resistant heavy gauge aluminum coated with a high gloss reflective finish. This fixture can operate on voltages ranging from 120V-277V 50/60Hz and is U.L. approved for use in paint spray booths.

The EPL-48-2L-UV provides operators in hazardous locations with a reliable and durable UV lighting solution that combines effective production of UV light with with explosion proof protection.

Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge

Ultraviolet Wavelength Options:
Ultraviolet A Wavelength produces a longer wave between the 400nm - 315nm spectrum.
Ultraviolet B Wavelength produces a shorter wave than the UVA wavelength. These medium sized waves range from 315nm - 280nm.
Ultraviolet C wavelength is reduced exceptionally. Some refer to this wave as the 'germicidal' wave. The Ultraviolet C Wavelength ranges from 280nm - 100nm.

Additional mounting options: Unless otherwise specified, our standard, most popular configuration is the bracket end mounting shown in the photos above. We also offer a pendant mount for those needing to suspend the fixture away from the ceiling surface (i.e. suspend from pipe or conduit).

Standard Bracket Mounts: Each bracket is cinched to the bracket mounting peg on each side of the light. The angle of the bracket is set by tightening two cap screws on either side of the bracket. The cap screws act as a set screw. The bracket itself is mounted via a single bolt hole at the top the bracket. There are two brackets, one on each end of the light. Once the brackets are mounted to a surface (ceiling, floor or wall), the light fixture can be removed from the brackets by loosening the cap screws that hold the bracket to the mounting peg. The first picture shown above illustrates the ballast side bracket and also shows the access caps for changing the bulbs. The second picture shows the bracket at the opposite end of the fluorescent light.

Made in USA Quality

Lamp Options

1. Each unit dialectically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost. Adjustable mounting brackets enable the operator to choose any mounting angle for the fixture, where other models may only offer one or three choices.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy.
4. Over-sized, finned ballast housing for 800 mA fixtures provides more heat dissipation and extends ballast life. Ballast housing easily accessible and externally mounted. Top and bottom covers secured with nuts and bolts, instead of threaded through holes, which can be damaged with dirt.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while other models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-48-2L-UV
Product Name Explosion Proof Fluorescent Lights - Class 1 & 2 - Paint Booths, Rigs, Marine - 4' 2 lamp - UV only
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Back Light - CA-DSR2 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(Blue 470nm) - SSLM-470C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 470 nm (4700 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details