Larson Electronics LLC Explosion Proof LED Paint Spray Booth Fixture - Class I, Div. I - 4, 2 Foot LED Bulbs - 5040 Lumen EPL-24-4L-LED

Description
The Magnalight EPL-24-4L-LED is U.S./Canada U.L. approved Class 1 Division 1 - Class II Division 1 and 2, has a T6 temperature rating and is an ideal lighting solution for areas where flammable petrochemical vapors and/or pulverized dust exist or have the potential to exist. This 2 foot long 4 LED tube fixture is ideal for operators seeking a top quality explosion proof light that will reduce operating costs, improve lighting quality and reduce downtime incurred from frequent servicing intervals. The EPL-24-4L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is twice as long as standard T5-HO bulbs. This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge We have eliminated the ballast box normally associated with fluorescent fixtures which reduces overall weight, creates a slimmer unit profile, and helps this fixture maintain a T-6 temperature rating. There is no ballast in this unit and the included Magnalight LED T-series lamps have a 50,000 hour service life, both of which result in extreme efficiency and greatly reduced maintenance costs. Maintenance is further simplified with interchangeable screw on end caps and O ring seals which allows all relamping to be done from one end of the fixture. The LED bulbs used in this fixture are our new second generation LED T series 15W watt lamps which produce 15% more light than standard T5-HO bulbs. The solid state design of the LED lamps and integral spring loaded end sockets give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. Our LED-T series lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd the amount of current. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-48-4L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Mounting: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof LED light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectrically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. 9. Lighter weight, slimmer, brighter alternative to fluorescent configurations
Datasheet
Description
The Magnalight EPL-24-4L-LED is U.S./Canada U.L. approved Class 1 Division 1 - Class II Division 1 and 2, has a T6 temperature rating and is an ideal lighting solution for areas where flammable petrochemical vapors and/or pulverized dust exist or have the potential to exist. This 2 foot long 4 LED tube fixture is ideal for operators seeking a top quality explosion proof light that will reduce operating costs, improve lighting quality and reduce downtime incurred from frequent servicing intervals. The EPL-24-4L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is twice as long as standard T5-HO bulbs. This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge We have eliminated the ballast box normally associated with fluorescent fixtures which reduces overall weight, creates a slimmer unit profile, and helps this fixture maintain a T-6 temperature rating. There is no ballast in this unit and the included Magnalight LED T-series lamps have a 50,000 hour service life, both of which result in extreme efficiency and greatly reduced maintenance costs. Maintenance is further simplified with interchangeable screw on end caps and O ring seals which allows all relamping to be done from one end of the fixture. The LED bulbs used in this fixture are our new second generation LED T series 15W watt lamps which produce 15% more light than standard T5-HO bulbs. The solid state design of the LED lamps and integral spring loaded end sockets give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. Our LED-T series lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd the amount of current. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-48-4L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Mounting: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof LED light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectrically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. 9. Lighter weight, slimmer, brighter alternative to fluorescent configurations
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Paint Spray Booth Fixture - Class I, Div. I - 4, 2 Foot LED Bulbs - 5040 Lumen - EPL-24-4L-LED - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Paint Spray Booth Fixture - Class I, Div. I - 4, 2 Foot LED Bulbs - 5040 Lumen
EPL-24-4L-LED
Explosion Proof LED Paint Spray Booth Fixture - Class I, Div. I - 4, 2 Foot LED Bulbs - 5040 Lumen EPL-24-4L-LED
The Magnalight EPL-24-4L-LED is U.S./Canada U.L. approved Class 1 Division 1 - Class II Division 1 and 2, has a T6 temperature rating and is an ideal lighting solution for areas where flammable petrochemical vapors and/or pulverized dust exist or have the potential to exist. This 2 foot long 4 LED tube fixture is ideal for operators seeking a top quality explosion proof light that will reduce operating costs, improve lighting quality and reduce downtime incurred from frequent servicing intervals. The EPL-24-4L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is twice as long as standard T5-HO bulbs. This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G. Click Photo to Enlarge Click Photo to Enlarge Click Photo to Enlarge We have eliminated the ballast box normally associated with fluorescent fixtures which reduces overall weight, creates a slimmer unit profile, and helps this fixture maintain a T-6 temperature rating. There is no ballast in this unit and the included Magnalight LED T-series lamps have a 50,000 hour service life, both of which result in extreme efficiency and greatly reduced maintenance costs. Maintenance is further simplified with interchangeable screw on end caps and O ring seals which allows all relamping to be done from one end of the fixture. The LED bulbs used in this fixture are our new second generation LED T series 15W watt lamps which produce 15% more light than standard T5-HO bulbs. The solid state design of the LED lamps and integral spring loaded end sockets give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. Our LED-T series lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd the amount of current. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-48-4L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths. Mounting: Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof LED light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection. Suggested Applications: Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants. Made in USA Quality Superior LED Benefits 1. Each unit dialectrically tested. 2. Fixture arrives assembled and lamped to reduce installation time and cost. 3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy 4. No ballast box. No ballast to replace. 5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion. 6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap. 7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection. 8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection. 9. Lighter weight, slimmer, brighter alternative to fluorescent configurations

The Magnalight EPL-24-4L-LED is U.S./Canada U.L. approved Class 1 Division 1 - Class II Division 1 and 2, has a T6 temperature rating and is an ideal lighting solution for areas where flammable petrochemical vapors and/or pulverized dust exist or have the potential to exist.

This 2 foot long 4 LED tube fixture is ideal for operators seeking a top quality explosion proof light that will reduce operating costs, improve lighting quality and reduce downtime incurred from frequent servicing intervals.

The EPL-24-4L-LED is equipped with Magnalight’s specially designed LED T-series bulbs which produce nearly 15% more light than standard T5-HO bulbs. Our new LED-T series bulbs are visibly brighter than standard T5-HOs and have consistently surprised many of our customers with their unexpectedly high light output levels. This 4 LED bulb explosion proof fixture is lighter in weight, has a slimmer profile, and produces more light than traditional explosion proof fluorescent fixtures. The 2 foot long LED tube design bulbs included with this unit are rated at 50,000 hours of service life, which is twice as long as standard T5-HO bulbs.

This fixture carries a T6 temperature rating and is U.L. approved Class 1 Division 1, Groups C and D, Class 1 Division 2, Group A,B,C and D, and Class II, Division 1 and 2, Groups E, F and G.

Click Photo to Enlarge

Click Photo to Enlarge

Click Photo to Enlarge

We have eliminated the ballast box normally associated with fluorescent fixtures which reduces overall weight, creates a slimmer unit profile, and helps this fixture maintain a T-6 temperature rating. There is no ballast in this unit and the included Magnalight LED T-series lamps have a 50,000 hour service life, both of which result in extreme efficiency and greatly reduced maintenance costs. Maintenance is further simplified with interchangeable screw on end caps and O ring seals which allows all relamping to be done from one end of the fixture. The LED bulbs used in this fixture are our new second generation LED T series 15W watt lamps which produce 15% more light than standard T5-HO bulbs.

The solid state design of the LED lamps and integral spring loaded end sockets give this fixture superior resistance to damage from vibrations and extremes in temperature as well as a lamp service life over twice that of standard T5-HO bulbs. Our LED-T series lamps produce more illumination than standard T5-HO bulbs, but draw only 1/3rd the amount of current. This fixture is multi-voltage capable (not multi-tap) and works on the following voltages: 120 Volt 60 HZ, 220 Volt 50 HZ, 240 Volt 60 HZ, 277 Volts 60 HZ. We also make a 12-24V DC version for low voltage applications (-LV suffix). Our EPL-48-4L-LED LED light fixture is U.S. and Canada U.L. approved for use in paint spray booths.

Mounting:
Standard end mounting via Unistruts. The Unistrut is attached to our standard L-bracket mounts. These L-bracket mounts can be adjusted to create angle mounts. As illustrated in the photos above, the series of mounting holes at the top of the bracket enable this explosion proof LED light to be attached to any wall, ceiling or floor surface. A simple through bolt can be used to secure the light to the surface. A single junction box at one end of the light is provided for the electrical connection.

Suggested Applications:
Paint spray booths, Aircraft maintenance, Oil drilling rigs, Refineries, Solvent and cleaning areas, Gas processing plants, Chemical manufacturing, Waste treatment plants, Gas processing plants.

Made in USA Quality

Superior LED Benefits

1. Each unit dialectrically tested.
2. Fixture arrives assembled and lamped to reduce installation time and cost.
3. Fixture constructed of extruded corrosion resistant copper free aluminum alloy
4. No ballast box. No ballast to replace.
5. Heavy gauge extruded aluminum reflectors with high gloss reflective finish. Resists dents and corrosion.
6. A wrench is used to unscrew the end caps for relamping the fixture, while some competitive models require the “tap and knock off” method to loosen the end cap.
7. Explosion proof, impact and heat resistant Pyrex tubes provide lamp protection.
8. Spring loaded sockets on both ends hold lamps firmly for maximum shock and vibration protection.
9. Lighter weight, slimmer, brighter alternative to fluorescent configurations
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-24-4L-LED
Product Name Explosion Proof LED Paint Spray Booth Fixture - Class I, Div. I - 4, 2 Foot LED Bulbs - 5040 Lumen
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBB5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Day Light White 5700K) - SSLM-Day - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5700 K
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details