Larson Electronics LLC Explosion Proof Hand Lamp -100/60 Watt - 120V AC - 50 Foot SOOW Cord - Class 1 & Class 2 EPL-120-50

Description
The Magnalight EPL-120-50 Explosion Proof Hand Lamp is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This explosion proof work light from Magnalight comes complete with 50 feet of explosion proof cord. The EPL-120-50 drop light housing is constructed of aluminum with a rubber bumper guard designed to provide an effective lighting solution for operators requiring a versatile source of illumination. This hazardous location hand lamp is Class 1, Division 1 approved when equipped with a 100 watt bulb and Class 2 Division 1 approved when equipped with a 60 watt bulb. This explosion proof drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.
Datasheet
Description
The Magnalight EPL-120-50 Explosion Proof Hand Lamp is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This explosion proof work light from Magnalight comes complete with 50 feet of explosion proof cord. The EPL-120-50 drop light housing is constructed of aluminum with a rubber bumper guard designed to provide an effective lighting solution for operators requiring a versatile source of illumination. This hazardous location hand lamp is Class 1, Division 1 approved when equipped with a 100 watt bulb and Class 2 Division 1 approved when equipped with a 60 watt bulb. This explosion proof drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Hand Lamp -100/60 Watt - 120V AC - 50 Foot SOOW Cord - Class 1 & Class 2 - EPL-120-50 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof Hand Lamp -100/60 Watt - 120V AC - 50 Foot SOOW Cord - Class 1 & Class 2
EPL-120-50
Explosion Proof Hand Lamp -100/60 Watt - 120V AC - 50 Foot SOOW Cord - Class 1 & Class 2 EPL-120-50
The Magnalight EPL-120-50 Explosion Proof Hand Lamp is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This explosion proof work light from Magnalight comes complete with 50 feet of explosion proof cord. The EPL-120-50 drop light housing is constructed of aluminum with a rubber bumper guard designed to provide an effective lighting solution for operators requiring a versatile source of illumination. This hazardous location hand lamp is Class 1, Division 1 approved when equipped with a 100 watt bulb and Class 2 Division 1 approved when equipped with a 60 watt bulb. This explosion proof drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.

The Magnalight EPL-120-50 Explosion Proof Hand Lamp is U.L. approved Class 1 Division 1 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection.

This explosion proof work light from Magnalight comes complete with 50 feet of explosion proof cord. The EPL-120-50 drop light housing is constructed of aluminum with a rubber bumper guard designed to provide an effective lighting solution for operators requiring a versatile source of illumination. This hazardous location hand lamp is Class 1, Division 1 approved when equipped with a 100 watt bulb and Class 2 Division 1 approved when equipped with a 60 watt bulb. This explosion proof drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EPL-120-50
Product Name Explosion Proof Hand Lamp -100/60 Watt - 120V AC - 50 Foot SOOW Cord - Class 1 & Class 2
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBR5 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 750nm+Day Light White 5700K) - MSLM3750 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 750 nm (7500 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details