Larson Electronics LLC Electric Explosion Proof Box Fan / Blower - 4450 CFM - 16 inch - Class 1 Division 1 EPF-E16-4450

Description
Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings for Class 1 Group D & Class II Groups E, F and G. ATEX II 2 G EX d IIB T6 - T6 Temp rating. Click here to learn more about National Electrical Code Hazardous Location Classifications The energy-efficient, high torque motor is completely encapsulated for use in hazardous location areas. The 4450+ CFM output and 16 inch opening enables operators to exhaust hazardous or explosive gases safely. Features: • 1.5 HP 1.1 kW electric motor, 115 VAC - 18 amps start and 5 amps run • 90 dB noise level • 16 inch intake and exhaust flange • 4450+ cfm free air delivery (3180 CFM with 90 degree bend with 15' duct) • Approved for Class I Group D and Class II Groups E, F, G • Aluminum non-sparking blower blade is precision balanced • IP65 rain tested switch enclosure • High strength, anti-static glass reinforced ABS housing is lightweight, corrosion proof and chemical resistant • Reversible duct adapter • Pre-Wired With 30 Ft. Cord and a 25 amp explosion proof twist-lock plug • Standard with a 25 amp, twist lock explosion proof plug Dimensions: 19”W x 18”H x 12”D Weight: 61 lbs. Hazardous location areas require a static conductive duct. See related items below. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit.
Datasheet
Description
Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings for Class 1 Group D & Class II Groups E, F and G. ATEX II 2 G EX d IIB T6 - T6 Temp rating. Click here to learn more about National Electrical Code Hazardous Location Classifications The energy-efficient, high torque motor is completely encapsulated for use in hazardous location areas. The 4450+ CFM output and 16 inch opening enables operators to exhaust hazardous or explosive gases safely. Features: • 1.5 HP 1.1 kW electric motor, 115 VAC - 18 amps start and 5 amps run • 90 dB noise level • 16 inch intake and exhaust flange • 4450+ cfm free air delivery (3180 CFM with 90 degree bend with 15' duct) • Approved for Class I Group D and Class II Groups E, F, G • Aluminum non-sparking blower blade is precision balanced • IP65 rain tested switch enclosure • High strength, anti-static glass reinforced ABS housing is lightweight, corrosion proof and chemical resistant • Reversible duct adapter • Pre-Wired With 30 Ft. Cord and a 25 amp explosion proof twist-lock plug • Standard with a 25 amp, twist lock explosion proof plug Dimensions: 19”W x 18”H x 12”D Weight: 61 lbs. Hazardous location areas require a static conductive duct. See related items below. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Explosion Proof Box Fan / Blower - 4450 CFM - 16 inch - Class 1 Division 1 - EPF-E16-4450 - Larson Electronics LLC
Kemp, TX, USA
Electric Explosion Proof Box Fan / Blower - 4450 CFM - 16 inch - Class 1 Division 1
EPF-E16-4450
Electric Explosion Proof Box Fan / Blower - 4450 CFM - 16 inch - Class 1 Division 1 EPF-E16-4450
Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct. This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces. Safety Ratings: Meets UL safety ratings for Class 1 Group D & Class II Groups E, F and G. ATEX II 2 G EX d IIB T6 - T6 Temp rating. Click here to learn more about National Electrical Code Hazardous Location Classifications The energy-efficient, high torque motor is completely encapsulated for use in hazardous location areas. The 4450+ CFM output and 16 inch opening enables operators to exhaust hazardous or explosive gases safely. Features: • 1.5 HP 1.1 kW electric motor, 115 VAC - 18 amps start and 5 amps run • 90 dB noise level • 16 inch intake and exhaust flange • 4450+ cfm free air delivery (3180 CFM with 90 degree bend with 15' duct) • Approved for Class I Group D and Class II Groups E, F, G • Aluminum non-sparking blower blade is precision balanced • IP65 rain tested switch enclosure • High strength, anti-static glass reinforced ABS housing is lightweight, corrosion proof and chemical resistant • Reversible duct adapter • Pre-Wired With 30 Ft. Cord and a 25 amp explosion proof twist-lock plug • Standard with a 25 amp, twist lock explosion proof plug Dimensions: 19”W x 18”H x 12”D Weight: 61 lbs. Hazardous location areas require a static conductive duct. See related items below. The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit.

Explosion Proof Electric Box Fan / Blower Redirects Stale Air From Hazardous Location Areas with 4450 CFM. Ships with 15 foot static conductive duct.

This portable, electric explosion proof blower (exhaust fan) is suitable for confined spaces.

Safety Ratings: Meets UL safety ratings for Class 1 Group D & Class II Groups E, F and G. ATEX II 2 G EX d IIB T6 - T6 Temp rating.

Click here to learn more about National Electrical Code Hazardous Location Classifications

The energy-efficient, high torque motor is completely encapsulated for use in hazardous location areas. The 4450+ CFM output and 16 inch opening enables operators to exhaust hazardous or explosive gases safely.

Features:
• 1.5 HP 1.1 kW electric motor, 115 VAC - 18 amps start and 5 amps run
• 90 dB noise level
• 16 inch intake and exhaust flange
• 4450+ cfm free air delivery (3180 CFM with 90 degree bend with 15' duct)
• Approved for Class I Group D and Class II Groups E, F, G
• Aluminum non-sparking blower blade is precision balanced
• IP65 rain tested switch enclosure
• High strength, anti-static glass reinforced ABS housing is lightweight, corrosion proof and chemical resistant
• Reversible duct adapter
• Pre-Wired With 30 Ft. Cord and a 25 amp explosion proof twist-lock plug
• Standard with a 25 amp, twist lock explosion proof plug

Dimensions:
19”W x 18”H x 12”D
Weight: 61 lbs.

Hazardous location areas require a static conductive duct. See related items below.

The duct consists of a single-ply polyester reinforced PVC vinyl fabric hose contruction with an extrernal wearstrip reinforced with a spring steel wire helix. It is lightweight for blower applications and highly compressible. The retractability of the static conductive duct allows for convenient storage and easy transport in a fraction of its fully extended length and has low friction loss. The wearstrip offers external abrasion resistance, and is listed as YL 94 V-0 flame retardant. Ambient temperature ranges from -20 degrees to 180 degrees Farenheit.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Fans and Blowers (industrial)
Product Number EPF-E16-4450
Product Name Electric Explosion Proof Box Fan / Blower - 4450 CFM - 16 inch - Class 1 Division 1
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1759833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 360 SCFM (612 m³/hr)
View Details
MD-Pneumatics - Equalizer RM Series Rotary Positive Displacement Blowers - 6012 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 1 SCFM (0.9977 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details