Larson Electronics LLC Explosion Proof LED Drop Light / Trouble Light -7 Watt LED - 120V AC - 100 Foot SOOW Cord EHL-LED-7W-100

Description
The Magnalight EHL-LED-7W-100 Explosion Proof LED Drop Light / Trouble Light is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with 100 feet of explosion proof cord. The EHL-LED-7W-150 LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. This explosion proof LED drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb With the EXP-LED-7W-100 Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag a bulky ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-240 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights.
Datasheet
Description
The Magnalight EHL-LED-7W-100 Explosion Proof LED Drop Light / Trouble Light is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with 100 feet of explosion proof cord. The EHL-LED-7W-150 LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. This explosion proof LED drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb With the EXP-LED-7W-100 Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag a bulky ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-240 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Drop Light / Trouble Light -7 Watt LED - 120V AC - 100 Foot SOOW Cord - EHL-LED-7W-100 - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Drop Light / Trouble Light -7 Watt LED - 120V AC - 100 Foot SOOW Cord
EHL-LED-7W-100
Explosion Proof LED Drop Light / Trouble Light -7 Watt LED - 120V AC - 100 Foot SOOW Cord EHL-LED-7W-100
The Magnalight EHL-LED-7W-100 Explosion Proof LED Drop Light / Trouble Light is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with 100 feet of explosion proof cord. The EHL-LED-7W-150 LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. This explosion proof LED drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb With the EXP-LED-7W-100 Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag a bulky ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-240 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights.

The Magnalight EHL-LED-7W-100 Explosion Proof LED Drop Light / Trouble Light is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection.

This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with 100 feet of explosion proof cord. The EHL-LED-7W-150 LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. This explosion proof LED drop light is ideal for hazardous work areas where a ready source of easily managed lighting is desired.

100 Watt Incandescent Bulb

With the EXP-LED-7W-100

Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge
This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug.

This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag a bulky ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-240 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EHL-LED-7W-100
Product Name Explosion Proof LED Drop Light / Trouble Light -7 Watt LED - 120V AC - 100 Foot SOOW Cord
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZW15 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(Cyan 505nm) - SSLM-505C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 505 nm (5050 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details