Larson Electronics LLC Explosion Proof LED Drop Light & Reel - Class I, Div. I - 7 Watt LED - 100' SOOW Cord - 760 Lumen EHL-LED-7W-100-HR

Description
HR Explosion Proof LED Drop Light / Trouble Light with cord reel is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with an explosion proof cord reel with spark proof ratchet mechanism. The EHL-LED-7W-100-HR LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. The non sparking reel contains this unit’s 100' of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb With the EXP-LED-7W-100-HR Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. The Class 1, Division 1 rated reel contains 100’ of SOOW 16/3 AWG cord, a spark free ratchet and explosion proof slip-ring housing and meets federal specification JC-580A. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-120 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights. Made in USA Quality Lamp & Reel Features 1. Federal Spec Cord. 2. Explosion Proof. 3. 7 Watt 760 Lumen LED Lamp. 4. Rugged fabricated steel and cast aluminum construction. 5. Blue and Gray paint finish. 6. UL Class1 Div1 Class 2 Div1 7. 120 Volt Operation 8. SOOW cable. 9. Aluminum Hook for Convenient Placement. 10. Explosion Proof Cord Reel 11.Spring activated reel ratchet 12. 4-roller adjustable cable guide 13. UL Approval (Cord Reel) - Class I, Division 1 & 2 Group D; Class II, Group G. 14. UL Approval (Cord Reel) - Class I, Zone 1, AEx d IIB. 7 watt LED light produces 760 lumens Non-sparking aluminum housing 50,000 hour LED Lamp Molded rubber bumper guard Annealed glass tube shields prevent shattering Integrated lamp shock absorbers prevent drop damage Swivel hook for hanging and hands free operation Explosion proof cord Built to UL 508 table 36.1 / NEC Standards Indoor or outdoor use Gray epoxy finish on steel parts
Datasheet
Description
HR Explosion Proof LED Drop Light / Trouble Light with cord reel is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with an explosion proof cord reel with spark proof ratchet mechanism. The EHL-LED-7W-100-HR LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. The non sparking reel contains this unit’s 100' of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb With the EXP-LED-7W-100-HR Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. The Class 1, Division 1 rated reel contains 100’ of SOOW 16/3 AWG cord, a spark free ratchet and explosion proof slip-ring housing and meets federal specification JC-580A. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-120 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights. Made in USA Quality Lamp & Reel Features 1. Federal Spec Cord. 2. Explosion Proof. 3. 7 Watt 760 Lumen LED Lamp. 4. Rugged fabricated steel and cast aluminum construction. 5. Blue and Gray paint finish. 6. UL Class1 Div1 Class 2 Div1 7. 120 Volt Operation 8. SOOW cable. 9. Aluminum Hook for Convenient Placement. 10. Explosion Proof Cord Reel 11.Spring activated reel ratchet 12. 4-roller adjustable cable guide 13. UL Approval (Cord Reel) - Class I, Division 1 & 2 Group D; Class II, Group G. 14. UL Approval (Cord Reel) - Class I, Zone 1, AEx d IIB. 7 watt LED light produces 760 lumens Non-sparking aluminum housing 50,000 hour LED Lamp Molded rubber bumper guard Annealed glass tube shields prevent shattering Integrated lamp shock absorbers prevent drop damage Swivel hook for hanging and hands free operation Explosion proof cord Built to UL 508 table 36.1 / NEC Standards Indoor or outdoor use Gray epoxy finish on steel parts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof LED Drop Light & Reel - Class I, Div. I - 7 Watt LED - 100' SOOW Cord - 760 Lumen - EHL-LED-7W-100-HR - Larson Electronics LLC
Kemp, TX, USA
Explosion Proof LED Drop Light & Reel - Class I, Div. I - 7 Watt LED - 100' SOOW Cord - 760 Lumen
EHL-LED-7W-100-HR
Explosion Proof LED Drop Light & Reel - Class I, Div. I - 7 Watt LED - 100' SOOW Cord - 760 Lumen EHL-LED-7W-100-HR
HR Explosion Proof LED Drop Light / Trouble Light with cord reel is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection. This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with an explosion proof cord reel with spark proof ratchet mechanism. The EHL-LED-7W-100-HR LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved. The non sparking reel contains this unit’s 100' of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired. 100 Watt Incandescent Bulb With the EXP-LED-7W-100-HR Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. The Class 1, Division 1 rated reel contains 100’ of SOOW 16/3 AWG cord, a spark free ratchet and explosion proof slip-ring housing and meets federal specification JC-580A. This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-120 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights. Made in USA Quality Lamp & Reel Features 1. Federal Spec Cord. 2. Explosion Proof. 3. 7 Watt 760 Lumen LED Lamp. 4. Rugged fabricated steel and cast aluminum construction. 5. Blue and Gray paint finish. 6. UL Class1 Div1 Class 2 Div1 7. 120 Volt Operation 8. SOOW cable. 9. Aluminum Hook for Convenient Placement. 10. Explosion Proof Cord Reel 11.Spring activated reel ratchet 12. 4-roller adjustable cable guide 13. UL Approval (Cord Reel) - Class I, Division 1 & 2 Group D; Class II, Group G. 14. UL Approval (Cord Reel) - Class I, Zone 1, AEx d IIB. 7 watt LED light produces 760 lumens Non-sparking aluminum housing 50,000 hour LED Lamp Molded rubber bumper guard Annealed glass tube shields prevent shattering Integrated lamp shock absorbers prevent drop damage Swivel hook for hanging and hands free operation Explosion proof cord Built to UL 508 table 36.1 / NEC Standards Indoor or outdoor use Gray epoxy finish on steel parts

HR Explosion Proof LED Drop Light / Trouble Light with cord reel is U.L. approved Class 1 Division 1 & 2 Groups C and D - and is ideal for general work activities in hazardous locations requiring explosion proof protection.

This 7 watt explosion proof LED work light from Magnalight produces 760 lumens of bright white light and comes complete with an explosion proof cord reel with spark proof ratchet mechanism. The EHL-LED-7W-100-HR LED drop light has no ballast and the housing is constructed of non sparking aluminum which results in a very lightweight unit. This hazardous location hand lamp is Class 1, Division 1 and 2 and Class 2 Division 1 and 2 hazardous location environment approved.

The non sparking reel contains this unit’s 100' of SOOW Cord for convenient cord management. This explosion proof reel and LED hand lamp can be installed and used within the hazardous location area, making it ideal for hazardous work areas where a ready source of easily managed lighting is desired.

100 Watt Incandescent Bulb

With the EXP-LED-7W-100-HR

Click Photos to Enlarge Click Photos to Enlarge Click Photos to Enlarge
This 7 watt LED drop light is suitable for use in areas where petrochemical vapors and various dusts are present and projects 760 lumens of light, which is twice the lumens per watt output of a 100 watt incandescent bulb. This unit is rated Class 1, Division 1 and comes complete with 100’ of SOOW 16/3 AWG cord ending in a 5-15 straight blade plug. The Class 1, Division 1 rated reel contains 100’ of SOOW 16/3 AWG cord, a spark free ratchet and explosion proof slip-ring housing and meets federal specification JC-580A.

This hand lamp has a high efficiency LED bulb that requires no ballast, so the operator doesn't need to drag the ballast housing around. This can be particularly annoying when the ballast becomes entangled in the cord. This explosion proof LED hand light operates on standard 110-120 Volts AC Hz for US voltages. The light produced by this unit has a 6000k color temperature, which is much sharper and whiter than the light produced by incandescent lamps. The light produced by this lamp is ideal for close work and inspection activities where good contrast and true color representation is needed. The LED lamp in this unit runs much cooler than incandescent or flourescent lamps, resulting in a lamp housing that remains cool to the touch and eliminates the accidental burns often encountered with incandescent drop lights.

Made in USA Quality

Lamp & Reel Features

1. Federal Spec Cord.
2. Explosion Proof.
3. 7 Watt 760 Lumen LED Lamp.
4. Rugged fabricated steel and cast aluminum construction.
5. Blue and Gray paint finish.
6. UL Class1 Div1 Class 2 Div1
7. 120 Volt Operation
8. SOOW cable.
9. Aluminum Hook for Convenient Placement.
10. Explosion Proof Cord Reel
11.Spring activated reel ratchet
12. 4-roller adjustable cable guide
13. UL Approval (Cord Reel) - Class I, Division 1 & 2 Group D; Class II, Group G.
14. UL Approval (Cord Reel) - Class I, Zone 1, AEx d IIB.
7 watt LED light produces 760 lumens
Non-sparking aluminum housing
50,000 hour LED Lamp
Molded rubber bumper guard
Annealed glass tube shields prevent shattering
Integrated lamp shock absorbers prevent drop damage
Swivel hook for hanging and hands free operation
Explosion proof cord
Built to UL 508 table 36.1 / NEC Standards
Indoor or outdoor use
Gray epoxy finish on steel parts
Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number EHL-LED-7W-100-HR
Product Name Explosion Proof LED Drop Light & Reel - Class I, Div. I - 7 Watt LED - 100' SOOW Cord - 760 Lumen
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Mid-size sight glass luminaire - LumiStar2000™ - LJ Star
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Color Temperature 5500 K
View Details