Larson Electronics LLC D-HID-4600-F 35 watt HID - Nylon - Oval (6.7X4.7 inches) - 3200 lumens - 12 VDC - FLOOD 140'X170' D-HID-4600-F

Description
HID work light systems - FLOOD BEAM PATTERN - 140 foot by 170 foot Cast aluminum housing Lens - Oval - 6.7 inches wide by 4.7 inches tall - 7.6 inches tall with mounting bracket - 5.3 inches deep, weighs 1.4 pounds Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds On 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts
Datasheet
Description
HID work light systems - FLOOD BEAM PATTERN - 140 foot by 170 foot Cast aluminum housing Lens - Oval - 6.7 inches wide by 4.7 inches tall - 7.6 inches tall with mounting bracket - 5.3 inches deep, weighs 1.4 pounds Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds On 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts
Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-HID-4600-F 35 watt HID - Nylon - Oval (6.7X4.7 inches) - 3200 lumens - 12 VDC - FLOOD 140'X170' - D-HID-4600-F - Larson Electronics LLC
Kemp, TX, USA
D-HID-4600-F 35 watt HID - Nylon - Oval (6.7X4.7 inches) - 3200 lumens - 12 VDC - FLOOD 140'X170'
D-HID-4600-F
D-HID-4600-F 35 watt HID - Nylon - Oval (6.7X4.7 inches) - 3200 lumens - 12 VDC - FLOOD 140'X170' D-HID-4600-F
HID work light systems - FLOOD BEAM PATTERN - 140 foot by 170 foot Cast aluminum housing Lens - Oval - 6.7 inches wide by 4.7 inches tall - 7.6 inches tall with mounting bracket - 5.3 inches deep, weighs 1.4 pounds Precision metal reflectors 35 watt HID Xenon D2 type Lamp 35 watt internal HID ballast - instant on, 15 seconds to full visible power On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds On 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds HID color temperature 7000K (bright white) Borosilicate hardened glass lens Dust and water resistance (gaskets and seals) Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts

HID work light systems - FLOOD BEAM PATTERN - 140 foot by 170 foot

Cast aluminum housing

Lens - Oval - 6.7 inches wide by 4.7 inches tall - 7.6 inches tall with mounting bracket - 5.3 inches deep, weighs 1.4 pounds

Precision metal reflectors

35 watt HID Xenon D2 type Lamp

35 watt internal HID ballast - instant on, 15 seconds to full visible power

On 12 Volts DC - 4.8 amps start load on 12 Volts DC - 3.3 amps average draw after 60 seconds

On 24 volts DC - 2.4 amps start load on 24 Volts DC - 1.7 amps average draw after 60 seconds

HID color temperature 7000K (bright white)

Borosilicate hardened glass lens

Dust and water resistance (gaskets and seals)

Same unit works on 12 Volts DC and 24 Volts DC - senses voltage and adapts

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number D-HID-4600-F
Product Name D-HID-4600-F 35 watt HID - Nylon - Oval (6.7X4.7 inches) - 3200 lumens - 12 VDC - FLOOD 140'X170'
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Coaxial Light - CA-DXB7 - KEYENCE
Specs
Illumination Type Axial
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
NIR/ICG light module(Laser 785nm+Day Light White 5700K) - MSLM3785 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 785 nm (7850 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details