Larson Electronics LLC CML-15-200lb 3200 Lumen, 35 Watt HID ControLight, 200lb Grip Magnetic Base - 15 million candlepower CML-15-200lb

Description
The Control Magnetic Lights (CML) series of spotlights and flood lights enable the operator to control the rotation and elevation of the light with the handle, located directly behind the lamp head. ControLights with magnetic bases that are strong enough to be mounted on moving vehicles. However ControLights can be moved to different spots on a single vehicle or moved from vehicle to vehicle as schedule demands. ControLights are used as military spotlights, utility spotlights, roof mount spotlights, hunting spotlights, work lights and linesman lights. - In spotlight configuration, this HID light projects 3200 lumens (approximately 15 million candlepower) and reaches 1900 feet while only pulling 2.91 amps on a 12 volt system. This spotlight also works on 24 volts as well, drawing 1.45 amps. - The 5 inch diameter magnetic base has 200 pounds of magnetic grip to keep the spotlight secured to the surface under extreme vibration and off-road conditions. The Department of Homeland Security attaches lights with these bases to the doors of the vehicles while pursuing visitors from the south through the desert terrain. This configuration is also popular with hunters, who need the ability to position the light quickly on targets. Since the light stays where it is positioned, hunters can locate the target and then release the light to manage their weapon. - Solid polycarbonate handle controls light via 7 inch long, heavy gauge, powder coated steel bracket. - 5 inch diameter (200lb grip) magnetic base secures the light to any ferrous metal surface. - Interlocking aluminum and stainless steel brackets secure rotation and elevation of light beam once the operator positions the beam. - UV and salt resistant housing holds a lamp lens measures 4 inches square and is 6 inches long. ControLights can be used on vehicles, boats and heavy equipment. - Detachable 12 foot coil cord with cigarette plug. Short pigtail cord with SEA connector one end and weatherproof Deutsch connector connects 2 pin SAE connector from Magnalight to Deutsch connector on the coild cord. Cord connects via 2 pin Deutsch connector. All cords manufactured by Larson Electronics (www.magnalight.com ) are compatible with the Control Lights with magnetic base. - 7 year warranty covers all components except lamp. Lamp, ballast and igniter can be serviced in the field. This image shows a dark street with no illumination but distant street lights This image shows the same street, this time being illuminated by the HID-1840, reaching and illuminating trees approx. 2000' in distance.
Datasheet
Description
The Control Magnetic Lights (CML) series of spotlights and flood lights enable the operator to control the rotation and elevation of the light with the handle, located directly behind the lamp head. ControLights with magnetic bases that are strong enough to be mounted on moving vehicles. However ControLights can be moved to different spots on a single vehicle or moved from vehicle to vehicle as schedule demands. ControLights are used as military spotlights, utility spotlights, roof mount spotlights, hunting spotlights, work lights and linesman lights. - In spotlight configuration, this HID light projects 3200 lumens (approximately 15 million candlepower) and reaches 1900 feet while only pulling 2.91 amps on a 12 volt system. This spotlight also works on 24 volts as well, drawing 1.45 amps. - The 5 inch diameter magnetic base has 200 pounds of magnetic grip to keep the spotlight secured to the surface under extreme vibration and off-road conditions. The Department of Homeland Security attaches lights with these bases to the doors of the vehicles while pursuing visitors from the south through the desert terrain. This configuration is also popular with hunters, who need the ability to position the light quickly on targets. Since the light stays where it is positioned, hunters can locate the target and then release the light to manage their weapon. - Solid polycarbonate handle controls light via 7 inch long, heavy gauge, powder coated steel bracket. - 5 inch diameter (200lb grip) magnetic base secures the light to any ferrous metal surface. - Interlocking aluminum and stainless steel brackets secure rotation and elevation of light beam once the operator positions the beam. - UV and salt resistant housing holds a lamp lens measures 4 inches square and is 6 inches long. ControLights can be used on vehicles, boats and heavy equipment. - Detachable 12 foot coil cord with cigarette plug. Short pigtail cord with SEA connector one end and weatherproof Deutsch connector connects 2 pin SAE connector from Magnalight to Deutsch connector on the coild cord. Cord connects via 2 pin Deutsch connector. All cords manufactured by Larson Electronics (www.magnalight.com ) are compatible with the Control Lights with magnetic base. - 7 year warranty covers all components except lamp. Lamp, ballast and igniter can be serviced in the field. This image shows a dark street with no illumination but distant street lights This image shows the same street, this time being illuminated by the HID-1840, reaching and illuminating trees approx. 2000' in distance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CML-15-200lb 3200 Lumen, 35 Watt HID ControLight, 200lb Grip Magnetic Base - 15 million candlepower - CML-15-200lb - Larson Electronics LLC
Kemp, TX, USA
CML-15-200lb 3200 Lumen, 35 Watt HID ControLight, 200lb Grip Magnetic Base - 15 million candlepower
CML-15-200lb
CML-15-200lb 3200 Lumen, 35 Watt HID ControLight, 200lb Grip Magnetic Base - 15 million candlepower CML-15-200lb
The Control Magnetic Lights (CML) series of spotlights and flood lights enable the operator to control the rotation and elevation of the light with the handle, located directly behind the lamp head. ControLights with magnetic bases that are strong enough to be mounted on moving vehicles. However ControLights can be moved to different spots on a single vehicle or moved from vehicle to vehicle as schedule demands. ControLights are used as military spotlights, utility spotlights, roof mount spotlights, hunting spotlights, work lights and linesman lights. - In spotlight configuration, this HID light projects 3200 lumens (approximately 15 million candlepower) and reaches 1900 feet while only pulling 2.91 amps on a 12 volt system. This spotlight also works on 24 volts as well, drawing 1.45 amps. - The 5 inch diameter magnetic base has 200 pounds of magnetic grip to keep the spotlight secured to the surface under extreme vibration and off-road conditions. The Department of Homeland Security attaches lights with these bases to the doors of the vehicles while pursuing visitors from the south through the desert terrain. This configuration is also popular with hunters, who need the ability to position the light quickly on targets. Since the light stays where it is positioned, hunters can locate the target and then release the light to manage their weapon. - Solid polycarbonate handle controls light via 7 inch long, heavy gauge, powder coated steel bracket. - 5 inch diameter (200lb grip) magnetic base secures the light to any ferrous metal surface. - Interlocking aluminum and stainless steel brackets secure rotation and elevation of light beam once the operator positions the beam. - UV and salt resistant housing holds a lamp lens measures 4 inches square and is 6 inches long. ControLights can be used on vehicles, boats and heavy equipment. - Detachable 12 foot coil cord with cigarette plug. Short pigtail cord with SEA connector one end and weatherproof Deutsch connector connects 2 pin SAE connector from Magnalight to Deutsch connector on the coild cord. Cord connects via 2 pin Deutsch connector. All cords manufactured by Larson Electronics (www.magnalight.com ) are compatible with the Control Lights with magnetic base. - 7 year warranty covers all components except lamp. Lamp, ballast and igniter can be serviced in the field. This image shows a dark street with no illumination but distant street lights This image shows the same street, this time being illuminated by the HID-1840, reaching and illuminating trees approx. 2000' in distance.

The Control Magnetic Lights (CML) series of spotlights and flood lights enable the operator to control the rotation and elevation of the light with the handle, located directly behind the lamp head.

ControLights with magnetic bases that are strong enough to be mounted on moving vehicles. However ControLights can be moved to different spots on a single vehicle or moved from vehicle to vehicle as schedule demands. ControLights are used as military spotlights, utility spotlights, roof mount spotlights, hunting spotlights, work lights and linesman lights.

- In spotlight configuration, this HID light projects 3200 lumens (approximately 15 million candlepower) and reaches 1900 feet while only pulling 2.91 amps on a 12 volt system. This spotlight also works on 24 volts as well, drawing 1.45 amps.

- The 5 inch diameter magnetic base has 200 pounds of magnetic grip to keep the spotlight secured to the surface under extreme vibration and off-road conditions. The Department of Homeland Security attaches lights with these bases to the doors of the vehicles while pursuing visitors from the south through the desert terrain. This configuration is also popular with hunters, who need the ability to position the light quickly on targets. Since the light stays where it is positioned, hunters can locate the target and then release the light to manage their weapon.

- Solid polycarbonate handle controls light via 7 inch long, heavy gauge, powder coated steel bracket.

- 5 inch diameter (200lb grip) magnetic base secures the light to any ferrous metal surface.

- Interlocking aluminum and stainless steel brackets secure rotation and elevation of light beam once the operator positions the beam.

- UV and salt resistant housing holds a lamp lens measures 4 inches square and is 6 inches long. ControLights can be used on vehicles, boats and heavy equipment.

- Detachable 12 foot coil cord with cigarette plug. Short pigtail cord with SEA connector one end and weatherproof Deutsch connector connects 2 pin SAE connector from Magnalight to Deutsch connector on the coild cord. Cord connects via 2 pin Deutsch connector. All cords manufactured by Larson Electronics (www.magnalight.com ) are compatible with the Control Lights with magnetic base.

- 7 year warranty covers all components except lamp. Lamp, ballast and igniter can be serviced in the field.

This image shows a dark street with no illumination but distant street lights

This image shows the same street, this time being illuminated by the HID-1840, reaching and illuminating trees approx. 2000' in distance.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number CML-15-200lb
Product Name CML-15-200lb 3200 Lumen, 35 Watt HID ControLight, 200lb Grip Magnetic Base - 15 million candlepower
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Line Lights - CA-DZR30 - KEYENCE
Specs
Illumination Type Line
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused
View Details
High power LED for microscopy applications(IR 940nm) - SSLM-940C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details