Larson Electronics LLC Rechargeable HID Search Light - 200lb. Magnetic Base - 4000' Spot Beam - Flood/Spot Combo - 35 Watt Acro 990X-M

Description
The 990X-M has 35 Watt, Xenon 4300 Kelvin bulb High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) and 4000 foot beam. The 990X-M features a 4000 foot beam, articulating head, 200 pound grip magnetic base, focusable beam and two interchangeable batteries. This image shows a dark street, illuminated by nothing but distant street lights. This image shows the same road, this time being illuminated by the Acro 990X. Notice the white picket fence at the end of the road, approx. 3800' away being illuminated clearly by the Acro 990X. In this image, the Acro 990X in flood mode (simply twist the lens to adjust from spot to flood) is shown illuminating the dark road. 5 inch diameter magnet with 200 pounds of gripping pull attached to base of flashlight Adjustable beam from flood to spot - beam patterns show below Heavy-duty cast aluminum head with composite lower housing 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight) System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One battery includes an integral 200lb magnetic grip base. Charge cord plugs directly into the battery (the 990X can be in use while spare battery is charging) Head pivots from 90 to 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high and 8 inches long; when fully extended, the unit is 15.5 inches in length Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern Compact ballast incorporated into lamp housing for portable, light weight use Dust and water resistant design Optional 12V car adapter* for extended run time Average current draw @12 VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.) Average recharge time: 4 hours - For those of you looking to use an vehicle inverter to recharge the light - the batteries draw .4 amps, so a 75 watt inverter is required Weight: Flashlight with battery, 6 lbs/2.7kg Complete kit, 13 lbs 3 oz/ 5.98kg \ Easy-to-use slide on/off switch Led charging indicator on battery; red indicates charging, green indicates fully charge Over 50% less energy consumption compared to conventional lighting Professional grade unit for industrial, agricultural, law enforcement, emergency service, fire, search & rescue and marine use LUX Measurements: In SPOT At The Lens: N/A At 10 Ft: 40,800 At 15 Ft:8,200 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F Lux Measurements: In FLOOD At the Lens: N/A At 10 Ft: 4,680 At 15 Ft: 2,010 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The batteries snap in and out of the base easily. One battery can be charging while the other is in use. A separate accessory, the vehicle adapter snaps into the battery socket, enabling users to run the light off of a 12 volt or 24 volt vehicle's power system indefinitely.
Datasheet
Description
The 990X-M has 35 Watt, Xenon 4300 Kelvin bulb High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) and 4000 foot beam. The 990X-M features a 4000 foot beam, articulating head, 200 pound grip magnetic base, focusable beam and two interchangeable batteries. This image shows a dark street, illuminated by nothing but distant street lights. This image shows the same road, this time being illuminated by the Acro 990X. Notice the white picket fence at the end of the road, approx. 3800' away being illuminated clearly by the Acro 990X. In this image, the Acro 990X in flood mode (simply twist the lens to adjust from spot to flood) is shown illuminating the dark road. 5 inch diameter magnet with 200 pounds of gripping pull attached to base of flashlight Adjustable beam from flood to spot - beam patterns show below Heavy-duty cast aluminum head with composite lower housing 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight) System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One battery includes an integral 200lb magnetic grip base. Charge cord plugs directly into the battery (the 990X can be in use while spare battery is charging) Head pivots from 90 to 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high and 8 inches long; when fully extended, the unit is 15.5 inches in length Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern Compact ballast incorporated into lamp housing for portable, light weight use Dust and water resistant design Optional 12V car adapter* for extended run time Average current draw @12 VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.) Average recharge time: 4 hours - For those of you looking to use an vehicle inverter to recharge the light - the batteries draw .4 amps, so a 75 watt inverter is required Weight: Flashlight with battery, 6 lbs/2.7kg Complete kit, 13 lbs 3 oz/ 5.98kg \ Easy-to-use slide on/off switch Led charging indicator on battery; red indicates charging, green indicates fully charge Over 50% less energy consumption compared to conventional lighting Professional grade unit for industrial, agricultural, law enforcement, emergency service, fire, search & rescue and marine use LUX Measurements: In SPOT At The Lens: N/A At 10 Ft: 40,800 At 15 Ft:8,200 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F Lux Measurements: In FLOOD At the Lens: N/A At 10 Ft: 4,680 At 15 Ft: 2,010 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The batteries snap in and out of the base easily. One battery can be charging while the other is in use. A separate accessory, the vehicle adapter snaps into the battery socket, enabling users to run the light off of a 12 volt or 24 volt vehicle's power system indefinitely.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rechargeable HID Search Light - 200lb. Magnetic Base - 4000' Spot Beam - Flood/Spot Combo - 35 Watt - Acro 990X-M - Larson Electronics LLC
Kemp, TX, USA
Rechargeable HID Search Light - 200lb. Magnetic Base - 4000' Spot Beam - Flood/Spot Combo - 35 Watt
Acro 990X-M
Rechargeable HID Search Light - 200lb. Magnetic Base - 4000' Spot Beam - Flood/Spot Combo - 35 Watt Acro 990X-M
The 990X-M has 35 Watt, Xenon 4300 Kelvin bulb High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) and 4000 foot beam. The 990X-M features a 4000 foot beam, articulating head, 200 pound grip magnetic base, focusable beam and two interchangeable batteries. This image shows a dark street, illuminated by nothing but distant street lights. This image shows the same road, this time being illuminated by the Acro 990X. Notice the white picket fence at the end of the road, approx. 3800' away being illuminated clearly by the Acro 990X. In this image, the Acro 990X in flood mode (simply twist the lens to adjust from spot to flood) is shown illuminating the dark road. 5 inch diameter magnet with 200 pounds of gripping pull attached to base of flashlight Adjustable beam from flood to spot - beam patterns show below Heavy-duty cast aluminum head with composite lower housing 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight) System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One battery includes an integral 200lb magnetic grip base. Charge cord plugs directly into the battery (the 990X can be in use while spare battery is charging) Head pivots from 90 to 180 degrees with the push of a button (no tools needed) Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high and 8 inches long; when fully extended, the unit is 15.5 inches in length Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern Compact ballast incorporated into lamp housing for portable, light weight use Dust and water resistant design Optional 12V car adapter* for extended run time Average current draw @12 VDC: Start: 12.2amp, Run: 3.3amp (in under 60 sec.) Average recharge time: 4 hours - For those of you looking to use an vehicle inverter to recharge the light - the batteries draw .4 amps, so a 75 watt inverter is required Weight: Flashlight with battery, 6 lbs/2.7kg Complete kit, 13 lbs 3 oz/ 5.98kg \ Easy-to-use slide on/off switch Led charging indicator on battery; red indicates charging, green indicates fully charge Over 50% less energy consumption compared to conventional lighting Professional grade unit for industrial, agricultural, law enforcement, emergency service, fire, search & rescue and marine use LUX Measurements: In SPOT At The Lens: N/A At 10 Ft: 40,800 At 15 Ft:8,200 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F Lux Measurements: In FLOOD At the Lens: N/A At 10 Ft: 4,680 At 15 Ft: 2,010 Lens Temp: 121 Degrees F Head Temp: 91 Degrees F For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The batteries snap in and out of the base easily. One battery can be charging while the other is in use. A separate accessory, the vehicle adapter snaps into the battery socket, enabling users to run the light off of a 12 volt or 24 volt vehicle's power system indefinitely.

The 990X-M has 35 Watt, Xenon 4300 Kelvin bulb High Intensity Discharge (HID) bulb, 3200 lumens - produces 2700 lux at 25 feet (4 D-cell Maglite produces 280 lux at 25 feet) and 4000 foot beam. The 990X-M features a 4000 foot beam, articulating head, 200 pound grip magnetic base, focusable beam and two interchangeable batteries.

This image shows a dark street, illuminated by nothing but distant street lights.

This image shows the same road, this time being illuminated by the Acro 990X. Notice the white picket fence at the end of the road, approx. 3800' away being illuminated clearly by the Acro 990X.

In this image, the Acro 990X in flood mode (simply twist the lens to adjust from spot to flood) is shown illuminating the dark road.

  • 5 inch diameter magnet with 200 pounds of gripping pull attached to base of flashlight
  • Adjustable beam from flood to spot - beam patterns show below
  • Heavy-duty cast aluminum head with composite lower housing
  • 70 minute run time per battery (2 batteries with come with each Acro 990X flashlight)
  • System includes 990X light, 2 rechargeable Ni-MH 12V Rechargeable 4.5 AH Ni-MH batteries, AC charger, carrying strap and case. One battery includes an integral 200lb magnetic grip base.
  • Charge cord plugs directly into the battery (the 990X can be in use while spare battery is charging)
  • Head pivots from 90 to 180 degrees with the push of a button (no tools needed)
  • Dimensions: lens is 5 inches in diameter; when positioned in the 90 degree angle, the unit stands 12 inches high and 8 inches long; when fully extended, the unit is 15.5 inches in length
  • Lens focus ring adjusts approximately 1/4 turn for focus adjustment to beam pattern
  • Compact ballast incorporated into lamp housing for portable, light weight use
  • Dust and water resistant design
  • Optional 12V car adapter* for extended run time
  • Average current draw @12 VDC:
    Start: 12.2amp, Run: 3.3amp (in under 60 sec.)
  • Average recharge time: 4 hours - For those of you looking to use an vehicle inverter to recharge the light - the batteries draw .4 amps, so a 75 watt inverter is required
  • Weight: Flashlight with battery, 6 lbs/2.7kg
    Complete kit, 13 lbs 3 oz/ 5.98kg \
  • Easy-to-use slide on/off switch
  • Led charging indicator on battery; red indicates charging, green indicates fully charge
  • Over 50% less energy consumption compared to conventional lighting
  • Professional grade unit for industrial, agricultural, law enforcement, emergency service, fire, search & rescue and marine use

LUX Measurements: In SPOT

At The Lens: N/A
At 10 Ft: 40,800
At 15 Ft:8,200
Lens Temp: 121 Degrees F
Head Temp: 91 Degrees F

Lux Measurements: In FLOOD

At the Lens: N/A
At 10 Ft: 4,680
At 15 Ft: 2,010
Lens Temp: 121 Degrees F
Head Temp: 91 Degrees F

For those of you familiar with cordless tools, this HID flashlight works just like any cordless drill. The batteries snap in and out of the base easily. One battery can be charging while the other is in use. A separate accessory, the vehicle adapter snaps into the battery socket, enabling users to run the light off of a 12 volt or 24 volt vehicle's power system indefinitely.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number Acro 990X-M
Product Name Rechargeable HID Search Light - 200lb. Magnetic Base - 4000' Spot Beam - Flood/Spot Combo - 35 Watt
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Back Light - CA-DSB7 - KEYENCE
Specs
Illumination Type Backlight
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(IR 940nm) - SSLM-940C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 940 nm (9400 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details