Larson Electronics LLC 1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit 95023-5557

Description
1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.
Datasheet
Description
1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit - 95023-5557 - Larson Electronics LLC
Kemp, TX, USA
1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit
95023-5557
1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit 95023-5557
1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.

1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 5 inch round spun steel housing with chrome coating

Colors: Available in Chrome only

Shaft: Stainless steel with triple plate chrome coating

Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 50 Watt

Lens Type: Sealed beam with glass lens

Beam Type: Spot beam

Beam Length: 225 feet projection

Bulb Type: 50 Watt halogen

Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis

Amp draw: 4.8 amps on 12 volts.

Supplier's Site Datasheet
1991 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit - 95023-5557 - Larson Electronics LLC
Kemp, TX, USA
1991 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit
95023-5557
1991 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit 95023-5557
1991 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.

1991 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 5 inch round spun steel housing with chrome coating

Colors: Available in Chrome only

Shaft: Stainless steel with triple plate chrome coating

Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 50 Watt

Lens Type: Sealed beam with glass lens

Beam Type: Spot beam

Beam Length: 225 feet projection

Bulb Type: 50 Watt halogen

Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis

Amp draw: 4.8 amps on 12 volts.

Supplier's Site Datasheet
1993 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit - 95023-5557 - Larson Electronics LLC
Kemp, TX, USA
1993 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit
95023-5557
1993 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit 95023-5557
1993 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.

1993 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 5 inch round spun steel housing with chrome coating

Colors: Available in Chrome only

Shaft: Stainless steel with triple plate chrome coating

Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 50 Watt

Lens Type: Sealed beam with glass lens

Beam Type: Spot beam

Beam Length: 225 feet projection

Bulb Type: 50 Watt halogen

Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis

Amp draw: 4.8 amps on 12 volts.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number 95023-5557
Product Name 1994 Chevrolet CAPRICE-RH Inside Post mount spotlight - 5 inch - 50W Halogen - Passenger side WITH install kit
Unlock Full Specs
to access all available technical data

Similar Products

Luminaires Controlled Lighting -  - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Bar Light - CA-DBW13 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
High power LED for microscopy applications(Amber 590nm) - SSLM-590C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 590 nm (5900 Å)
View Details
 - Lighting Options - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details