Larson Electronics LLC Mini Strobe Light Bar with Magnetic Base 9200-S-M

Description
The Magnalight 9200-S-M Mini Strobe Light Bar is available in either 12 or 24 VDC configurations and offers an effective and portable beacon or signaling light solution in a durable and compact unit. This compact, mini LED light bar encloses 2 amber strobe beacons within a clear polycarbonate lens enclosure for durability and protection from the elements. Four magnets, each with 45 lbs of grip, provide secure mounting to vehicles, boats, equipment and machinery. A 16 foot cord ending in a standard cigarette plug provides easy connection to standard plug sockets in automobiles and other vehicles so equipped. This LED beacon has an 8.6 amp draw on 12 volts and a 4.3 amp draw on 24 volts , produces a highly visible 10.5 joules flash per strobe, and is rated Class 1 signifying the brightest intensity possible. The cigarette plug on this unit also equipped with an integrated on/off switch on the back of the plug so you don't need to remove the plug from the socket to turn the strobe bar on or off.This mini light bar is ideal for a wide variety of applications including but not limited to; security, equipment, utilities, emergency services and industrial operations.
Datasheet
Description
The Magnalight 9200-S-M Mini Strobe Light Bar is available in either 12 or 24 VDC configurations and offers an effective and portable beacon or signaling light solution in a durable and compact unit. This compact, mini LED light bar encloses 2 amber strobe beacons within a clear polycarbonate lens enclosure for durability and protection from the elements. Four magnets, each with 45 lbs of grip, provide secure mounting to vehicles, boats, equipment and machinery. A 16 foot cord ending in a standard cigarette plug provides easy connection to standard plug sockets in automobiles and other vehicles so equipped. This LED beacon has an 8.6 amp draw on 12 volts and a 4.3 amp draw on 24 volts , produces a highly visible 10.5 joules flash per strobe, and is rated Class 1 signifying the brightest intensity possible. The cigarette plug on this unit also equipped with an integrated on/off switch on the back of the plug so you don't need to remove the plug from the socket to turn the strobe bar on or off.This mini light bar is ideal for a wide variety of applications including but not limited to; security, equipment, utilities, emergency services and industrial operations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mini Strobe Light Bar with Magnetic Base - 9200-S-M - Larson Electronics LLC
Kemp, TX, USA
Mini Strobe Light Bar with Magnetic Base
9200-S-M
Mini Strobe Light Bar with Magnetic Base 9200-S-M
The Magnalight 9200-S-M Mini Strobe Light Bar is available in either 12 or 24 VDC configurations and offers an effective and portable beacon or signaling light solution in a durable and compact unit. This compact, mini LED light bar encloses 2 amber strobe beacons within a clear polycarbonate lens enclosure for durability and protection from the elements. Four magnets, each with 45 lbs of grip, provide secure mounting to vehicles, boats, equipment and machinery. A 16 foot cord ending in a standard cigarette plug provides easy connection to standard plug sockets in automobiles and other vehicles so equipped. This LED beacon has an 8.6 amp draw on 12 volts and a 4.3 amp draw on 24 volts , produces a highly visible 10.5 joules flash per strobe, and is rated Class 1 signifying the brightest intensity possible. The cigarette plug on this unit also equipped with an integrated on/off switch on the back of the plug so you don't need to remove the plug from the socket to turn the strobe bar on or off.This mini light bar is ideal for a wide variety of applications including but not limited to; security, equipment, utilities, emergency services and industrial operations.

The Magnalight 9200-S-M Mini Strobe Light Bar is available in either 12 or 24 VDC configurations and offers an effective and portable beacon or signaling light solution in a durable and compact unit.

This compact, mini LED light bar encloses 2 amber strobe beacons within a clear polycarbonate lens enclosure for durability and protection from the elements. Four magnets, each with 45 lbs of grip, provide secure mounting to vehicles, boats, equipment and machinery. A 16 foot cord ending in a standard cigarette plug provides easy connection to standard plug sockets in automobiles and other vehicles so equipped.

This LED beacon has an 8.6 amp draw on 12 volts and a 4.3 amp draw on 24 volts , produces a highly visible 10.5 joules flash per strobe, and is rated Class 1 signifying the brightest intensity possible. The cigarette plug on this unit also equipped with an integrated on/off switch on the back of the plug so you don't need to remove the plug from the socket to turn the strobe bar on or off.This mini light bar is ideal for a wide variety of applications including but not limited to; security, equipment, utilities, emergency services and industrial operations.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number 9200-S-M
Product Name Mini Strobe Light Bar with Magnetic Base
Unlock Full Specs
to access all available technical data

Similar Products

Controlled Illuminator - MM-1e - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Backlight
Light Source Lamp
View Details
Multi-Angle Square Light - CA-DQB7M - KEYENCE
Specs
Illumination Type Multi-Angle Square Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature)
View Details
High power LED for microscopy applications(UV 385nm) - SSLM-385C - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Light Emitting Diode
Wavelength 385 nm (3850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details