Larson Electronics LLC 2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit 250V-H-12

Description
2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.
Datasheet
Description
2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit - 250V-H-12 - Larson Electronics LLC
Kemp, TX, USA
2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit
250V-H-12
2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit 250V-H-12
2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved. Format: 5 inch round spun steel housing with chrome coating Colors: Available in Chrome only Shaft: Stainless steel with triple plate chrome coating Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models Switch: Thumb activated toggle on the top rear of the handle Voltage: Available in 12 Volt, 50 Watt Lens Type: Sealed beam with glass lens Beam Type: Spot beam Beam Length: 225 feet projection Bulb Type: 50 Watt halogen Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis Amp draw: 4.8 amps on 12 volts.

2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit

Operation: Operator controls rotation and elevation of spotlight outside of vehicle by twisting and turning a handle on the inside of the vehicle. Operator remains protected from the elements and can position the beam quickly and easily. The beam remains where the operator places it until the handle is moved.

Format: 5 inch round spun steel housing with chrome coating

Colors: Available in Chrome only

Shaft: Stainless steel with triple plate chrome coating

Handle: Rubberized Handle - newer models after 1975 are black and older pre-1980 models are ivory white - a "-U" in the part number denotes the vintage ivory handle models

Switch: Thumb activated toggle on the top rear of the handle

Voltage: Available in 12 Volt, 50 Watt

Lens Type: Sealed beam with glass lens

Beam Type: Spot beam

Beam Length: 225 feet projection

Bulb Type: 50 Watt halogen

Candlepower: Industrial candlepower: 100,000 Retail Candlepower: 750,000 Click here for more information on industrial and retail candlepower ratings

Electrical: Single positive lead from handle connects to vehicle power. Grounded via mounting kit to vehicle chassis

Amp draw: 4.8 amps on 12 volts.

Supplier's Site Datasheet

Technical Specifications

  Larson Electronics LLC
Product Category Illuminators
Product Number 250V-H-12
Product Name 2008 Jeep WRANGLER Post mount spotlight - 5 inch - 50W Halogen - Driver side WITH install kit
Unlock Full Specs
to access all available technical data

Similar Products

Premium Controlled Lighting - CMB-2540 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Illumination Type Axial
Light Source Lamp
Active Area Length 25 inch (635 mm)
View Details
Bar Light - CA-DBB13 - KEYENCE
Specs
Illumination Type Line; Led Bar Light
Light Source Light Emitting Diode
Illuminator Features Strobe (optional feature); Diffused (optional feature); Polarizing (optional feature)
View Details
NIR/ICG light module(Laser 785nm+Day Light White 5700K) - MSLM3785 - Shenzhen Lixuan Technology Co., Ltd.
Specs
Illumination Type Spot
Light Source Laser
Wavelength 785 nm (7850 Å)
View Details
 - LED-3000 - Luxo Lamp Ltd.- Canada
Luxo Lamp Ltd.- Canada
Specs
Illumination Type Ring
Light Source Light Emitting Diode
View Details