2610010AL, ALUMINUM CUSTOM HINGE
Larsen & Shaw Limited
2610010AL, Aluminum Custom Hinge
Description
Specifications
Application
Recreational Vehicle Hinge
Gauge
0.090"
Length
9.312"
Width
Uneql
Pin Diameter
0.187"
Holes
Pierce
Description
Specifications
Application
Recreational Vehicle Hinge
Gauge
0.090"
Length
9.312"
Width
Uneql
Pin Diameter
0.187"
Holes
Pierce
Suppliers
2610010AL, Aluminum Custom Hinge
Specifications
Application
Recreational Vehicle Hinge
Gauge
0.090"
Length
9.312"
Width
Uneql
Pin Diameter
0.187"
Holes
Pierce
Application | | Recreational Vehicle Hinge |
|
Gauge | | 0.090" |
|
Length | | 9.312" |
|
Width | | Uneql |
|
Pin Diameter | | 0.187" |
|
Holes | | Pierce |
Technical Specifications
|
Product Category
|
Hinges (industrial) |
|
Product Name
|
2610010AL, Aluminum Custom Hinge |
Unlock Full Specs
to access all available technical data
Similar Products
Hinge Type
Butt
Length
0.3750 inch (9.52 mm)
Hole Type
Round
View Details
Stock Drive Products & Sterling Instrument - SDP/SI
Length
1 inch (25.4 mm)
Leaf Material
Stainless Steel
View Details