Larsen & Shaw Limited 2119060PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width 1" Pin Diameter 0.090" Pin Type Spun Holes P&C #5 Weight 0.027 lbs
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width 1" Pin Diameter 0.090" Pin Type Spun Holes P&C #5 Weight 0.027 lbs

Suppliers

Company
Product
Description
Supplier Links
2119060PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119060PS, Butt Hinge
2119060PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width 1" Pin Diameter 0.090" Pin Type Spun Holes P&C #5 Weight 0.027 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.75"

Width

1"

Pin Diameter

0.090"

Pin Type

Spun

Holes

P&C #5

Weight

0.027 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119060PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Damping Hinge - FHD-A1 - Bansbach Easylift®
Bansbach Easylift®
Specs
Hinge Type Damping Hinge
Hole Type Round
Number of Holes 8
View Details
Double End Flexi-Hinge, Max. Load of 157.1lbs Compression & 157.1lbs Tension - S99FXD-031230 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.5000 inch (12.7 mm)
Leaf Material Stainless Steel
View Details
Hinges - 335180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.7677 inch (19.5 mm)
Length 2.36 inch (60 mm)
View Details
Concealed Hinges - 96-10-411-11 - bisco industries
Specs
Hinge Type Concealed
View Details