Larsen & Shaw Limited 2119057PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.042 lbs
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.042 lbs

Suppliers

Company
Product
Description
Supplier Links
2119057PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119057PS, Butt Hinge
2119057PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width Unequal Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.042 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.75"

Width

Unequal

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.042 lbs

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119057PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 39.3lbs Compression & 39.3lbs Tension - S99FXD-015630 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2500 inch (6.35 mm)
Leaf Material Stainless Steel
View Details
SOFT-CLOSE DAMPENING HINGE - HG-JHM16-50 - HG-JHM16-50 - Sugatsune America, Inc.
Specs
Length 2 inch (50.8 mm)
Hole Type Round
Number of Holes 4
View Details
Plastic Hinges - EFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 825859 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Pin; Pin
Leaf Thickness 0.6299 inch (16 mm)
Length 4.72 inch (120 mm)
View Details