Larsen & Shaw Limited 2119035PS, Butt Hinge

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.75" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.033 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.75" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.033 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119035PS, Butt Hinge -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119035PS, Butt Hinge
2119035PS, Butt Hinge
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.25" Width 1.75" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.033 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.25"

Width

1.75"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.033 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119035PS, Butt Hinge
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 8.9lbs Compression & 12.7lbs Tension - S99FXD-012520 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.2000 inch (5.08 mm)
Leaf Material Stainless Steel
View Details
RIGHT SIDE INSET PIVOT GLASS DOOR HINGE - GPH-40R - GPH-40R - Sugatsune America, Inc.
Specs
Hinge Type Spring Pivot
Length 0.4375 inch (11.11 mm)
Hole Type Round
View Details
Plastic Hinges - EFHP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Round
Leaf Material Plastic
View Details
Hinges - 335177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.9646 inch (24.5 mm)
Length 2.36 inch (60 mm)
View Details