Larsen & Shaw Limited 2119016PS

Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.037 lbs
Datasheet
Description
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.037 lbs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2119016PS -  - Larsen & Shaw Limited
Walkerton, Ontario, Canada
2119016PS
2119016PS
Specifications Application Cabinet Butt Hinge Gauge 0.042" Length 1.75" Width 1.375" Pin Diameter 0.105" Pin Type Spun Holes P&C #5 Weight 0.037 lbs

Specifications

Application

Cabinet Butt Hinge

Gauge

0.042"

Length

1.75"

Width

1.375"

Pin Diameter

0.105"

Pin Type

Spun

Holes

P&C #5

Weight

0.037 lbs
Supplier's Site Datasheet

Technical Specifications

  Larsen & Shaw Limited
Product Category Hinges (industrial)
Product Name 2119016PS
Unlock Full Specs
to access all available technical data

Similar Products

Double End Flexi-Hinge, Max. Load of 140lbs Compression & 200lbs Tension - S99FXD-050020 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8000 inch (20.32 mm)
Leaf Material Stainless Steel
View Details
TORQUE HINGE (WIRING HOLE) - HG-TC45HL - HG-TC45HL - Sugatsune America, Inc.
Specs
Hinge Type Constant Torque Friction Hinge
Length 3.19 inch (80.96 mm)
Hole Type Round
View Details
Aluminum Hinges - AFTH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Hole Type Rectangular or Oval Slots
Leaf Material Aluminum
View Details
Hinges - 1104574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Removable
Leaf Thickness 0.8661 inch (22 mm)
Length 3.27 inch (83 mm)
View Details